- Connections
- Content
- Factory colour
- Manufacturer part #
- No. of rows
- Pins per row
- Total number of pins
- Type
- CS
- Contact surface
- Length
- Max. temperature
Attribute column
Manufacturer
CONNFLY Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Case material | Connections | Contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Manufacturer part # | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | RoHS | RoHS-compliant | Total number of pins | Type | Orientation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1012-16LNN2A CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Cut & Clip | Nickel plated | 1pc(s) | 2.54mm | (L x W x H) 20.32 x 8 x 30.40 mm | Grey | - | DS1012-16LNN2A | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 8 | - | - | 16 | DS1012-16LNN2A | - | + ejector (long),+ strain relief | 30.40mm | 20.32mm | 8mm | ||
![]() DS1021-1*30SF11 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 76.20 mm x 2.54 mm | Black | No | DS1021-1*30SF11 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 30 | - | - | 30 | DS1021-1*30SF11 | - | - | - | 76.20mm | 2.54mm | |||
![]() DS1021-1*6SF1-1 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 15.24 mm x 2.54 mm | Black | No | DS1021-1*6SF1-1 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 6 | - | Yes | 6 | DS1021-1*6SF1-1 | - | - | - | 15.24mm | 2.54mm | |||
![]() DS1021-2*4SF1-1 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 10.16 mm x 5 mm | Black | No | DS1021-2*4SF1-1 | +85°C | 0°C | 2 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 4 | - | Yes | 8 | DS1021-2*4SF1-1 | - | - | - | 10.16mm | 5mm | |||
![]() DS1026-01-1*12S8BV CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 24.5 x 2.4 x 4.3 mm | Black | No | DS1026-01-1*12S8BV | +105°C | -40°C | 1 | - | - | - | 2.70mm | - | - | Rectangular | 12 | - | Yes | 12 | DS1026-01-1*12S8BV | - | - | 4.3mm | 24.5mm | 2.4mm | |||
![]() DS1026-05-2*10S8BV CONNFLY | In Stock | - | - | 20 | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 20.5 x 4.6 x 4.3 mm | Black | No | DS1026-05-2*10S8BV | +105°C | -40°C | 2 | - | - | - | 2.70mm | - | - | Rectangular | 10 | - | - | 20 | DS1026-05-2*10S8BV | Straight | - | 4.3mm | 20.5mm | 4.6mm | |||
![]() DS1024-1*5R2 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 12.7 x 8.5 x 2.50 mm | Black | No | DS1024-1*5R2 | +105°C | -40°C | 1 | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 5 | - | Yes | 5 | DS1024-1*5R2 | - | - | 2.50mm | 12.7mm | 8.5mm | |||
![]() DS1025-05-2*40P8BV1-B CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2mm | (L x W) 80.2 mm x 4 mm | Black | No | DS1025-05-2*40P8BV1-B | +85°C | 0°C | 2 | 1.50A | 1.5A | - | 2.80mm | 4mm | 0.50mm | Square | 40 | - | - | 80 | DS1025-05-2*40P8BV1-B | - | - | - | 80.2mm | 4mm | |||
![]() DS1021-1*40SF11 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 101.60 mm x 2.54 mm | Black | No | DS1021-1*40SF11 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 40 | - | Yes | 40 | DS1021-1*40SF11 | - | - | - | 101.60mm | 2.54mm | |||
![]() DS1021-2*3SF1-1 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 7.62 mm x 5 mm | Black | No | DS1021-2*3SF1-1 | +85°C | 0°C | 2 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 3 | - | - | 6 | DS1021-2*3SF1-1 | - | - | - | 7.62mm | 5mm | |||
![]() DS1023-1*20S21 CONNFLY | In Stock | - | - | 20 | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 50.8 x 2.54 x 8.5 mm | Black | No | DS1023-1*20S21 | +105°C | -40°C | 1 | - | - | - | 3mm | - | 0.60mm | Rectangular | 20 | Non-Compliant | Yes | 20 | DS1023-1*20S21 | Straight | - | 8.5mm | 50.8mm | 2.54mm | |||
![]() DS1016-06MA2BB CONNFLY | In Stock | - | - | - | - | Cut & Clip | Brass | 1pc(s) | 2.54mm | (L x W) 12.28 mm x 6 mm | Black | - | DS1016-06MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 3 | - | - | 6 | DS1016-06MA2BB | - | + strain relief | - | 12.28mm | 6mm | ||
![]() DS1002-01-1*5V13 CONNFLY | In Stock | - | - | - | - | Tin plated | 1pc(s) | 2.54mm | - | Black | No | DS1002-01-1*5V13 | +105°C | -40°C | 1 | 3A | 3A | - | 3.20mm | - | 0.46mm | Circular | 5 | - | Yes | 5 | DS1002-01-1*5V13 | - | - | - | - | - | |||
![]() DS1065-01-1*10S8BV CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 14.29 x 1.80 x 4.40 mm | Black | No | DS1065-01-1*10S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | 2.30mm | - | - | Planar | 10 | - | - | 10 | DS1065-01-1*10S8BV | - | - | 4.40mm | 14.29mm | 1.80mm | |||
![]() DS1002-01-1*10V13 CONNFLY | In Stock | - | - | - | - | Tin plated | 1pc(s) | 2.54mm | - | Black | No | DS1002-01-1*10V13 | +105°C | -40°C | 1 | 3A | 3A | - | 3.20mm | - | 0.46mm | Circular | 10 | - | Yes | 10 | DS1002-01-1*10V13 | - | - | - | - | - | |||
![]() DS1065-01-1*8S8BV CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 13.34 x 1.80 x 4.40 mm | Black | No | DS1065-01-1*8S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | 2.30mm | - | - | Planar | 8 | - | Yes | 8 | DS1065-01-1*8S8BV | - | - | 4.40mm | 13.34mm | 1.80mm | |||
![]() DS1065-05-2*8S8BS CONNFLY | In Stock | - | - | - | - | SMT | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 10.48 x 3.10 x 4.40 mm | Black | No | DS1065-05-2*8S8BS | +105°C | -40°C | 2 | 1A | 1A | 300V AC | 0.85mm | - | - | Planar | 8 | - | - | 16 | DS1065-05-2*8S8BS | - | - | 4.40mm | 10.48mm | 3.10mm | ||
![]() DS1021-1*36SF11 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 91.44 mm x 2.54 mm | Black | No | DS1021-1*36SF11 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 36 | - | Yes | 36 | DS1021-1*36SF11 | - | - | - | 91.44mm | 2.54mm | |||
![]() DS1065-01-1*40S8BV CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 52.39 x 1.80 x 4.40 mm | Black | No | DS1065-01-1*40S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | 2.30mm | - | - | Planar | 40 | - | Yes | 40 | DS1065-01-1*40S8BV | - | - | 4.40mm | 52.39mm | 1.80mm | |||
![]() DS1023-1*3S21 CONNFLY | In Stock | - | - | 3 | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 2.54 x 8.5 mm | Black | No | DS1023-1*3S21 | +105°C | -40°C | 1 | - | - | - | 3mm | - | 0.60mm | Rectangular | 3 | - | Yes | 3 | DS1023-1*3S21 | Straight | - | 8.5mm | 7.62mm | 2.54mm |