- Connections
- Content
- Factory colour
- Manufacturer part #
- No. of rows
- Pins per row
- Total number of pins
- Type
- CS
- Contact surface
- Length
- Max. temperature
Attribute column
Manufacturer
CONNFLY Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Actuation direction | Board contact surface | Case material | Compatible with (details) | Connections | Connector contact surface | Contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Input Voltage Range | Manufacturer part # | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | RoHS | RoHS-compliant | Total number of pins | Type | Pitch | Orientation | Analog IC - Other Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1023-1*18S21 CONNFLY | In Stock | - | - | 18 | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 45.72 x 2.54 x 8.5 mm | Black | No | - | DS1023-1*18S21 | +105°C | -40°C | 1 | - | - | - | 3mm | - | 0.60mm | Rectangular | 18 | Non-Compliant | Yes | 18 | DS1023-1*18S21 | - | Straight | - | - | 8.5mm | 45.72mm | 2.54mm | |||
![]() DS1021-1*40SF1-5 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 101.60 mm x 2.54 mm | Black | No | - | DS1021-1*40SF1-5 | +85°C | 0°C | 1 | - | - | - | 3mm | 12.50mm | 0.64mm | Square | 40 | - | Yes | 40 | DS1021-1*40SF1-5 | - | - | - | - | - | 101.60mm | 2.54mm | |||
![]() DS1021-1*14SF11 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 35.56 mm x 2.54 mm | Black | No | - | DS1021-1*14SF11 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 14 | - | Yes | 14 | DS1021-1*14SF11 | - | - | - | - | - | 35.56mm | 2.54mm | |||
![]() DS1025-01-1*40P8BV1-B CONNFLY | In Stock | - | - | 40 | - | - | - | - | - | Gold plated | 1pc(s) | 2mm | - | Black | No | - | DS1025-01-1*40P8BV1-B | +85°C | 0°C | 1 | 1.50A | 1.5A | - | 2.80mm | 4mm | 0.50mm | Square | 40 | - | Yes | 40 | DS1025-01-1*40P8BV1-B | - | Straight | - | - | - | 80mm | - | |||
![]() DS1015-10NN2A CONNFLY | In Stock | - | - | - | - | - | - | Post plug connectors | Cut & Clip | - | - | 1pc(s) | - | - | Grey | - | - | DS1015-10NN2A | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 5 | - | - | 10 | DS1015-10NN2A | 2.54mm | - | - | - | - | - | - | ||
![]() DS1026-05-2*6S8BV CONNFLY | In Stock | - | - | 12 | - | - | - | - | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 12.5 x 4.6 x 4.3 mm | Black | No | 18~30V | DS1026-05-2*6S8BV | +105°C | -40°C | 2 | - | - | - | 2.70mm | - | - | Rectangular | 6 | Non-Compliant | Yes | 12 | DS1026-05-2*6S8BV | - | Straight | Signal Isolators | - | 4.3mm | 12.5mm | 4.6mm | |||
![]() DS1016-20MA2BB CONNFLY | In Stock | - | - | - | - | - | - | - | Cut & Clip | - | Brass | 1pc(s) | 2.54mm | (L x W) 30.06 mm x 6 mm | Black | - | - | DS1016-20MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 10 | - | - | 20 | DS1016-20MA2BB | - | - | - | + strain relief | - | 30.06mm | 6mm | ||
![]() DS1011-50SBSIB7-B CONNFLY | In Stock | - | - | 50 | Perpendicular (to the PCB) | Gold plated | - | - | Gold plated | - | 1pc(s) | 2.54mm | (L x W x H) 82.9 x 8.45 x 28 mm | Black | - | - | DS1011-50SBSIB7-B | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 25 | - | - | 50 | DS1011-50SBSIB7-B | - | Straight | - | + ejector (long) | 28mm | 82.9mm | 8.45mm | |||
![]() DS1023-1*40S21 CONNFLY | In Stock | - | - | 40 | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 101.6 x 2.54 x 8.5 mm | Black | No | - | DS1023-1*40S21 | +105°C | -40°C | 1 | - | - | - | 3mm | - | 0.60mm | Rectangular | 40 | Non-Compliant | Yes | 40 | DS1023-1*40S21 | - | Straight | - | - | 8.5mm | 101.6mm | 2.54mm | |||
![]() DS1016-60MA2BB CONNFLY | In Stock | - | - | - | - | - | - | - | Cut & Clip | - | Brass | 1pc(s) | 2.54mm | (L x W) 80.86 mm x 6 mm | Black | - | - | DS1016-60MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 30 | - | - | 60 | DS1016-60MA2BB | - | - | - | + strain relief | - | 80.86mm | 6mm | ||
![]() DS1015-16NN2A CONNFLY | In Stock | - | - | - | - | - | - | Post plug connectors | Cut & Clip | - | - | 1pc(s) | - | - | Grey | - | - | DS1015-16NN2A | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 8 | - | - | 16 | DS1015-16NN2A | 2.54mm | - | - | - | - | - | - | ||
![]() DS1013-14SSIB1-B-0 CONNFLY | In Stock | - | - | - | - | - | PBT, UL94V-0 | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 25.38 x 9.1 x 9 mm | Black | - | - | DS1013-14SSIB1-B-0 | - | - | 2 | - | - | - | - | - | - | - | 7 | - | - | 14 | DS1013-14SSIB1-B-0 | - | - | - | - | 9mm | 25.38mm | 9.1mm | |||
![]() DS1016-40MA2BB CONNFLY | In Stock | - | - | - | - | - | - | - | Cut & Clip | - | Brass | 1pc(s) | 2.54mm | (L x W) 55.46 mm x 6 mm | Black | - | - | DS1016-40MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | 20 | - | Yes | 40 | DS1016-40MA2BB | - | - | - | + strain relief | - | 55.46mm | 6mm | ||
![]() DS1021-2*40SF11 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 101.60 mm x 5 mm | Black | No | - | DS1021-2*40SF11 | +85°C | 0°C | 2 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 40 | - | Yes | 80 | DS1021-2*40SF11 | - | - | - | - | - | 101.60mm | 5mm | |||
![]() DS1024-1*20R2 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 50.8 x 8.5 x 2.50 mm | Black | No | - | DS1024-1*20R2 | +105°C | -40°C | 1 | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 20 | - | Yes | 20 | DS1024-1*20R2 | - | - | - | - | 2.50mm | 50.8mm | 8.5mm | |||
![]() DS1023-1*4S21 CONNFLY | In Stock | - | - | 4 | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 10.16 x 2.54 x 8.5 mm | Black | No | - | DS1023-1*4S21 | +105°C | -40°C | 1 | - | - | - | 3mm | - | 0.60mm | Rectangular | 4 | Non-Compliant | Yes | 4 | DS1023-1*4S21 | - | Straight | - | - | 8.5mm | 10.16mm | 2.54mm | |||
![]() DS1021-1*2SF1-1 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 63.50 mm x 2.54 mm | Black | No | - | DS1021-1*2SF1-1 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 2 | - | Yes | 2 | DS1021-1*2SF1-1 | - | - | - | - | - | 63.50mm | 2.54mm | |||
![]() DS1021-1*3SF1-1 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 7.62 mm x 2.54 mm | Black | No | - | DS1021-1*3SF1-1 | +85°C | 0°C | 1 | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 3 | - | Yes | 3 | DS1021-1*3SF1-1 | - | - | - | - | - | 7.62mm | 2.54mm | |||
![]() DS1024-1*10R2 CONNFLY | In Stock | - | - | - | - | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 25.4 x 8.5 x 2.50 mm | Black | No | - | DS1024-1*10R2 | +105°C | -40°C | 1 | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 10 | - | Yes | 10 | DS1024-1*10R2 | - | - | - | - | 2.50mm | 25.4mm | 8.5mm | |||
![]() DS1065-01-1*20S8BV CONNFLY | In Stock | - | - | - | - | - | Thermoplastic UL94V-O | - | - | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 26.99 x 1.80 x 4.40 mm | Black | No | - | DS1065-01-1*20S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | 2.30mm | - | - | Planar | 20 | - | Yes | 20 | DS1065-01-1*20S8BV | - | - | - | - | 4.40mm | 26.99mm | 1.80mm |