- Connections
- Content
- Factory colour
- Manufacturer part #
- No. of rows
- Pins per row
- Total number of pins
- Type
- CS
- Contact surface
- Length
- Max. temperature
Attribute column
Manufacturer
CONNFLY Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Case material | Connections | Contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Manufacturer part # | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | RoHS | RoHS-compliant | Total number of pins | Type | Orientation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1023-2*3S21 CONNFLY | In Stock | - | - | 6 | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 5 x 8.5 mm | Black | No | DS1023-2*3S21 | +105°C | -40°C | 2 | - | - | - | - | 3mm | - | 0.40mm | Rectangular | 3 | Non-Compliant | Yes | 6 | DS1023-2*3S21 | Straight | - | 8.5mm | 7.62mm | 5mm | |||
![]() DS1024-1*3R2 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 8.5 x 2.50 mm | Black | No | DS1024-1*3R2 | +105°C | -40°C | 1 | - | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 3 | - | Yes | 3 | DS1024-1*3R2 | - | - | 2.50mm | 7.62mm | 8.5mm | |||
![]() DS1023-1*10S21 CONNFLY | In Stock | - | - | 10 | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 25.4 x 2.54 x 8.5 mm | Black | No | DS1023-1*10S21 | +105°C | -40°C | 1 | - | - | - | - | 3mm | - | 0.60mm | Rectangular | 10 | Non-Compliant | Yes | 10 | DS1023-1*10S21 | Straight | - | 8.5mm | 25.4mm | 2.54mm | |||
![]() DS1024-2*5R2 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 12.7 x 8.5 x 5 mm | Black | No | DS1024-2*5R2 | +105°C | -40°C | 2 | - | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 5 | - | Yes | 10 | DS1024-2*5R2 | - | - | 5mm | 12.7mm | 8.5mm | |||
![]() DS1026-01-1*7S8BV CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 14.5 x 2.4 x 4.3 mm | Black | No | DS1026-01-1*7S8BV | +105°C | -40°C | 1 | - | - | - | - | 2.70mm | - | - | Rectangular | 7 | - | Yes | 7 | DS1026-01-1*7S8BV | - | - | 4.3mm | 14.5mm | 2.4mm | |||
![]() DS1065-01-1*6S8BV CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 9.21 x 1.80 x 4.40 mm | Black | No | DS1065-01-1*6S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | - | 2.30mm | - | - | Planar | 6 | - | Yes | 6 | DS1065-01-1*6S8BV | - | - | 4.40mm | 9.21mm | 1.80mm | |||
![]() DS1012-26LNN0A CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Cut & Clip | Nickel plated | 1pc(s) | 2.54mm | (L x W x H) 33.02 x 8 x 30.40 mm | Grey | - | DS1012-26LNN0A | +105°C | -40°C | 2 | - | - | - | - | - | - | - | - | 13 | - | - | 26 | DS1012-26LNN0A | - | + ejector (long),+ strain relief | 30.40mm | 33.02mm | 8mm | ||
![]() DS1065-01-1*1S8BV CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Gold plated | 1pc(s) | 1.27mm | (L x W x H) 2.86 x 1.80 x 4.40 mm | Black | No | DS1065-01-1*1S8BV | +105°C | -40°C | 1 | 1A | 1A | 300V AC | - | 2.30mm | - | - | Planar | 1 | - | - | 1 | DS1065-01-1*1S8BV | - | - | 4.40mm | 2.86mm | 1.80mm | |||
![]() DS1017-12MA2B CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | Cut & Clip | - | 1pc(s) | 2mm | (L x W) 17.20 mm x 4.20 mm | Black | - | DS1017-12MA2B | +105°C | -40°C | 2 | - | - | - | - | - | - | - | - | 6 | - | Yes | 12 | DS1017-12MA2B | - | - | - | 17.20mm | 4.20mm | ||
![]() DS1021-1*10SF11 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 25.40 mm x 2.54 mm | Black | No | DS1021-1*10SF11 | +85°C | 0°C | 1 | - | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 10 | - | Yes | 10 | DS1021-1*10SF11 | - | - | - | 25.40mm | 2.54mm | |||
![]() DS1025-06-2*40P8BR1 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2mm | - | Black | No | DS1025-06-2*40P8BR1 | +85°C | 0°C | 2 | 1.50A | 1.5A | - | - | 2.80mm | 4mm | 0.50mm | Square | 40 | - | - | 80 | DS1025-06-2*40P8BR1 | - | - | - | 80mm | - | |||
![]() DS1002-01-1*8V13 CONNFLY | In Stock | - | - | - | - | Tin plated | 1pc(s) | 2.54mm | - | Black | No | DS1002-01-1*8V13 | +105°C | -40°C | 1 | 3A | 3A | - | - | 3.20mm | - | 0.46mm | Circular | 8 | - | Yes | 8 | DS1002-01-1*8V13 | - | - | - | - | - | |||
![]() DS1024-1*16R2 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 40.64 x 8.5 x 2.50 mm | Black | No | DS1024-1*16R2 | +105°C | -40°C | 1 | - | - | - | - | 3.50mm | - | 0.60mm | Rectangular | 16 | - | - | 16 | DS1024-1*16R2 | - | - | 2.50mm | 40.64mm | 8.5mm | |||
![]() DS1016-16MA2BB CONNFLY | In Stock | - | - | - | - | Cut & Clip | Brass | 1pc(s) | 2.54mm | (L x W) 24.98 mm x 6 mm | Black | - | DS1016-16MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | - | 8 | - | Yes | 16 | DS1016-16MA2BB | - | + strain relief | - | 24.98mm | 6mm | ||
![]() DS1026-05-2*3S8BV CONNFLY | In Stock | - | - | 6 | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 6.5 x 4.6 x 4.3 mm | Black | No | DS1026-05-2*3S8BV | +105°C | -40°C | 2 | - | - | - | - | 2.70mm | - | - | Rectangular | 3 | Non-Compliant | Yes | 6 | DS1026-05-2*3S8BV | Straight | - | 4.3mm | 6.5mm | 4.6mm | |||
![]() DS1013-34RSIB-B-0 CONNFLY | In Stock | - | - | - | PBT, UL94V-0 | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 50.78 x 9.1 x 9 mm | Black | - | DS1013-34RSIB-B-0 | - | - | 2 | - | - | - | - | - | - | - | - | 17 | - | - | 34 | DS1013-34RSIB-B-0 | - | - | 9mm | 50.78mm | 9.1mm | |||
![]() DS1021-2*10SF11 CONNFLY | In Stock | - | - | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W) 25.40 mm x 5 mm | Black | No | DS1021-2*10SF11 | +85°C | 0°C | 2 | - | - | - | - | 3mm | 6.10mm | 0.64mm | Square | 10 | - | Yes | 20 | DS1021-2*10SF11 | - | - | - | 25.40mm | 5mm | |||
![]() DS1016-10MA2BB CONNFLY | In Stock | - | - | - | - | Cut & Clip | Brass | 1pc(s) | 2.54mm | (L x W) 17.36 mm x 6 mm | Black | - | DS1016-10MA2BB | +105°C | -40°C | 2 | - | - | - | - | - | - | - | - | 5 | - | - | 10 | DS1016-10MA2BB | - | + strain relief | - | 17.36mm | 6mm | ||
![]() DS1023-1*5S21 CONNFLY | In Stock | - | - | 5 | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 12.7 x 2.54 x 8.5 mm | Black | No | DS1023-1*5S21 | +105°C | -40°C | 1 | - | - | - | - | 3mm | - | 0.60mm | Rectangular | 5 | Non-Compliant | Yes | 5 | DS1023-1*5S21 | Straight | - | 8.5mm | 12.7mm | 2.54mm | |||
![]() DS1021-1X34SF11-B CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - |