- CS
- Case material
- Connections
- Content
- Dim
- Factory colour
- Height
- Manufacturer part #
- Max. temperature
- Min. temperature
- No. of rows
- Pins per row
Attribute column
Manufacturer
CONNFLY Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board contact surface | Case material | Certification marks | Connections | Connector contact surface | Contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Manufacturer part # | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Pin Ø | Pin shape | Pins per row | RoHS-compliant | Total no. of pins | Total number of pins | Series | Type | Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1015-01-16R6 CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | - | Cut & Clip | Tin plated | - | 1pc(s) | 1.27mm | (W x H) 5 mm x 3.60 mm | Red | No | DS1015-01-16R6 | +105°C | -40°C | 2 | - | - | - | Rectangular | 8 | Yes | - | 16 | Micro-MaTch | DS1015-01-16R6 | - | 3.60mm | - | 5mm | ||
![]() DS1118-32F0V23 CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | DIN 41612 | - | Partially gold plated | 1pc(s) | 2.54mm | (L x W x H) 54.9 x 8 x 6.8 mm | Grey | - | DS1118-32F0V23 | +105°C | -40°C | 2 | - | - | - | - | 16 | - | 32 | - | - | DS1118-32F0V23 | (a+b) | 6.8mm | 54.9mm | 8mm | |||
![]() DS1015-01-06R6 CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | - | Cut & Clip | Tin plated | - | 1pc(s) | 1.27mm | (W x H) 5 mm x 3.60 mm | Red | No | DS1015-01-06R6 | +105°C | -40°C | 2 | - | - | - | Rectangular | 3 | Yes | - | 6 | Micro-MaTch | DS1015-01-06R6 | - | 3.60mm | - | 5mm | ||
![]() DS1020-03ST1D CONNFLY | In Stock | - | - | Tin plated | Thermoplastic UL94V-O | - | Tin plated | - | 1pc(s) | 2.54mm | (L x W x H) 15.62 x 4.50 x 6.75 mm | Black | No | DS1020-03ST1D | +105°C | -40°C | 1 | 3A | 3A | 0.60mm | Planar | 3 | Yes | - | 3 | - | DS1020-03ST1D | - | 6.75mm | 15.62mm | 4.50mm | |||
![]() DS1015-01-08R6 CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | - | Cut & Clip | Tin plated | - | 1pc(s) | 1.27mm | (W x H) 5 mm x 3.60 mm | Red | No | DS1015-01-08R6 | +105°C | -40°C | 2 | - | - | - | Rectangular | 4 | Yes | - | 8 | Micro-MaTch | DS1015-01-08R6 | - | 3.60mm | - | 5mm | ||
![]() DS1118-64F0R23 CONNFLY | In Stock | - | - | - | Thermoplastic UL94V-O | DIN 41612 | - | Partially gold plated | 1pc(s) | 2.54mm | (L x W x H) 94.9 x 8 x 6.8 mm | Grey | - | DS1118-64F0R23 | +105°C | -40°C | 2 | - | - | - | - | 32 | - | 64 | - | - | DS1118-64F0R23 | (a+b) | 6.8mm | 94.9mm | 8mm | |||
![]() DS1015-02-08R6 CONNFLY | In Stock | - | - | Tin plated | Thermoplastic UL94V-O | - | Tin plated | - | 1pc(s) | 1.27mm | (W x H) 5 mm x 3.60 mm | Red | No | DS1015-02-08R6 | +105°C | -40°C | 2 | - | - | - | Rectangular | 4 | - | - | 8 | Micro-MaTch | DS1015-02-08R6 | - | 3.60mm | - | 5mm | |||
![]() DS1015-02-20R6 CONNFLY | In Stock | - | - | Tin plated | Thermoplastic UL94V-O | - | Tin plated | - | 1pc(s) | 1.27mm | (W x H) 5 mm x 3.60 mm | Red | No | DS1015-02-20R6 | +105°C | -40°C | 2 | - | - | 0.5mm | Rectangular | 10 | - | - | 20 | Micro-MaTch | DS1015-02-20R6 | - | 3.60mm | - | 5mm |