- Brand
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product
- Product Category
- RoHS
- Series
- Subcategory
- Product Type
- Fuse Type
Attribute column
Manufacturer
Cooper Bussmann Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Weight | Approvals | Body Length (mm) | Brand | Characteristic | Class | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Termination | Type | Resistance | Subcategory | Current Rating | Termination Style | Max Voltage Rating (AC) | Fuse Type | Product Type | Product | Body Style | Product Category | Diameter | Height | Length | Width | Length (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCF70RNW Cooper Bussmann | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Bussmann / Eaton | Time Delay | - | 6 | - | Without Indicator | - | Bussmann | TCF70RNW | + 75 C | - 20 C | Holder | Plug-In | - | Yes | CUBEFuse | 0.035274 oz | - | 125 VDC | - | - | TCF_RNW | - | - | - | Fuses | 70 A | Cartridge | - | - | - | Class CF Fuse | Cartridge Fuses | Industrial & Electrical Fuses | - | - | - | - | - | - | ||
![]() S520-8-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 5 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.000035 oz | - | - | - | Bulk | S520 | - | Tube Fuse | 9 mOhms | Fuses | 8 A | Axial | - | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | - | ||
![]() XEV20-70-SP Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 4 | 20 mm x 40 mm | Without Indicator | - | Eaton | - | - | - | Stud | - | - | Details | - | 2.731792 oz | - | 500 VDC | - | Bulk | XEV | - | - | - | Fuses | 70 A | Bolt | - | Fast Blow | - | Specialty Fuses | Cartridge Fuses | Specialty Fuses | 20 mm | - | 40 mm | - | - | - | ||
![]() TR1-2410FA7-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410F | - | Brick Fuse | - | Fuses | 7 A | - | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() FWH-100BC Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1 | - | - | - | Eaton | - | - | - | - | - | - | N | - | - | - | - | - | Bulk | FWH_A/B | - | - | - | Fuses | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | - | ||
![]() S520-12-5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 5 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.000035 oz | - | - | - | Bulk | S520 | - | Tube Fuse | 8.1 mOhms | Fuses | 10 A | Axial | - | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | - | ||
![]() TR2-S520-V-15-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1500 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.000035 oz | - | - | - | MouseReel | S520 | - | Tube Fuse | 6.8 mOhms | Fuses | 15 A | Axial | - | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6 mm | - | 21.1 mm | - | - | - | ||
![]() BK/GMC-V-1-R Cooper Bussmann | In Stock | - | - | Tin | Through Hole | 2 | - | 1.500002 g | CSA, KC, UL | - | Bussmann / Eaton | - | - | 100 | 5 mm x 20 mm | Without Indicator | 35 A | Eaton | - | - | - | Board Mount | - | BK-GMC-V-1-R | Compliant | - | 0.026455 oz | 250 V | - | 250 V | Bulk | GMC | Axial | - | 156 mΩ | Fuses | 1 A | Axial | 250 V | Medium / Normal Blow | North American Ferrule Fuse | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 5.54 mm | - | 21.1 mm | - | - | No | ||
![]() 2822HC50-RTR Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 1000 A at 72 VDC, 1000 A at 80 VDC | Eaton | - | - | - | - | - | - | Details | - | - | - | 72 VDC | - | MouseReel | 2822H | - | - | - | Fuses | 50 A | - | - | Medium / Normal Blow | SMD Fuses | Surface Mount Fuse | - | Surface Mount Fuses | - | 4.2 mm | 7.6 mm | 6 mm | - | - | ||
![]() PK-2410TD750-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 10000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | Reel | 2410T | - | Brick Fuse | 235 mOhms | Fuses | 750 mA | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410TD3-5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410T | - | Brick Fuse | 19.5 mOhms | Fuses | 3.5 A | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() PK-2410TD1-5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 10000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | Reel | 2410T | - | Brick Fuse | 63 mOhms | Fuses | 1.5 A | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410TD750-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410T | - | Brick Fuse | 235 mOhms | Fuses | 750 mA | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410TD4-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410T | - | Brick Fuse | 18.5 mOhms | Fuses | 4 A | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410FA5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410F | - | Brick Fuse | - | Fuses | 5 A | - | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() PK-2410TD5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 10000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | Reel | 2410T | - | Brick Fuse | 13.3 mOhms | Fuses | 5 A | - | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410FA1-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410F | - | Brick Fuse | - | Fuses | 1 A | - | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() TR1-2410FA3-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | - | - | 60 VDC | - | MouseReel | 2410F | - | Brick Fuse | - | Fuses | 3 A | - | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | - | ||
![]() 10D16Q Cooper Bussmann | In Stock | - | - | - | - | - | - | - | DIN | 50 mm | Bussmann / Eaton | Fast Acting | gL, gG | 10 | - | - | 100 kA @ 500 V | Bussmann | 10D16Q | - | - | Holder | Bottle | - | No | - | 0.511472 oz | - | - | - | Bulk | D | - | BS88 British Standard Fuse | - | Fuses | 10 A | Cartridge | - | Fast Blow | Diazed Fuse | Specialty Fuses | Round Body Fuses | Specialty Fuses | 13.2 mm | - | 50 mm | - | 50 MilliMeters | - | ||
![]() AGC-0.500-R Cooper Bussmann | In Stock | - | - | - | - | - | Glass | - | CE, CSA, UL | - | - | Fast Acting | - | - | - | - | 35 A @ 250 V | Bussmann | AGC-1/2-R | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | - |