- Brand
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product
- Product Category
- RoHS
- Series
- Subcategory
- Product Type
- Fuse Type
Attribute column
Manufacturer
Cooper Bussmann Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Type | Resistance | Subcategory | Current Rating | Termination Style | Fuse Type | Product Type | Product | Body Style | Product Category | Diameter | Height | Length | Width | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BK-S520-15-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 100 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 6.8 mOhms | Fuses | 15 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() BK-S520-8-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 100 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 9 mOhms | Fuses | 8 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() S520-20-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 5 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 5 mOhms | Fuses | 20 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() S520-16-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 5 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 6.1 mOhms | Fuses | 16 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() BK1-S520-15-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 6.8 mOhms | Fuses | 15 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() S520-10-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 5 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 8 mOhms | Fuses | 10 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() TR2-S520-V-8-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1500 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | MouseReel | S520 | Tube Fuse | 9 mOhms | Fuses | 8 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6 mm | - | 21.1 mm | - | - | ||
![]() BK1-S520-12-5-R Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Eaton | - | + 125 C | - 55 C | Board Mount | - | Details | - | 0.000035 oz | - | Bulk | S520 | Tube Fuse | 8.1 mOhms | Fuses | 12.5 A | Axial | Fast Blow | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 5.2 mm | - | 20 mm | - | - | ||
![]() CB61F25A-TR1 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | 2410 (6125 metric) | - | 500 A at 72 VDC | Eaton | - | + 125 C | - 55 C | - | - | Details | - | 9 oz | 72 VDC | Cut Tape | CB61F | Fast Acting | 1.7 mOhms | Fuses | 25 A | - | Fast Blow | SMD Fuses | Surface Mount Fuse | - | Surface Mount Fuses | - | 2.6 mm | 6.2 mm | 2.6 mm | - | ||
![]() BP/ATR-30-RP Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | Fast Acting | 5 | - | - | 1KA @ 32V | Bussmann | BP/ATR-30-RP | - | - | - | Automotive Type | Yes | MICRO II | - | - | - | ATR | - | - | Fuses | 30 | - | - | - | - | - | Automotive Fuses | - | - | - | - | - | ||
![]() AGC-0.0625-R Cooper Bussmann | In Stock | - | - | Glass | CE, CSA, UL | - | Fast Acting | - | - | - | 35 A @ 250 V | Bussmann | AGC-1/16-R | - | - | - | Cartridge | Yes | - | - | - | - | - | - | - | - | 0.0625 A | - | - | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() MDL-0.1875-R Cooper Bussmann | In Stock | - | - | Glass | CSA, UL | - | Time Delay | - | - | - | 35 A @ 250 V | Bussmann | MDL-3/16-R | - | - | - | Cartridge | Yes | - | - | - | - | - | - | - | - | 0.1875 A | - | - | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() MDQ-0.0625 Cooper Bussmann | In Stock | - | - | Glass | CSA, UL | - | Time Delay | - | - | - | - | Bussmann | - | - | - | - | Cartridge | No | - | - | - | - | - | - | - | - | 0.0625 A | - | - | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() MKB-0.0625 Cooper Bussmann | In Stock | - | - | Glass | UL | - | Fast Acting | - | - | - | - | Bussmann | MKB-1/16 | - | - | - | Cartridge | No | - | - | - | - | - | - | - | - | 0.0625 A | - | - | - | - | - | - | - | - | - | - | 25.4 mm | ||
![]() CP6125L2A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 8.271744 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - | ||
![]() CP6125L5A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 8.271744 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - | ||
![]() CP6125L10A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 8.271744 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - | ||
![]() CP6125L4A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 8.271744 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - | ||
![]() CP6125L40A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 9 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - | ||
![]() CP6125L20A Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | - | Eaton | - | - | - | - | - | - | - | 9 oz | - | Reel | - | - | - | Fuses | - | - | - | SMD Fuses | - | - | Surface Mount Fuses | - | - | - | - | - |