- Brand
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product
- Product Category
- RoHS
- Series
- Subcategory
- Product Type
- Fuse Type
Attribute column
Manufacturer
Cooper Bussmann Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Part # Aliases | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Type | Resistance | Subcategory | Current Rating | Termination Style | Fuse Type | Product Type | Product | Body Style | Product Category | Diameter | Height | Length | Width | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3-S505SC-5-R Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1500 | - | Without Indicator | 1.5 kA | Eaton | - | - | - | Holder / Clip | - | - | Details | 0.000035 oz | - | Reel | S505SC | - | 13 mOhms | Fuses | 5 A | Clip | Time Delay / Slow Blow | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 5 mm | - | 20 mm | - | - | ||
![]() FSA-2.5A Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD50 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 20 | HRC | Without Indicator | - | Bussmann | BD50 | - | - | Stud | Center Bolted | - | No | 67 lbs | - | Bulk | - | BS88 British Standard Fuse | - | Fuses | 50 A | Bolt Down | - | High Rupture Capacity Fuse Link | Specialty Fuses | Cartridge Blade Fuses | Specialty Fuses | 21 mm | - | 128.5 mm | - | - | ||
![]() BC50 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 20 | HRC | Without Indicator | - | Bussmann | BC50 | - | - | Stud | Center Bolted | BC50BS | No | 0.016000 oz | 250 VDC | Bulk | BC | BS88 British Standard Fuse | - | Fuses | 50 A | Bolt Down | - | High Rupture Capacity Fuse Link | Specialty Fuses | Cartridge Blade Fuses | Specialty Fuses | 21 mm | - | 113.5 mm | - | - | ||
![]() EF400M500 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 1 | HRC | Without Indicator | - | Bussmann | EF400M500 | - | - | Stud | Center Bolted | - | No | - | - | Bulk | EF | BS88 British Standard Fuse | - | Fuses | 400 A | Bolt Down | - | High Rupture Capacity Fuse Link | Specialty Fuses | Cartridge Blade Fuses | Specialty Fuses | 59 mm | - | 210 mm | - | - | ||
![]() STD10 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 20 | - | - | - | Bussmann | STD10 | - | - | - | Center Bolted | - | No | 11 lbs | - | Bulk | - | - | - | Fuses | 10 A | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | ||
![]() NSD10 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 20 | HRC | Without Indicator | - | Bussmann | - | - | - | Holder | Offset Blade | - | No | 0.543219 oz | - | Bulk | NSD | BS88 British Standard Fuse | - | Fuses | 10 A | Knife Blade Offset | - | High Rupture Capacity Fuse Link | Specialty Fuses | Cartridge Blade Fuses | Specialty Fuses | 13.8 mm | - | 34.6 mm | - | - | ||
![]() TIA10 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 20 | A2 | Without Indicator | - | Bussmann | TIA10 | - | - | Holder | Offset Blade | - | No | 1 oz | 460 VDC | Bulk | TIA | - | - | Fuses | 10 A | Knife Blade | - | - | Class G Fuse | Cartridge Blade Fuses | Industrial & Electrical Fuses | 22.2 mm | - | 85.8 mm | - | - | ||
![]() TR1-2410TD2-5-R Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 60 VDC | MouseReel | 2410T | Brick Fuse | 35 mOhms | Fuses | 2.5 A | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | ||
![]() TR1-2410FA500-R Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 60 VDC | MouseReel | 2410F | Brick Fuse | - | Fuses | 500 mA | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | ||
![]() PK-2410TD7-R Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 10000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 60 VDC | Reel | 2410T | Brick Fuse | 8.7 mOhms | Fuses | 7 A | - | Time Delay / Slow Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | ||
![]() 2822HC40-RTR Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | 1000 A at 72 VDC, 1000 A at 80 VDC | Eaton | - | - | - | - | - | - | Details | - | 72 VDC | MouseReel | 2822H | - | - | Fuses | 40 A | - | Medium / Normal Blow | SMD Fuses | Surface Mount Fuse | - | Surface Mount Fuses | - | 4.2 mm | 7.6 mm | 6 mm | - | ||
![]() TR1-2410FA2-R Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1000 | - | - | 50 VAC/VDC | Eaton | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 60 VDC | MouseReel | 2410F | Brick Fuse | - | Fuses | 2 A | - | Fast Blow | - | Ceramic Fuse | - | Cartridge Fuses | - | 2.72 mm | 6.1 mm | 2.72 mm | - | ||
![]() 170N3243 Cooper Bussmann | In Stock | - | - | - | 24.94758 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRBF-070 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 100 | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuses | - | - | - | - | - | - | Automotive Fuses | - | - | - | - | - | ||
![]() AGC-0.03125 Cooper Bussmann | In Stock | - | - | Glass | - | CE, CSA, UL | - | Fast Acting | - | - | - | 35 A @ 250 V | Bussmann | AGC-1/32 | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | 0.03125 A | - | - | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() AGX-0.03125 Cooper Bussmann | In Stock | - | - | Glass | - | CSA, UL | - | Fast Acting | - | - | - | 35 A @ 250 V | Bussmann | AGX-1/32 | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | 0.03125 A | - | - | - | - | - | - | - | - | - | - | 25.4 mm | ||
![]() FWX-2500AH Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | Semiconductor | 1 | - | Without Indicator | 200 kA @ 250 VAC | Bussmann | FWX-2500AH | - | - | Screw | Hockey Puck Bolt-In | - | No | 3 lbs | 250 VDC | Bulk | FWX_AH | High Speed Fuse | - | Fuses | 2,500 A | Threaded Socket | Fast Blow | High Speed North American Fuse | Specialty Fuses | Round Body Fuses | Specialty Fuses | 3.5 | - | 2.59 in | 3.5 in | - | ||
![]() FNM-3.200 Cooper Bussmann | In Stock | - | - | - | - | UL;CSA;CE | - | Time Delay | - | - | - | 100A @ 250V | Bussmann | FNM-3-2/10 | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | 3.2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C308F63MA-TR1 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | 1000 | - | Without Indicator | 4 kA at 250 V | Eaton | - | - | - | Holder / Clip | - | - | Details | 7.716 lbs | 250 VDC | MouseReel | C308F | - | 8.8 Ohms | Fuses | 63 mA | Clip | Fast Blow | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 3 mm | - | 8.4 mm | - | - |