- Packaging
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Mounting Styles
- Product Category
- Product Type
- RoHS
- Subcategory
- Termination Style
- Current Rating - Max
Attribute column
Manufacturer
Cooper Bussmann PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTSLR12106V300 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 50 A | 3000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | 800 mW | Details | - | 0.176370 oz | MouseReel | PTSLR | - | 20 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 3 A | 6 A | Resettable Fuses - PPTC | 1.2 mm | 3.43 mm | 2.8 mm | ||
![]() PTSLR08056V110 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 50 A | 4000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | 600 mW | Details | - | 0.176370 oz | MouseReel | PTSLR | - | 130 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.1 A | 1.8 A | Resettable Fuses - PPTC | 0.4 mm | 2 mm | 1.2 mm | ||
![]() PTSLR08056V150 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 50 A | 4000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | 600 mW | Details | - | 0.176370 oz | MouseReel | PTSLR | - | 65 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.5 A | 3 A | Resettable Fuses - PPTC | 0.5 mm | 2 mm | 1.2 mm | ||
![]() PTSLR08056V075 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 50 A | 4000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | 600 mW | Details | - | 0.176370 oz | MouseReel | PTSLR | - | 160 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 0.4 mm | 2 mm | 1.2 mm | ||
![]() PTR030V0135-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 80 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 13.5 mm | 8.9 mm | 3 mm | ||
![]() PTS08059V020 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 4000 | Eaton | - | - | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS0805 | - | - | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR030V0400-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 30 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 4 A | 8 A | Resettable Fuses - PPTC | 20.1 mm | 14 mm | 3 mm | ||
![]() PTR060V0010-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 4.5 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 100 mA | 200 mA | Resettable Fuses - PPTC | 12.7 mm | 7.4 mm | 3 mm | ||
![]() PTR060V0040-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 860 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 400 mA | 800 mA | Resettable Fuses - PPTC | 13.5 mm | 7.6 mm | 3 mm | ||
![]() PTR030V0400-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 30 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 4 A | 8 A | Resettable Fuses - PPTC | 20.1 mm | 14 mm | 3 mm | ||
![]() PTS08056V050 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 4000 | Eaton | - | - | Yes | PCB Mount | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS0805 | - | - | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR016V0300-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 2500 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 65 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 3 A | 5.1 A | Resettable Fuses - PPTC | 11 mm | 7.1 mm | 3.1 mm | ||
![]() PTR016V0700-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 13 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 7 A | 11.9 A | Resettable Fuses - PPTC | 19.7 mm | 11.2 mm | 3.1 mm | ||
![]() PTR016V0500-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1500 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 23 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 5 A | 8.5 A | Resettable Fuses - PPTC | 14.3 mm | 10.4 mm | 3.1 mm | ||
![]() PTR016V0400-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 38 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 4 A | 6.8 A | Resettable Fuses - PPTC | 12.8 mm | 8.9 mm | 3.1 mm | ||
![]() PTR016V0800-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 11 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 8 A | 13.6 A | Resettable Fuses - PPTC | 20.9 mm | 12.7 mm | 3.1 mm | ||
![]() PTR060V0135-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 190 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 19.6 mm | 14.5 mm | 3 mm | ||
![]() PTR016V0600-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1500 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 18 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 6 A | 10.2 A | Resettable Fuses - PPTC | 17.1 mm | 10.7 mm | 3.1 mm | ||
![]() PTR016V0110-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 95 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 14.2 mm | 7.4 mm | 3.1 mm | ||
![]() PTR060V0017-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 5.21 Ohms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 170 mA | 340 mA | Resettable Fuses - PPTC | 12.7 mm | 7.4 mm | 3 mm |