- Packaging
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Mounting Styles
- Product Category
- Product Type
- RoHS
- Subcategory
- Termination Style
- Current Rating - Max
Attribute column
Manufacturer
Cooper Bussmann PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR016V0160-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 61 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.6 A | 3.2 A | Resettable Fuses - PPTC | 15.2 mm | 8.9 mm | 3.1 mm | ||
![]() PTS120624V020 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 100 A | 5000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | Details | PolyTron | 0.000035 oz | MouseReel | PTS1206 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 2.6 Ohms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 200 mA | 420 mA | Resettable Fuses - PPTC | 0.68 mm | 3.5 mm | 1.8 mm | ||
![]() PTR060V0110-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 1200 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 250 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 18 mm | 13 mm | 3 mm | ||
![]() PTR016V0400-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 2500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 38 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 4 A | 6.8 A | Resettable Fuses - PPTC | 12.8 mm | 8.9 mm | 3.1 mm | ||
![]() PTR060V0017-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 5.21 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 170 mA | 340 mA | Resettable Fuses - PPTC | 12.7 mm | 7.4 mm | 3 mm | ||
![]() PTR030V0250-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Cut Tape | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 40 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 2.5 A | 5 A | Resettable Fuses - PPTC | 18.3 mm | 11.4 mm | 3 mm | ||
![]() PTR060V0040-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 860 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 400 mA | 800 mA | Resettable Fuses - PPTC | 13.5 mm | 7.6 mm | 3 mm | ||
![]() PTR030V0900-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 250 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 10 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 9 A | 18 A | Resettable Fuses - PPTC | 29.7 mm | 24.1 mm | 3 mm | ||
![]() PTR016V0110-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 95 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 14.2 mm | 7.4 mm | 3.1 mm | ||
![]() PTR060V0020-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 2.75 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 200 mA | 400 mA | Resettable Fuses - PPTC | 12.2 mm | 7.4 mm | 3 mm | ||
![]() PTR016V0600-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 18 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 6 A | 10.2 A | Resettable Fuses - PPTC | 17.1 mm | 10.7 mm | 3.1 mm | ||
![]() PTR016V0135-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Reel | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 74 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 13.5 mm | 8.9 mm | 3.1 mm | ||
![]() PTS181213V075 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 450 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() PTS18126V125 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | - 40 C | Yes | PCB Mount | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 140 mOhms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 1.25 A | 2.5 A | Resettable Fuses - PPTC | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() PTR030V0135-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Reel | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 80 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.35 A | 2.7 A | Resettable Fuses - PPTC | 13.5 mm | 8.9 mm | 3 mm | ||
![]() PTR060V0050-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 770 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 500 mA | 1 A | Resettable Fuses - PPTC | 13.7 mm | 7.6 mm | 3 mm | ||
![]() PTS08059V010 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 4000 | Eaton | - | - | Yes | PCB Mount | Details | PolyTron | 0.000035 oz | MouseReel | PTS0805 | - | - | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR030V0600-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 6 A | 12 A | Resettable Fuses - PPTC | 24.9 mm | 16.5 mm | 3 mm | ||
![]() PTR030V0110-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 100 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.1 A | 2.2 A | Resettable Fuses - PPTC | 14.2 mm | 7.4 mm | 3 mm | ||
![]() PTR030V0300-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | - 40 C | - | PCB Mount | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 50 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 3 A | 6 A | Resettable Fuses - PPTC | 17.3 mm | 11.4 mm | 3 mm |