- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product Category
- Subcategory
- Unit Weight
- Product Type
- Polarity
- Series
- RoHS
- Pppm - Peak Pulse Power Dissipation
Attribute column
Manufacturer
Cooper Bussmann TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Max Power Dissipation | Military Standard | Termination Style | Number of Contacts | Lead Length | Working Voltage | Failure Rate | Polarity | Contact Style | Number of Channels | ELV | Wire/Cable Type | Clamping Voltage | Product Type | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15BJ43AH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 47.8 V | 3000 | 21.6 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Compliant | 0.003245 oz | Reel | 15BJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 43 V | - | Unidirectional | - | 1 Channel | - | - | 69.4 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 15BJ200AH Cooper Bussmann | In Stock | - | - | Silver, Tin | - | SMBF-2 | - | Bussmann / Eaton | 224 V | 3000 | 4.7 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Compliant | 0.003245 oz | Tape & Reel | 15BJxxH | 1 % | - | - | 75 ppm/°C | 625 mΩ | 275 °C | -65 °C | Metal Strip | - | - | - | TVS Diodes / ESD Suppression Diodes | 2 W | - | - | - | SMD/SMT | - | - | 200 V | - | Unidirectional | - | 1 Channel | - | - | 324 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | No | - | ||
![]() 6KPE22CAH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | P-600/R-6 | - | Bussmann / Eaton | - | 300 | - | Eaton | - | - | - | 6.6 kW | Non-Compliant | 19.180 lbs | Bulk | 6KPxxH | 0.1 % | 2 | - | 30 ppm/°C | 89.2 Ω | 250 °C | -55 °C | Wirewound | - | - | - | TVS Diodes / ESD Suppression Diodes | 7 W | - | 7 W | MIL-PRF-39007 | Axial | - | 38.1 mm | 22 V | 0.001 % | Bidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | - | - | - | Military, Moisture Resistant | - | ESD Suppressors / TVS Diodes | 7.92 mm | - | 22.225 mm | 7.92 mm | No | Contains Lead | ||
![]() 15BJ13CAH Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMBF-2 | - | Bussmann / Eaton | 14.4 V | 3000 | 69.8 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Compliant | 0.003245 oz | Tape & Reel (TR) | 15BJxxH | 10 % | - | SMD/SMT | - | 68 kΩ | 125 °C | -40 °C | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 13 V | - | Bidirectional | - | 1 Channel | - | - | 21.5 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | 1 mm | 1.6 mm | 800 µm | - | - | ||
![]() 15BJ26AH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 28.9 V | 3000 | 35.6 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Details | 0.003245 oz | Reel | 15BJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 26 V | - | Unidirectional | - | 1 Channel | - | - | 42.1 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 15BJ160AH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 178 V | 3000 | 5.8 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Details | 0.003245 oz | Reel | 15BJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 160 V | - | Unidirectional | - | 1 Channel | - | - | 259 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMCJE48CAH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-214AB-2 | - | Bussmann / Eaton | 53.3 V | 3000 | 19.4 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Compliant | 0.009065 oz | Reel | SMCJxxH | 1 % | - | - | 50 ppm/°C | 9.31 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | MIL-PRF-55182 | SMD/SMT | - | - | 48 V | - | Bidirectional | - | 1 Channel | - | - | 77.4 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | 2.39 mm | - | 8.89 mm | - | - | - | ||
![]() SMBJE160AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 178 V | 3000 | 2.3 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Compliant | 0.003280 oz | MouseReel | SMBJxxH | 2 % | 2 | - | 150 ppm/°C | 750 Ω | 155 °C | -55 °C | Thick Film | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 3.9 W | - | SMD/SMT | - | - | 160 V | - | Unidirectional | - | 1 Channel | - | - | 259 V | TVS Diodes | - | - | - | - | - | Moisture Resistant | 5 V | ESD Suppressors / TVS Diodes | - | 584.2 µm | 1.6002 mm | 812.8 µm | - | - | ||
![]() SMAJE120CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AC-2 | - | Bussmann / Eaton | 133 V | 5000 | 2.1 A | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Non-Compliant | 0.002363 oz | MouseReel | SMAJxxH | - | - | - | - | - | - | - | - | - | - | Female | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 120 V | - | Bidirectional | Socket | 1 Channel | - | - | 193 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMBJE36AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 40 V | 3000 | 10.4 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Details | 0.003280 oz | MouseReel | SMBJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 36 V | - | Unidirectional | - | 1 Channel | - | - | 58.1 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMBJE45CAH Cooper Bussmann | In Stock | - | - | Gold | Through Hole | DO-214AA-2 | - | Bussmann / Eaton | 50 V | 3000 | 8.3 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Compliant | 0.003280 oz | MouseReel | SMBJxxH | - | - | Solder | - | - | - | - | - | - | 4 | Male | TVS Diodes / ESD Suppression Diodes | - | 2 mm | - | - | SMD/SMT | 48 | - | 45 V | - | Bidirectional | - | 1 Channel | - | - | 72.7 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMAJE300AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AC-2 | 8 | Bussmann / Eaton | 335 V | 5000 | 800 mA | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Non-Compliant | 0.002363 oz | MouseReel | SMAJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 300 V | - | Unidirectional | - | 1 Channel | - | - | 486 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMCJE250AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 279 V | 3000 | 3.7 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Non-Compliant | 0.009065 oz | Reel | SMCJxxH | 0.5 % | - | - | - | 38.8 kΩ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | 125 mW | - | - | - | SMD/SMT | - | - | 250 V | - | Unidirectional | - | 1 Channel | - | - | 405 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | Contains Lead | ||
![]() SMCJE36CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 40 V | 3000 | 25.8 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Details | 0.009065 oz | Reel | SMCJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 36 V | - | Bidirectional | - | 1 Channel | - | - | 58.1 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 15BJ8-0AH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 8.89 V | 3000 | 110.3 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Details | 0.003245 oz | Reel | 15BJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 8 V | - | Unidirectional | - | 1 Channel | - | - | 110.3 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMAJE18CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AC-2 | - | Bussmann / Eaton | 20 V | 5000 | 13.7 A | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Non-Compliant | 0.002363 oz | MouseReel | SMAJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 18 V | - | Bidirectional | - | 1 Channel | - | - | 29.2 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMCJE28CAH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-214AB-2 | - | Bussmann / Eaton | 31.1 V | 3000 | 33.1 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Non-Compliant | 0.009065 oz | Tape & Reel | SMCJxxH | 0.1 % | 2 | - | 50 ppm/°C | 57.6 Ω | 175 °C | -65 °C | Metal Film | - | - | - | TVS Diodes / ESD Suppression Diodes | 125 mW | - | 125 mW | MIL-R-10509 | SMD/SMT | - | - | 28 V | - | Bidirectional | - | 1 Channel | - | - | 45.4 V | TVS Diodes | - | - | - | - | - | Flame Retardant Coating, Military | 5 V | ESD Suppressors / TVS Diodes | 2.29 mm | - | 6.096 mm | 2.29 mm | No | Contains Lead | ||
![]() SMAJE160AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AC-2 | - | Bussmann / Eaton | 178 V | 5000 | 1.6 A | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Details | 0.002363 oz | MouseReel | SMAJxxH | - | - | - | - | - | - | - | - | - | - | Male | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 160 V | - | Unidirectional | Socket | 1 Channel | - | - | 259 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMBJE36CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 40 V | 3000 | 10.4 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Compliant | 0.003280 oz | MouseReel | SMBJxxH | - | - | - | - | - | - | - | - | Orange | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 36 V | - | Bidirectional | - | 1 Channel | Compliant | Twin Zip | 58.1 V | TVS Diodes | 1.8 mm | 0.5 dB | Multimode | Orange | 0 dB | - | 5 V | ESD Suppressors / TVS Diodes | - | - | 11 m | - | - | - | ||
![]() SMAJE6-5CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AC-2 | - | Bussmann / Eaton | 7.22 V | 5000 | 35.7 A | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Details | 0.002363 oz | MouseReel | SMAJxxH | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 6.5 V | - | Bidirectional | - | 1 Channel | - | - | 11.2 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - |