- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product Category
- Subcategory
- Unit Weight
- Product Type
- Polarity
- Series
- RoHS
- Pppm - Peak Pulse Power Dissipation
Attribute column
Manufacturer
Cooper Bussmann TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Actuator Material | Brand | Breakdown Voltage / V | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Termination Style | Lead Length | Working Voltage | Polarity | Switch Function | Number of Channels | Throw Configuration | Clamping Voltage | Illumination Type | Product Type | Features | Vf - Forward Voltage | Product Category | Diameter | Length | Width | Actuator Length | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJE16CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 17.8 V | - | 3000 | 23.1 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Non-Compliant | 0.003280 oz | - | - | MouseReel | SMBJxxH | 1 % | - | - | - | 4.87 kΩ | - | - | - | TVS Diodes / ESD Suppression Diodes | 750 mW | - | - | - | SMD/SMT | - | 16 V | Bidirectional | - | 1 Channel | - | 26 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | Contains Lead | ||
![]() SMBJE16AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 17.8 V | - | 3000 | 23.1 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Non-Compliant | 0.003280 oz | - | - | MouseReel | SMBJxxH | - | - | - | - | 82.5 Ω | - | - | - | TVS Diodes / ESD Suppression Diodes | 500 mW | - | - | - | SMD/SMT | 38.1 mm | 16 V | Unidirectional | - | 1 Channel | - | 26 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMDJE14CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 15.6 V | - | 3000 | 129.3 A | Eaton | + 150 C | - 55 C | 6.5 W | 3 kW | Compliant | 0.009065 oz | - | - | Reel | SMDJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 14 V | Bidirectional | - | 1 Channel | - | 23.2 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SM8S10AH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-218AB-2 | - | Bussmann / Eaton | - | - | 750 | - | Eaton | - | - | - | 6.6 kW | Non-Compliant | 0.091889 oz | - | - | Bulk | SM8SxxH | 1 % | - | Axial | 100 ppm/°C | 22.6 kΩ | 150 °C | -65 °C | Metal Film | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | MIL-PRF-39017 | SMD/SMT | - | 10 V | Unidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 2.29 mm | 7.62 mm | 2.29 mm | - | No | Contains Lead | ||
![]() SMAJE130CAH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-214AC-2 | - | Bussmann / Eaton | 144 V | - | 5000 | 1.9 A | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Compliant | 0.002363 oz | - | - | Bulk | SMAJxxH | 1 % | 2 | - | 100 ppm/°C | 4.42 kΩ | 175 °C | -55 °C | Metal Film | TVS Diodes / ESD Suppression Diodes | - | 500 mW | - | - | SMD/SMT | - | 130 V | Bidirectional | - | 1 Channel | - | 209 V | - | TVS Diodes | Flame Retardant Coating, Moisture Resistant | - | ESD Suppressors / TVS Diodes | 2.29 mm | 6.096 mm | 2.29 mm | - | - | Lead Free | ||
![]() SMBJE440CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AA-2 | - | Bussmann / Eaton | 492 V | - | 3000 | 800 mA | Eaton | + 150 C | - 55 C | - | 1.5 kW | Details | 0.003280 oz | - | - | MouseReel | SMBJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 440 V | Bidirectional | - | 1 Channel | - | 713 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 15BJ54AH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 60 V | - | 3000 | 17.2 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Non-Compliant | 0.003245 oz | - | - | Reel | 15BJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 54 V | Unidirectional | - | 1 Channel | - | 87.1 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMFE200AH Cooper Bussmann | In Stock | - | - | - | - | SOD-123FL-2 | - | Bussmann / Eaton | - | - | 3000 | 600 mA | Eaton | + 150 C | - 55 C | - | 200 W | Details | 0.002515 oz | - | - | MouseReel | SMFxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 200 V | Unidirectional | - | 1 Channel | - | 324 V | - | TVS Diodes | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMCJE440CAH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 492 V | - | 3000 | 2.1 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | SMCJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 440 V | Bidirectional | - | 1 Channel | - | 713 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMDJE30CAH Cooper Bussmann | In Stock | - | - | - | Panel | DO-214AB-2 | Brass | Bussmann / Eaton | 33.3 V | 30 kcycles | 3000 | 62 A | Eaton | + 150 C | - 55 C | 6.5 W | 3 kW | Compliant | 0.009065 oz | 125 V | 30 V | Reel | SMDJxxH | - | - | Solder | - | - | 85 °C | -40 °C | - | TVS Diodes / ESD Suppression Diodes | - | - | 4 A | - | SMD/SMT | - | 30 V | Bidirectional | Mom-Off-Mom | 1 Channel | 4PDT | 48.4 V | Non-Illuminated | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | 17.5 mm | - | - | ||
![]() 15BJ28CAH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 31.1 V | - | 3000 | 33.1 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Details | 0.003245 oz | - | - | Reel | 15BJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 28 V | Bidirectional | - | 1 Channel | - | 45.4 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMCJE30AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 33.3 V | - | 3000 | 31 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Non-Compliant | 0.009065 oz | - | - | Reel | SMCJxxH | 1 % | - | - | - | 402 Ω | - | - | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | - | SMD/SMT | - | 30 V | Unidirectional | - | 1 Channel | - | 48.4 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | Contains Lead | ||
![]() SMCJE440AH Cooper Bussmann | In Stock | - | - | - | - | DO-214AB-2 | - | Bussmann / Eaton | 492 V | - | 3000 | 2.1 A | Eaton | + 150 C | - 55 C | 6.5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | SMCJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 440 V | Unidirectional | - | 1 Channel | - | 713 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 6KPE26CAH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | P-600/R-6 | - | Bussmann / Eaton | - | - | 300 | - | Eaton | - | - | - | 6.6 kW | Non-Compliant | 19.180 lbs | - | - | Tape & Reel | 6KPxxH | 5 % | - | - | 200 ppm/°C | 33 kΩ | 165 °C | -65 °C | Metal Film | TVS Diodes / ESD Suppression Diodes | - | - | - | - | Axial | - | 26 V | Bidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 1.57 mm | 3.63 mm | - | - | No | - | ||
![]() SMBJE400CAH Cooper Bussmann | In Stock | - | - | Tin | Through Hole | DO-214AA-2 | - | Bussmann / Eaton | 447 V | - | 3000 | 900 mA | Eaton | + 150 C | - 55 C | - | 1.5 kW | Compliant | 0.003280 oz | - | - | Bulk | SMBJxxH | 0.5 % | 2 | - | 50 ppm/°C | 39.2 Ω | 175 °C | -55 °C | Metal Film | TVS Diodes / ESD Suppression Diodes | - | 500 mW | - | - | SMD/SMT | - | 400 V | Bidirectional | - | 1 Channel | - | 648 V | - | TVS Diodes | Flame Retardant Coating, Moisture Resistant | 5 V | ESD Suppressors / TVS Diodes | 2.29 mm | 6.096 mm | 2.29 mm | - | No | Lead Free | ||
![]() SMAJE440AH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-214AC-2 | - | Bussmann / Eaton | 492 V | - | 5000 | 600 mA | Eaton | + 150 C | - 55 C | 3.3 W | 400 W | Compliant | 0.002363 oz | - | - | MouseReel | SMAJxxH | 1 % | - | - | 50 ppm/°C | 12.1 Ω | - | - | Metal Film | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | MIL-PRF-55182 | SMD/SMT | 38.1 mm | 440 V | Unidirectional | - | 1 Channel | - | 713 V | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 3.18 mm | 14.25 mm | - | - | - | - | ||
![]() 15BJ18AH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | SMBF-2 | - | Bussmann / Eaton | - | - | 3000 | 51.4 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Non-Compliant | 0.003245 oz | - | - | Bulk | 15BJxxH | 0.5 % | - | - | 25 ppm/°C | 57.6 kΩ | - | - | Metal Film | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | MIL-PRF-55182 | SMD/SMT | 38.1 mm | 18 V | Unidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | 3.18 mm | 14.25 mm | - | - | No | - | ||
![]() 15BJ24CAH Cooper Bussmann | In Stock | - | - | - | - | SMBF-2 | - | Bussmann / Eaton | 26.7 V | - | 3000 | 38.6 A | Eaton | + 150 C | - 55 C | 5 W | 1.5 kW | Non-Compliant | 0.003245 oz | - | - | Reel | 15BJxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 24 V | Bidirectional | - | 1 Channel | - | 38.9 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 12KPE48AH Cooper Bussmann | In Stock | - | - | - | - | P-600/R-6 | - | Bussmann / Eaton | - | - | 300 | - | Eaton | - | - | - | 12 kW | Non-Compliant | 19.180 lbs | - | - | MouseReel | 12KPxxH | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | Axial | - | 48 V | Unidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMBJE13AH Cooper Bussmann | In Stock | - | - | Lead, Tin | Through Hole | DO-214AA-2 | - | Bussmann / Eaton | 14.4 V | - | 3000 | 27.9 A | Eaton | + 150 C | - 55 C | - | 1.5 kW | Non-Compliant | 0.003280 oz | - | - | Bulk | SMBJxxH | 1 % | - | - | 50 ppm/°C | 30.1 kΩ | - | - | Metal Film | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | MIL-PRF-55182 | SMD/SMT | 38.1 mm | 13 V | Unidirectional | - | 1 Channel | - | 21.5 V | - | TVS Diodes | - | 5 V | ESD Suppressors / TVS Diodes | 3.18 mm | 14.25 mm | - | - | No | - |