- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD400600Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | - | - | - | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD400600Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | - | - | - | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPM3275TNCR Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | - | 453.59237mg | -40°C~80°C | Bulk | - | BSPM | Active | 1 (Unlimited) | Type 2 | - | - | 72mm | CE, KEMA | 3 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.5kV | 90mm | 54mm | RoHS Compliant | ||
![]() BSPH2A230D230LV Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | - | -40°C~80°C | Bulk | 2015 | BSPH | Active | 1 (Unlimited) | Type 3, Type 4 | - | - | - | CSA, KEMA, UL | 2 | Base + Module | 255VAC | 3kA | - | 5kA | 6kA | - | - | - | - | RoHS Compliant | ||
![]() BSPH31200YPV Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | 453.59237mg | -40°C~80°C | Bulk | 2014 | BSPH | Active | 1 (Unlimited) | Type 2, Type 4 | - | - | 72mm | CE, UL | 3 | Base + Module | 1.2kVDC | 12.5kA | - | 30kA | - | 1.2kV | 4.5kV | 90mm | 54mm | RoHS Compliant | ||
![]() BSPH2A48D48LVR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | -40°C~80°C | Bulk | 2015 | BSPH | Active | 1 (Unlimited) | Type 3 | - | - | - | CE, KEMA-KEUR | 2 | Base + Module | 60VAC | 1kA | Remote Signaling Contacts | 2kA | 6kA | - | 730V | - | - | RoHS Compliant | ||
![]() BSPM4230WER Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | - | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | - | - | 72mm | CE, KEMA | 4 | Module Only | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.25kV | 90mm | 72mm | RoHS Compliant | ||
![]() BSPH31000YPVR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | 453.59237mg | -40°C~80°C | Bulk | 2014 | BSPH | Active | 1 (Unlimited) | Type 2, Type 4 | - | - | 72mm | CE, UL | 3 | Base + Module | 1.17kVDC | 12.5kA | Remote Signaling Contacts | 40kA | - | 1kV | 4kV | 90mm | 54mm | RoHS Compliant | ||
![]() BSPM3230WER Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | -40°C~80°C | Bulk | - | BSPM | Active | 1 (Unlimited) | Type 2 | - | - | - | CE, KEMA | 3 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.25kV | - | - | RoHS Compliant | ||
![]() SPOD150ST Eaton - Bussmann Electrical Division | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SPOD420SR Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SPOD510LR Eaton - Bussmann Electrical Division | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPM11000WE Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | -40°C~80°C | Bulk | 2016 | BSPM | Active | 1 (Unlimited) | Type 2 | - | - | - | - | 1 | Base + Module | 1kVAC | 15kA | Remote Signaling Contacts, Thermally Protected | 30kA | 25kA | - | 4.2kV | - | - | RoHS Compliant | ||
![]() SPH50SP4600WYNG Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | 4 | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPM175WE Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | -40°C~80°C | Bulk | 2016 | BSPM | Active | 1 (Unlimited) | Type 2 | - | - | - | CE, CSA, KEMA | 1 | Base + Module | 75VAC | 10kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 400V | - | - | RoHS Compliant | ||
![]() BSPM1A75D100LVR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2015 | BSPM | Active | 1 (Unlimited) | Type 4 | - | - | - | CE, CSA, cURus, KEMA | 1 | Module Only | 75VAC 100VDC | 10kA | - | 40kA | - | - | - | - | - | RoHS Compliant | ||
![]() BSPD200480Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | - | - | - | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD200480D1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | - | - | - | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD120480D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | - | - | - | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD120480Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | - | - | - | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2kV | - | - | - | - |