- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD400240D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD200600D3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD200600Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD300600D2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120600D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD300208Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD400240D1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD400600Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() SPP40SP3600WYG Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPM1A48D60LV Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | Module | - | Bulk | 2015 | BSPM | Active | 1 (Unlimited) | Type 4 | CE | 1 | Module Only | 48VAC 60VDC | 10kA | - | 25kA | - | - | - | RoHS Compliant | ||
![]() BSPD400600Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() SPP40SP1347SN Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPH2A48D48LV Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | DIN Rail | - | -40°C~80°C | Bulk | 2015 | BSPH | Active | 1 (Unlimited) | Type 3 | CE, KEMA-KEUR | 2 | Base + Module | 60VAC | 1kA | Remote Signaling Contacts | 2kA | 6kA | - | 730V | RoHS Compliant | ||
![]() BSPD120480Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | 3 Weeks | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120480Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2kV | - | - | ||
![]() SPP40SP2240PN Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPD120240D2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD120480D2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120480D1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120240D3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - |