- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Fail Short | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD120480Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120480Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2kV | - | - | ||
![]() BSPD120480D1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120480Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120480Y3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 1.8kV | - | - | ||
![]() BSPD120600D1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120240D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD120600D3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120208Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 1.2kV | - | - | ||
![]() BSPD120600D2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD120208Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 1.5kV | - | - | ||
![]() BSPD120208Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 1.5kV | - | - | ||
![]() SPP40SP4480HLG Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPG1230WER Eaton - Bussmann Electrical Division | 40 | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 453.59237mg | -40°C~80°C | Bulk | 2011 | BSPG | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | No | 255VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | - | - | 1.5kV | RoHS Compliant | ||
![]() BSPM1400WE Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~80°C | Bulk | 2016 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | - | 440VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 25kA | - | 2kV | RoHS Compliant | ||
![]() BSPH2230WE Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 2 | Base + Module | - | 275VAC | 20kA | Thermally Protected | 40kA | 50kA | - | 1.25kV | RoHS Compliant | ||
![]() BSPM1690WE Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~80°C | Bulk | 2016 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | - | 600VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 25kA | - | - | 3kV | RoHS Compliant | ||
![]() BSPD200600Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD300208Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | - | 300V | 20kA | Thermally Protected | - | 200kA | 1.5kV | - | - | ||
![]() BSPD300600D1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | - | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - |