- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD200240D3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD400240D2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD200480Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300208Y3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD120600Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200600D1P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300240D1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD120600Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200240D1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD300480Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1.8kV | ||
![]() BSPD300600Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300600Y3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200600D3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD400600Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD400480Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 1.8kV | ||
![]() BSPD200480D3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200480D3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200600D2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300600D2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300480D3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV |