- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD120600Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD200240D1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | ||
![]() BSPD300480Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | - | 200kA | 1.8kV | - | - | ||
![]() BSPD300600Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD300600Y3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD200600D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD400600Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD400480Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 1.8kV | - | - | ||
![]() SPP40SP4480WYNG Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPD0180DINL Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2015 | BSPD | Active | 1 (Unlimited) | - | CE, CSAus, UL | 4 | Base + Module | 127VAC 180VDC | 10kA | - | 20kA | - | - | 233V | RoHS Compliant | ||
![]() BSPM3150TNCR Eaton - Bussmann Electrical Division | 34 | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | - | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 3 | Base + Module | 150VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 700V | RoHS Compliant | ||
![]() SPP40SP2480PN Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPM1600TNR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | - | BSPM | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | 600VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 30kA | 25kA | - | 2.5kV | RoHS Compliant | ||
![]() BSPD400600D3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPD400600D3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | Chassis Mount | -40°C~50°C | Bulk | - | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | ||
![]() BSPH2A60D60LV Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2015 | BSPH | Active | 1 (Unlimited) | Type 3 | CE, KEMA-KEUR | 2 | Base + Module | 75VAC | 2kA | Remote Signaling Contacts | 4kA | 6kA | - | 730V | RoHS Compliant | ||
![]() BSPM3690WER Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | 2016 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 3 | Base + Module | 600VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 25kA | - | - | 3kV | RoHS Compliant | ||
![]() BSPH4230WE Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2 | CE, KEMA-KEUR | 4 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() SPOD420LR Eaton - Bussmann Electrical Division | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SPOD320LTR Eaton - Bussmann Electrical Division | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |