- Manufacturer
- Approvals
- RoHS
- Manufacturer Part Number
- Mounting
- Series
- Brand
- Product Category
- Subcategory
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
Cooper Bussmann TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPM3208WYG Eaton - Bussmann Electrical Division | In Stock | - | - | 7 Weeks | DIN Rail | - | Bulk | 2015 | BSPM | Obsolete | 1 (Unlimited) | Type 2 | ATEX, UL | 3 | Base + Module | 550VAC | 20kA | Thermally Protected | 40kA | 200kA | 1.8kV | - | - | ||
![]() BSPM1A600D600LVR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | - | Bulk | 2015 | BSPM | Active | 1 (Unlimited) | Type 4 | CE, CSA, cURus, KEMA | 1 | Module Only | 600VAC 600VDC | 15kA | - | 30kA | - | - | - | RoHS Compliant | ||
![]() BSPM3275TNC Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 3 | Base + Module | 275VAC | 20kA | Thermally Protected | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() BSPM4275TNSR Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 4 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | - | RoHS Compliant | ||
![]() SPP40SP3480DLG Eaton - Bussmann Electrical Division | In Stock | - | - | 9 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BSPH2275TT Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 2 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() BSPD24DING Eaton - Bussmann Electrical Division | In Stock | - | - | 5 Weeks | DIN Rail | -40°C~80°C | Bulk | 2015 | BSPD | Active | 1 (Unlimited) | - | ATEX, CE, CSAus, UL | 4 | Base + Module | 23.3VAC 33VDC | 10kA | - | 20kA | - | - | - | RoHS Compliant | ||
![]() BSPD48RJ45 Eaton - Bussmann Electrical Division | In Stock | - | - | 4 Weeks | DIN Rail | -40°C~80°C | Bulk | 2015 | BSPD | Active | 1 (Unlimited) | - | UL | 4 | Module Only | 34VAC 48VDC | 2.5kA | - | 10kA | - | - | 600V | RoHS Compliant | ||
![]() BSPD5BNCSI Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | - | Bulk | 2015 | BSPD | Active | 1 (Unlimited) | - | CE, UL | 1 | Module Only | 8VDC | 10kA | - | 20kA | - | - | 25V | RoHS Compliant | ||
![]() BSPM1385TN Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | 385VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 25kA | - | 1.75kV | RoHS Compliant | ||
![]() BSPG1255NPER Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPG | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | 255VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | - | - | 1.5kV | RoHS Compliant | ||
![]() BSPH2230WER Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 2 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.25kV | RoHS Compliant | ||
![]() BSPM3400WER Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 3 | Base + Module | 440VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 25kA | - | 2kV | RoHS Compliant | ||
![]() BSPG1255NPE Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPG | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | 255VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | - | - | 1.5kV | RoHS Compliant | ||
![]() BSPH4275TT Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 4 | Base + Module | 275VAC | 20kA | Thermally Protected | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() BSPM1275TN Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, CSA, KEMA | 1 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() BSPM1A150D200LV Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | - | Bulk | 2015 | BSPM | Active | 1 (Unlimited) | Type 4 | CE, CSA, cURus, KEMA | 1 | Module Only | 120VAC 200VDC | 15kA | - | 40kA | - | - | - | RoHS Compliant | ||
![]() BSPM1A385D500LVR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | - | Bulk | 2015 | BSPM | Active | 1 (Unlimited) | Type 4 | CE, CSA, cURus, KEMA | 1 | Module Only | 385VAC 500VDC | 20kA | - | 40kA | - | - | - | RoHS Compliant | ||
![]() BSPM2275TN Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPM | Active | 1 (Unlimited) | Type 2 | CE, KEMA | 2 | Base + Module | 275VAC | 20kA | Remote Signaling Contacts | 40kA | 50kA | - | 1.5kV | RoHS Compliant | ||
![]() BSPH31000YPV Eaton - Bussmann Electrical Division | 2328 |
| - | 8 Weeks | DIN Rail | -40°C~80°C | Bulk | 2011 | BSPH | Active | 1 (Unlimited) | Type 2, Type 4 | CE, UL | 3 | Base + Module | 1.17kVDC | 12.5kA | - | 40kA | - | 1kV | 4kV | RoHS Compliant |