- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Subcategory
- Packaging
- Product
- Termination Style
- Unit Weight
- Mounting Styles
Attribute column
Manufacturer
Cooper Bussmann TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC08V016C190 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000395 oz | 16 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 190 pF | Varistors | SMD/SMT | 39 V | 22 V | MLV | 35 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC32V125C650 Cooper Bussmann | In Stock | - | - | 3225 (8063 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 3.4 J | 0.017041 oz | 125 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 650 pF | Varistors | SMD/SMT | 264 V | 150 V | MLV | 400 A | Varistors | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC40V045C2500 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.023835 oz | 45 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 2500 pF | Varistors | SMD/SMT | 99 V | 56 V | MLV | 250 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC32V170C400 Cooper Bussmann | In Stock | - | - | 3225 (8063 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 4.2 J | 0.018565 oz | 170 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | SMD/SMT | 361 V | 205 V | MLV | 400 A | Varistors | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC18V016C1900 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 16 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1900 pF | Varistors | SMD/SMT | 39 V | 22 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC08V033C230 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 300 mJ | 0.001026 oz | 33 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 230 pF | Varistors | SMD/SMT | 79 V | 45 V | MLV | 35 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC18V022C1600 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 22 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1600 pF | Varistors | SMD/SMT | 53 V | 30 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V030C450 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.000395 oz | 30 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 450 pF | Varistors | SMD/SMT | 74 V | 42 V | MLV | 120 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC18V026C1300 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 26 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1300 pF | Varistors | SMD/SMT | 63 V | 36 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC06V012C210 Cooper Bussmann | In Stock | - | - | 0603 (1608 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000212 oz | 12 VDC | MouseReel | MLVC | 15 % | General Type Multilayer Varistor | 210 pF | Varistors | SMD/SMT | 34 V | 18 V | MLV | 30 A | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC12V018C700 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.000395 oz | 18 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 700 pF | Varistors | SMD/SMT | 44 V | 25 V | MLV | 150 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC12V038C170 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.001026 oz | 38 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 170 pF | Varistors | SMD/SMT | 90 V | 51 V | MLV | 35 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC22V068C700 Cooper Bussmann | In Stock | - | - | 2220 (5750 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.007510 oz | 68 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 700 pF | Varistors | SMD/SMT | 151 V | 86 V | MLV | 600 A | Varistors | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC40V200C700 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 11 J | 0.029394 oz | 200 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 700 pF | Varistors | SMD/SMT | 422 V | 240 V | MLV | 1200 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC06V014C190 Cooper Bussmann | In Stock | - | - | 0603 (1608 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000212 oz | 14 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 190 pF | Varistors | SMD/SMT | 35 V | 20 V | MLV | 30 A | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC08V030C150 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.001026 oz | 30 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 150 pF | Varistors | SMD/SMT | 74 V | 42 V | MLV | 35 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC06V016C180 Cooper Bussmann | In Stock | - | - | 0603 (1608 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000212 oz | 16 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 180 pF | Varistors | SMD/SMT | 39 V | 22 V | MLV | 30 A | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC22V042C1600 Cooper Bussmann | In Stock | - | - | 2220 (5750 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.007510 oz | 42 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1600 pF | Varistors | SMD/SMT | 99 V | 56 V | MLV | 600 A | Varistors | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC06V033C080 Cooper Bussmann | In Stock | - | - | 0603 (1608 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000212 oz | 33 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 80 pF | Varistors | SMD/SMT | 79 V | 45 V | MLV | 35 A | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC12V016C750 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.001026 oz | 16 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 750 pF | Varistors | SMD/SMT | 39 V | 22 V | MLV | 150 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm |