- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Subcategory
- Packaging
- Product
- Termination Style
- Unit Weight
- Mounting Styles
Attribute column
Manufacturer
Cooper Bussmann TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC12V014C800 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.001026 oz | 14 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | SMD/SMT | 35 V | 20 V | MLV | 150 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC40V018C4500 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 900 mJ | 0.023835 oz | 18 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 4500 pF | Varistors | SMD/SMT | 44 V | 22 V | MLV | 250 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC12V042C260 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.001026 oz | 42 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 260 pF | Varistors | SMD/SMT | 99 V | 56 V | MLV | 120 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC12V012C450 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.001026 oz | 12 VDC | MouseReel | MLVC | 15 % | General Type Multilayer Varistor | 450 pF | Varistors | SMD/SMT | 34 V | 18 V | MLV | 35 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC40V038C2800 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2 J | 0.023835 oz | 38 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 2800 pF | Varistors | SMD/SMT | 90 V | 47 V | MLV | 250 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC08V012C420 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 300 mJ | 0.000395 oz | 12 VDC | MouseReel | MLVC | 15 % | High Energy Multilayer Varistor | 420 pF | Varistors | SMD/SMT | 34 V | 18 V | MLV | 120 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC08V038C110 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.001026 oz | 38 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 110 pF | Varistors | SMD/SMT | 90 V | 51 V | MLV | 35 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC40V150C1000 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 8.4 J | 0.023835 oz | 150 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1000 pF | Varistors | SMD/SMT | 317 V | 180 V | MLV | 1200 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC13V056C450 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 56 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 450 pF | Varistors | SMD/SMT | 127 V | 72 V | MLV | 250 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC40V056C2000 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 3 J | 0.023835 oz | 56 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 2000 pF | Varistors | SMD/SMT | 127 V | 68 V | MLV | 250 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC13V012C1700 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 12 VDC | MouseReel | MLVC | 15 % | High Energy Multilayer Varistor | 1700 pF | Varistors | SMD/SMT | 34 V | 18 V | MLV | 300 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC18V038C1050 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 38 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1050 pF | Varistors | SMD/SMT | 90 V | 51 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC18V011C2400 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 11 VDC | Cut Tape | MLVC | 15 % | High Energy Multilayer Varistor | 2400 pF | Varistors | SMD/SMT | 33 V | 16 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V026C220 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000395 oz | 26 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 220 pF | Varistors | SMD/SMT | 63 V | 36 V | MLV | 35 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC18V033C1100 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 33 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | SMD/SMT | 79 V | 45 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V038C310 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.001026 oz | 38 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 310 pF | Varistors | SMD/SMT | 90 V | 51 V | MLV | 120 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC40V085C1700 Cooper Bussmann | In Stock | - | - | 4032 (102080 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 4.8 J | 0.023835 oz | 85 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1700 pF | Varistors | SMD/SMT | 176 V | 100 V | MLV | 1200 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC18V018C1800 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 18 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1800 pF | Varistors | SMD/SMT | 44 V | 25 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC13V030C800 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 30 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | SMD/SMT | 74 V | 42 V | MLV | 280 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC22V018C4000 Cooper Bussmann | In Stock | - | - | 2220 (5750 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.007510 oz | 18 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 4000 pF | Varistors | SMD/SMT | 44 V | 25 V | MLV | 600 A | Varistors | - | 2.5 mm | 5.7 mm | 5 mm |