- Series
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Type
- Color
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Number of Levels
- Terminal Width
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Pitch | Termination Style | Number of Contacts | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP230-BU Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 232A | 230A | 1000V | - | - | Magnum® DP | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Blue | - | - | Screw | - | 600V | 1 | 230A | 2 AWG | 0 AWG | 4/0-2 AWG | - | 35-95mm2 | 12mm | - | - | 25.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DG60-YG Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 57A | - | 500V | - | 2012 | Magnum® DG | Obsolete | 1 (Unlimited) | Screw | Ground, Earth | 2 | Green, Yellow | - | - | Screw | - | 600V | 1 | - | 16 AWG | 8 AWG | 8-16 AWG | - | 1.5-10mm2 | 12mm | - | - | 10.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DP150-BU Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 150A | 150A | 1000V | - | - | Magnum® DP | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Blue | - | - | Screw | - | 600V | 1 | 150A | 12 AWG | 0 AWG | 1/0-12 AWG | - | 2.5-50mm2 | 12mm | - | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DM20-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 500V | - | - | Magnum® DM | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Black | - | - | Screw | - | 300V | 1 | 20A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-2.5mm2 | 7mm | - | - | 5.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DP150-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 150A | 150A | 1000V | - | 2012 | Magnum® DP | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Gray | - | - | Screw | - | 600V | 1 | 150A | 12 AWG | 0 AWG | 1/0-12 AWG | - | 2.5-50mm2 | 12mm | - | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 15188-4R Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 5 Weeks | - | 22.679619g | Thermoplastic | - | 30A | - | - | 2011 | Magnum® 15188 | Active | 1 (Unlimited) | Screw | Disconnect | 4 | White | 1 | 9.52mm | Screw | 4 | 600V | 1 | 30A | 26 AWG | 12 AWG | 12-26 AWG | - | 1.5-4mm2 | - | - | - | 39.6mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() DM30-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 500V | - | - | Magnum® DM | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Black | - | - | Screw | - | 300V | 1 | 30A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 7mm | - | - | 6.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() P20S-GY-01 Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Panel | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP45-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | 45A | 500V | - | - | Magnum® DP | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Black | - | - | Screw | - | 600V | 1 | 45A | 20 AWG | 8 AWG | 8-20 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DP45-RD Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | 45A | 500V | - | - | Magnum® DP | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Red | - | - | Screw | - | 600V | 1 | 45A | 20 AWG | 8 AWG | 8-20 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() F520STLED24-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 6.3A | 6.3A | 300V | - | 2012 | Magnum® F520 | Obsolete | 1 (Unlimited) | Screw | Disconnect | 2 | Gray | - | - | Screw | - | 300V | 1 | 6.3A | 24 AWG | 12 AWG | 12-24 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 15188-3S Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 5 Weeks | DIN Rail | 453.59237mg | Thermoplastic | - | 30A | - | Bulk | - | Magnum® 15188 | Active | 1 (Unlimited) | Screw | Disconnect | 3 | White | - | - | Screw | - | 600V | 1 | 30A | 26 AWG | 12 AWG | 12-26 AWG | - | 1.5-4mm2 | - | - | Locking Mechanism | 30.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 15188-4 Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 5 Weeks | - | - | Thermoplastic | - | 30A | - | - | 2011 | Magnum® 15188 | Active | 1 (Unlimited) | - | Disconnect | 4 | White | - | - | Screw | - | - | 1 | - | - | - | 12-26 AWG | - | 1.5-4mm2 | - | - | - | 39.6mm | UL94 V-2 | RoHS Compliant | - | ||
![]() DDNS10-GY Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 17.5A | 10A | 630V | - | 2012 | Magnum® DDNS | Obsolete | 1 (Unlimited) | Screw | Feed Through | 4 | Gray | - | - | Screw | - | 300V | 2; Connected | 10A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5 ~ 1.5mm2 | 6mm | - | - | 5.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DG150-YG Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 125A | - | 1000V | - | 2012 | Magnum® DG | Obsolete | 1 (Unlimited) | - | Ground, Earth | 2 | Green, Yellow | - | - | Screw | - | - | 1 | - | - | - | 2-12 AWG | - | 4-35mm2 | 14mm | - | - | 16.0mm | UL94 V-0 | - | - | ||
![]() 15188-3RS Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 5 Weeks | - | - | Thermoplastic | - | 30A | - | - | 2009 | Magnum® 15188 | Active | 1 (Unlimited) | - | Disconnect | 3 | White | - | - | Screw | - | - | 1 | - | - | - | 12-26 AWG | - | 1.5-4mm2 | - | - | Locking Mechanism | 30.2mm | UL94 V-2 | RoHS Compliant | - | ||
![]() DP25-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 25A | 630V | - | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | - | - | Screw | - | - | 1 | - | - | - | 12-22 AWG | - | 0.5-25mm2 | 12mm | - | - | 5.1mm | UL94 V-0 | - | - | ||
![]() 15288-R Eaton - Bussmann Electrical Division | In Stock | - | - | 13 Weeks | - | - | Thermoplastic | - | 65A | - | - | - | Magnum® 15288 | Active | 1 (Unlimited) | - | Disconnect | 3 | White | - | - | Screw | - | - | 1 | - | - | - | 6-16 AWG | - | 1.5-16mm2 | - | - | - | 43.2mm | UL94 V-2 | RoHS Compliant | - | ||
![]() 15288-RS Eaton - Bussmann Electrical Division | In Stock | - | - | 13 Weeks | - | - | Thermoplastic | - | 65A | - | - | - | Magnum® 15288 | Active | 1 (Unlimited) | - | Disconnect | 3 | White | - | - | Screw | - | - | 1 | - | - | - | 6-16 AWG | - | 1.5-16mm2 | - | - | - | 43.2mm | UL94 V-2 | RoHS Compliant | - | ||
![]() 15288-STSS Eaton - Bussmann Electrical Division | In Stock | - | - | 4 Weeks | - | - | Thermoplastic | - | 65A | - | - | - | Magnum® 15288 | Active | 1 (Unlimited) | - | Disconnect | 3 | White | - | - | Screw | - | - | 1 | - | - | - | 6-16 AWG | - | 1.5-16mm2 | - | - | - | 43.2mm | UL94 V-2 | RoHS Compliant | - |