- Series
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Type
- Color
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Number of Levels
- Terminal Width
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15288-STSS Eaton - Bussmann Electrical Division | In Stock | - | - | 4 Weeks | Thermoplastic | - | 65A | - | - | Magnum® 15288 | Active | 1 (Unlimited) | - | Disconnect | 3 | White | Screw | - | 1 | - | - | - | 6-16 AWG | 1.5-16mm2 | - | 43.2mm | UL94 V-2 | RoHS Compliant | - | ||
![]() DG100-YG Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 76A | - | 1000V | 2012 | Magnum® DG | Obsolete | 1 (Unlimited) | - | Ground, Earth | 2 | Green, Yellow | Screw | - | 1 | - | - | - | 6-14 AWG | 2.5-16mm2 | 14mm | 12.0mm | UL94 V-0 | - | - | ||
![]() DG230-YG Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 10 Weeks | Polyamide (PA66), Nylon 6/6 | 232A | - | 1000V | 2012 | Magnum® DG | Obsolete | 1 (Unlimited) | - | Ground, Earth | 2 | Green, Yellow | Screw | - | 1 | - | - | - | 4/0-2 AWG | 35-95mm2 | 20mm | 25.0mm | UL94 V-0 | - | - | ||
![]() P65S-GY-01 Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM50-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 500V | 2012 | Magnum® DM | Obsolete | 1 (Unlimited) | Screw | Feed Through | 2 | Gray | Screw | 300V | 1 | 50A | 20 AWG | 8 AWG | 8-20 AWG | 0.5-6mm2 | 9mm | 8.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DP100-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 101A | 100A | 1000V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | 1 | - | - | - | 3-14 AWG | 1.5-25mm2 | 12mm | 12.0mm | UL94 V-0 | - | - | ||
![]() DP25-RD Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 25A | 630V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | 1 | - | - | - | 12-22 AWG | 0.5-25mm2 | 12mm | 5.1mm | UL94 V-0 | - | - | ||
![]() DM50-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 500V | - | Magnum® DM | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | - | 1 | - | - | - | 8-20 AWG | 0.5-6mm2 | 9mm | 8.0mm | UL94 V-0 | - | - | ||
![]() DP35-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 35A | 630V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | 1 | - | - | - | 10-22 AWG | 0.5-4mm2 | 12mm | 6.1mm | UL94 V-0 | - | - | ||
![]() DP230-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 10 Weeks | Polyamide (PA66), Nylon 6/6 | 232A | 230A | 1000V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | 1 | - | - | - | 4/0-2 AWG | 35-95mm2 | 12mm | 25.0mm | UL94 V-0 | - | - | ||
![]() DP60-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 57A | 60A | 500V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | 1 | - | - | - | 6-20 AWG | 1.5-10mm2 | 12mm | 10.0mm | UL94 V-0 | - | - | ||
![]() DS20-RD Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | 1 | - | - | - | 12-22 AWG | 0.5-2.5mm2 | 9mm | 5.1mm | UL94 V-0 | - | - | ||
![]() DS20-OR Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Orange | Screw | - | 1 | - | - | - | 12-22 AWG | 0.5-2.5mm2 | 9mm | 5.1mm | UL94 V-0 | - | - | ||
![]() DS50-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | - | 1 | - | - | - | 8-20 AWG | 0.5-6mm2 | 12mm | 8.0mm | UL94 V-0 | - | - | ||
![]() DS30-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | - | 1 | - | - | - | 10-22 AWG | 0.5-4mm2 | 9mm | 6.1mm | UL94 V-0 | - | - | ||
![]() DS30-OR Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 1000V | 2012 | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Orange | Screw | - | 1 | - | - | - | 10-22 AWG | 0.5-4mm2 | 9mm | 6.1mm | UL94 V-0 | - | - | ||
![]() DM50-BU Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 500V | - | Magnum® DM | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Blue | Screw | - | 1 | - | - | - | 8-20 AWG | 0.5-6mm2 | 9mm | 8.0mm | UL94 V-0 | - | - | ||
![]() DP45-YW Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 45A | 500V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Yellow | Screw | - | 1 | - | - | - | 8-20 AWG | 0.5-6mm2 | 12mm | 8.0mm | UL94 V-0 | - | - | ||
![]() DS50-RD Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | 1 | - | - | - | 8-20 AWG | 0.5-6mm2 | 12mm | 8.0mm | UL94 V-0 | - | - | ||
![]() DP25-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 25A | 630V | - | Magnum® DP | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | - | 1 | - | - | - | 12-22 AWG | 0.5-25mm2 | 12mm | 5.1mm | UL94 V-0 | - | - |