- Series
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Type
- Color
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Number of Levels
- Terminal Width
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG35-YG Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 630V | 2012 | Magnum® DG | Obsolete | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | Screw | 1 | 10-26 AWG | - | 0.5-4mm2 | 12mm | - | - | 6.6mm | UL94 V-0 | - | ||
![]() DS20-LK Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Black | Screw | 1 | 12-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DS50-OR Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Orange | Screw | 1 | 8-20 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | - | ||
![]() DS50-BU Eaton - Bussmann Electrical Division | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | 41A | 50A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Blue | Screw | 1 | 8-20 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | - | ||
![]() DS30-YW Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Yellow | Screw | 1 | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DS20-GN Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Green | Screw | 1 | 12-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DS20-YW Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Yellow | Screw | 1 | 12-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.1mm | UL94 V-0 | - | ||
![]() F520DDST-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | 300V | 2012 | Magnum® F520 | Obsolete | 1 (Unlimited) | Disconnect, Feed Through | 4 | Gray | Screw | 2 | 10-22 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | UL94 V-0 | - | ||
![]() DTST2-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 41A | - | 660V | - | Magnum® DTST2 | Obsolete | 1 (Unlimited) | Feed Through | 2 | Gray | Screw | 1 | 8-20 AWG | - | 0.5-6mm2 | 8mm | - | - | 8.0mm | UL94 V-0 | - | ||
![]() F520STLED110-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 10 Weeks | Polyamide (PA66), Nylon 6/6 | 6.3A | 6.3A | 300V | 2012 | Magnum® F520 | Obsolete | 1 (Unlimited) | Disconnect | 2 | Gray | Screw | 1 | 12-24 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | UL94 V-0 | - | ||
![]() F520STLED300-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 10 Weeks | Polyamide (PA66), Nylon 6/6 | 6.3A | - | 300V | 2012 | Magnum® F520 | Obsolete | 1 (Unlimited) | Disconnect | 2 | Gray | Screw | 1 | 12-24 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | UL94 V-0 | - | ||
![]() DS30-RD Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Red | Screw | 1 | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DS30-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 1000V | - | Magnum® DS | Obsolete | 1 (Unlimited) | Feed Through | 2 | Gray | Screw | 1 | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.1mm | UL94 V-0 | - | ||
![]() F520ST-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Polyamide (PA66), Nylon 6/6 | 6.3A | - | 300V | 2012 | Magnum® F520 | Obsolete | 1 (Unlimited) | Disconnect | 2 | Gray | Screw | 1 | 12-24 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | UL94 V-0 | - | ||
![]() NDN101-WH Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NSS6GE Eaton - Bussmann Electrical Division | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15288-ST Eaton - Bussmann Electrical Division | In Stock | - | - | 13 Weeks | Thermoplastic | - | 65A | - | - | Magnum® 15288 | Active | 1 (Unlimited) | Disconnect | 3 | White | Screw | 1 | 6-16 AWG | - | 1.5-16mm2 | - | - | - | 43.2mm | UL94 V-2 | RoHS Compliant | ||
![]() 15288-S Eaton - Bussmann Electrical Division | In Stock | - | - | 13 Weeks | Thermoplastic | - | 65A | - | - | Magnum® 15288 | Active | 1 (Unlimited) | Disconnect | 3 | White | Screw | 1 | 6-16 AWG | - | 1.5-16mm2 | - | - | - | 43.2mm | UL94 V-2 | RoHS Compliant |