- Packaging
- Series
- Tolerance
- Inductance
- Shielding
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | Core Material | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Other Names | Overall Impedance | Package | Product Status | Q Minimum | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Ingress Protection | Depth | Style | Current Rating | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Wire/Cable Gauge | Q @ Freq | Current - Saturation | Shielded | 1st Connector | 2nd Connector | Self Resonant Frequency | Number of Cores | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP1B-151 Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | Contains lead / RoHS non-compliant | - | Ferrite | - | - | - | - | - | - | 513-1068-2 UP1B-151-ND | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ | 0.350 L x 0.240 W (8.89mm x 6.10mm) | ±20% | 1 (Unlimited) | - | Wirewound | - | - | - | Unshielded | - | - | - | 400mA | - | - | - | 150µH | - | 1.61 Ohm Max | - | - | 460mA | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | ||
![]() CTX01-19274-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 300 V | - | - | - | - | - | - | - | - | 105 °C | -40 °C | Yellow | - | - | - | - | - | - | - | - | 18.9µH | - | - | 22 AWG | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 100 m | - | - | ||
![]() MPI4020V2-1R2-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52MHz | 100kHz | Lead free / RoHS Compliant | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MPI40-V2 | 0.173 L x 0.165 W (4.40mm x 4.20mm) | ±20% | 1 (Unlimited) | - | Wirewound | - | - | - | Shielded | - | - | - | 6.5A | - | - | - | 1.2µH | - | 28 mOhm Max | - | - | 6.8A | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() UP2C-1R0-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | Lead free / RoHS Compliant | - | Ferrite | - | - | - | - | - | - | UP2C-1R0 UP2C-1R0-ND | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 2C | 0.508 L x 0.370 W (12.90mm x 9.40mm) | ±20% | 1 (Unlimited) | - | Wirewound | - | - | - | Unshielded | - | - | - | 9.8A | - | - | - | 1µH | - | 3.9 mOhm | - | - | 11.8A | - | - | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | - | ||
![]() SD3110-2R2-R Cooper Bussmann | 1916 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | Lead free / RoHS Compliant | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | SD3110 | 0.122 L x 0.122 W (3.10mm x 3.10mm) | ±30% | 1 (Unlimited) | - | Wirewound | - | - | - | Shielded | - | - | - | 820mA | - | - | - | 2.2µH | - | 149 mOhm | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() SD10-150-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | Lead free / RoHS Compliant | - | Ferrite | - | - | - | - | - | - | SD10-150 SD10-150-ND | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SD | 0.205 L x 0.205 W (5.20mm x 5.20mm) | ±20% | 1 (Unlimited) | - | Wirewound | - | - | - | Shielded | - | - | - | 613mA | - | - | - | 15µH | - | 442.9 mOhm | - | - | 605mA | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() DR1040-680-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | VMT24493 | - | - | - | - | - | - | - | - | 100kHz | Lead free / RoHS Compliant | - | Ferrite | - | - | - | TE Connectivity Laird | - | - | 513-1404-2 DR1040680R | - | Bulk | Obsolete | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | * | 0.413 L x 0.406 W (10.50mm x 10.30mm) | ±30% | 1 (Unlimited) | - | Wirewound | - | - | - | Shielded | - | - | - | 1.42A | - | - | - | 68µH | - | 183 mOhm Max | - | - | 1.65A | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | ||
![]() RL1218-270-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | 053643 | - | - | - | - | - | - | - | 6MHz | 10kHz | Lead free / RoHS Compliant | - | Ferrite | - | - | - | Molex | - | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | * | 0.480 Dia (12.20mm) | ±10% | 1 (Unlimited) | - | Wirewound | - | - | - | Unshielded | - | - | - | 3.44A | - | - | - | 27µH | - | 47 mOhm Max | - | - | 5.97A | - | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | - | - | - | ||
![]() DC13G-01-R Cooper Bussmann | In Stock | - | - | - | - | - | Panel Mount | - | Panel Mount | Bulkhead - Front Side Nut | Male | Bulkhead - Front Side Nut | Female | Q-1U03I0 | - | RG-174 | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | SMB to N-Type | - | - | - | - | 180nH | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Jack | - | - | - | Shielded | - | - | - | - | 6.000 (152.40mm) | - | - | ||
![]() EXLA1V0605-1R5-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0605 | 7471 | - | 800 | - | - | - | - | Eaton | - | 17 A | 5.7 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 14.5 A | - | Power Inductors - SMD | - | 4.8 mm | - | 7.4 mm | 7.1 mm | - | ||
![]() EXLA1V0402-2R2-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0402 | 4646 | - | 3000 | - | - | - | - | Eaton | - | 8 A | 23.5 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | Reel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 4.8 A | - | Power Inductors - SMD | - | - | - | 4.6 mm | 4.6 mm | - | ||
![]() EXLA1V0603-1R0-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0603 | 7471 | - | 1000 | - | - | - | - | Eaton | - | 18 A | 5.5 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 18 A | - | Power Inductors - SMD | - | - | - | 7.4 mm | 7.1 mm | - | ||
![]() EXLA1V0705-5R6-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0705 | 8783 | - | 800 | - | - | - | - | Eaton | - | 10 A | 15.6 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 5.6 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 11 A | - | Power Inductors - SMD | - | - | - | 8.7 mm | 8.3 mm | - | ||
![]() EXLA1V0603-1R8-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0603 | 7471 | - | 1000 | - | - | - | - | Eaton | - | 14 A | 9.2 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1.8 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 13 A | - | Power Inductors - SMD | - | - | - | 7.4 mm | 7.1 mm | - | ||
![]() EXLA1V0707-2R2-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0707 | 8783 | - | 700 | - | - | - | - | Eaton | - | 15.1 A | 8.56 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 15.1 A | - | Power Inductors - SMD | - | - | - | 8.7 mm | 8.3 mm | - | ||
![]() EXLA1V0402-2R0-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0402 | 4646 | - | 3000 | - | - | - | - | Eaton | - | 8.2 A | 23.3 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | Reel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 5 A | - | Power Inductors - SMD | - | - | - | 4.6 mm | 4.6 mm | - | ||
![]() EXLA1V0603-R56-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0603 | 7471 | - | 1000 | - | - | - | - | Eaton | - | 22 A | 3 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 560 nH | 100 kHz | - | - | - | - | - | - | - | - | - | 25 A | - | Power Inductors - SMD | - | - | - | 7.4 mm | 7.1 mm | - | ||
![]() EXLA1V0603-4R7-R Cooper Bussmann | In Stock | - | - | - | - | - | - | Alloy Powder | - | - | - | - | - | - | Bussmann / Eaton | - | 0603 | 7471 | - | 1000 | - | - | - | - | Eaton | - | 6 A | 26.5 mOhms | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | MouseReel | EXLA1V | - | 20 % | - | Standard | Molded | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 4.7 uH | 100 kHz | - | - | - | - | - | - | - | - | - | 7 A | - | Power Inductors - SMD | - | - | - | 7.4 mm | 7.1 mm | - | ||
![]() DR73-1R0-R Cooper Bussmann | In Stock | - | - | - | 73 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 7.6 x 7.6 x 3.55mm | - | - | - | - | - | - | - | 7.97A | 10.2mΩ | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | DR73/74/125/127 | - | ±20% | - | - | - | - | - | - | - | - | 7.6mm | - | - | - | - | - | 1 μH | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 3.55mm | - | 7.6mm | - | - | ||
![]() DRA74-821-R Cooper Bussmann | In Stock | - | - | - | 74 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 7.6 x 7.6 x 4.35mm | - | - | - | - | - | - | - | 327mA | 3.63Ω | +165°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | DRA | - | ±20% | - | - | - | - | - | - | - | - | 7.6mm | - | - | - | - | - | 820 μH | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 4.35mm | - | 7.6mm | - | - |