- Packaging
- Series
- Tolerance
- Inductance
- Shielding
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Inductance - Parallel | Inductance - Series | Number of Coils | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX100-5P-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | 8 | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | 1.41A | - | - | - | - | - | - | 658mOhm | - | - | 100 μH | 1.6 mH | 2 | - | 8.255mm | - | 17.018mm | 17.018mm | - | RoHS Compliant | Lead Free | ||
![]() LDS0705-R82M-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | Nonstandard | WRAPAROUND | - | 453.59237mg | CYLINDRICAL PACKAGE | - | Ferrite | - | 2007 | - | 20% | - | yes | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 7.2mm | 7.68A | Not | - | - | 820 nH | 100kHz | - | 8.57A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 8.57A | - | 4mOhm | 0.82 µH | - | - | - | - | - | 5mm | 5.0038mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | - | ||
![]() UP3T-150-R Cooper Bussmann | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 3.9A | - | - | - | 15 μH | 100kHz | - | - | - | - | - | 4.3A | - | 35mOhm | - | - | - | - | - | 14.1mm | 9.7028mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPI4040R1-1R5-R Cooper Bussmann | In Stock | - | - | Surface Mount | - | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | Composite, Metal | - | 2012 | MPI4040 | 20% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.31mm | 3A | - | 4540 | 1816 | 1.5 μH | 100kHz | - | 3A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 6.5A | 1917 | 60mOhm | 1.5 µH | - | - | - | - | - | 1.2mm | 1.1938mm | 4.445mm | 4.06mm | No | RoHS Compliant | Lead Free | ||
![]() HC5-2R7-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | 125°C | -25°C | - | - | - | Shielded | - | - | - | - | - | - | 2.7 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2832mm | - | 12.4968mm | 12.4968mm | - | RoHS Compliant | Lead Free | ||
![]() SD7030-151-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | 907.18474mg | RECTANGULAR PACKAGE | - | Ferrite | Tape & Reel | - | - | 30% | - | yes | 2 | - | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | 7mm | 570mA | - | - | - | 150 μH | 100kHz | - | 440mA | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 440mA | - | 858mOhm | 145 µH | - | - | - | - | - | 3mm | - | 7.0104mm | 7.0104mm | No | RoHS Compliant | - | ||
![]() SD20C-R47-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 3.59A | - | - | - | 470 nH | 100kHz | - | - | - | - | - | 4A | - | 20mOhm | - | - | - | - | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | ||
![]() SD20C-3R3-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 2.17A | - | - | - | 3.3 μH | 100kHz | - | - | - | - | - | 1.47A | - | 54.7mOhm | - | - | - | - | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | ||
![]() SC24-222-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | 1.5MHz | - | Tape & Reel (TR) | 2004 | - | 10% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 20mA | - | - | - | 2.2 mH | 10kHz | - | - | - | - | - | 20mA | - | 36.4Ohm | - | - | - | - | - | - | 2.3876mm | - | 3.5052mm | 3.5052mm | - | RoHS Compliant | Lead Free | ||
![]() SC24-470-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | 12MHz | - | Tape & Reel (TR) | 2004 | - | 10% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 150mA | - | - | - | 47 μH | 10kHz | - | - | - | - | - | 150mA | - | 640mOhm | - | - | - | - | - | - | 2.3876mm | - | 3.5052mm | 3.5052mm | - | RoHS Compliant | Lead Free | ||
![]() SD20C-4R7-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 2.05A | - | - | - | 4.7 μH | 100kHz | - | - | - | - | - | 1.33A | - | 61.2mOhm | - | - | - | - | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | ||
![]() SC24-331-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | 4.2MHz | - | Tape & Reel (TR) | 2012 | - | 10% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 70mA | - | - | - | 330 μH | 10kHz | - | - | - | - | - | 70mA | - | 8.63Ohm | - | - | - | - | - | - | 2.3876mm | - | 3.5052mm | 3.5052mm | - | RoHS Compliant | Lead Free | ||
![]() UP3T-331-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 740mA | - | - | - | 330 μH | 100kHz | - | - | - | - | - | 980mA | - | 713.3mOhm | - | - | - | - | - | 14.1mm | 9.7028mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SD20C-220-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.12A | - | - | - | 22 μH | 100kHz | - | - | - | - | - | 596mA | - | 205.3mOhm | - | - | - | - | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | ||
![]() UP2T-3R3-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 6.5A | - | - | - | 3.3 μH | 100kHz | - | - | - | - | - | 5.1A | - | 14.1mOhm | - | - | - | - | - | 11mm | 9.906mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UP4T-6R8-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 8.3A | - | - | - | 6.8 μH | 100kHz | - | - | - | - | - | 14.1A | - | 12.8mOhm | - | - | - | - | - | 17mm | 13.1572mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SD20C-821-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 204mA | - | - | - | 820 μH | 100kHz | - | - | - | - | - | 98mA | - | 6.22Ohm | - | - | - | - | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | ||
![]() UP4T-4R7-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 8.6A | - | - | - | 4.7 μH | 100kHz | - | - | - | - | - | 15.6A | - | 11mOhm | - | - | - | - | - | 17mm | 13.1572mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UP2T-102-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2001 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 1 mH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.906mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SD3110-100-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | 1212 | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | Tape & Reel (TR) | 2007 | - | 30% | - | yes | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 3.1mm | 440mA | Not | - | - | 10 μH | 100kHz | - | 470mA | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 470mA | - | 505mOhm | 10 µH | 440mA | - | - | - | - | 1mm | 990.6μm | 3.0988mm | 3.0988mm | - | RoHS Compliant | - |