- Packaging
- Series
- Tolerance
- Inductance
- Shielding
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Packaging | Published | Series | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Inductance - Parallel | Inductance - Series | Number of Coils | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2SC-680-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | 9MHz | - | - | Tape & Reel (TR) | 2003 | - | 15% | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Shielded | - | 820mA | - | - | - | 68 μH | 100kHz | - | - | 820mA | - | - | - | 1.39A | - | 340mOhm | - | - | - | - | - | 4.8768mm | 5.1816mm | 12.7mm | 10.0076mm | No | RoHS Compliant | Lead Free | ||
![]() UP2SC-270-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | 16MHz | - | - | - | 2003 | - | 15% | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Shielded | - | 1.3A | - | - | - | 27 μH | 100kHz | - | - | 1.3A | - | - | - | 2.2A | - | 120mOhm | - | - | - | - | - | 4.8768mm | 5.1816mm | 12.7mm | 10.0076mm | No | RoHS Compliant | Lead Free | ||
![]() RL0809-223-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | 390kHz | Ferrite | - | - | - | RL0809 | 10% | - | - | - | - | 125°C | -40°C | Wirewound | - | Tape | Unshielded | - | 70mA | 8.5mm | 3mm | 0.6 mm | 21.989 mH | 10kHz | - | - | 70mA | - | - | GENERAL PURPOSE INDUCTOR | 52mA | - | 59.7Ohm | - | 21989 µH | - | - | - | - | 8.9916mm | - | - | - | RoHS Compliant | - | ||
![]() UP2SC-1R5-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | 110MHz | - | - | Tape & Reel (TR) | 2003 | - | 20% | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Shielded | - | 4.5A | - | - | - | 1.5 μH | 100kHz | - | - | 4.5A | - | - | - | 9.05A | - | 22mOhm | - | - | - | - | - | 4.8768mm | 5.1816mm | 12.7mm | 10.0076mm | No | RoHS Compliant | Lead Free | ||
![]() UP2SC-2R2-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | 90MHz | - | - | Tape & Reel (TR) | 2003 | - | 20% | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Shielded | - | 3.1A | - | - | - | 2.2 μH | 100kHz | - | - | 3.1A | - | - | - | 7.03A | - | 27mOhm | - | - | - | - | - | 4.8768mm | 5.1816mm | 12.7mm | 10.0076mm | No | RoHS Compliant | Lead Free | ||
![]() UP2SC-4R7-R Cooper Bussmann | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | 50MHz | - | - | - | 2003 | - | 20% | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Shielded | - | 2.5A | - | - | - | 4.7 μH | 100kHz | - | - | 2.5A | - | - | - | 4.7A | - | 40mOhm | - | - | - | - | - | 4.8768mm | 5.1816mm | 12.7mm | 10.0076mm | No | RoHS Compliant | Lead Free | ||
![]() TP3-R47-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 907.18474mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 2.6A | - | - | - | 470 nH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.2A | - | 64.4mOhm | - | 0.47 µH | - | - | - | 2.1844mm | - | 13.589mm | 10.795mm | - | RoHS Compliant | Lead Free | ||
![]() TP4-R47-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 2.8A | - | - | - | 470 nH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 6.3A | - | 41.1mOhm | - | 0.47 µH | - | - | - | 2.9972mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() TP2-1R5-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.7A | - | - | - | 1.5 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.7A | - | 91mOhm | - | 1.5 µH | - | - | - | 2.1844mm | - | 9.398mm | 6.5786mm | - | RoHS Compliant | Lead Free | ||
![]() TP2-100-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.1A | - | - | - | 10 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 680mA | - | 215.1mOhm | - | 10 µH | - | - | - | 2.1844mm | - | 9.398mm | 6.5786mm | - | RoHS Compliant | Lead Free | ||
![]() TP1-2R2-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.3A | - | - | - | 2.2 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.8A | - | 187.6mOhm | - | 2.2 µH | - | - | - | 1.778mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() TP2-1R0-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.8A | - | - | - | 1 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.1A | - | 80.5mOhm | - | 1 µH | - | - | - | 2.1844mm | - | 9.398mm | 6.5786mm | - | RoHS Compliant | Lead Free | ||
![]() TP2-3R3-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.4A | - | - | - | 3.3 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.1A | - | 132.8mOhm | - | 3.3 µH | - | - | - | 2.1844mm | - | 9.398mm | 6.5786mm | - | RoHS Compliant | Lead Free | ||
![]() TP1-6R8-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 960mA | - | - | - | 6.8 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.1A | - | 324mOhm | - | 6.8 µH | - | - | - | 1.778mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() TP4-6R8-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 2012 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 1.7A | - | - | - | 6.8 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.9A | - | 116.8mOhm | - | 6.8 µH | - | - | - | 2.9972mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() TP4-2R2-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | NO LEAD | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 2.1A | - | - | - | 2.2 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.2A | - | 71.5mOhm | - | 2.2 µH | - | - | - | 2.9972mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() FP0708R1-R20-R Cooper Bussmann | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 8.6% TOLERANCE | - | - | - | 10% | yes | 2 | - | EAR99 | 125°C | -40°C | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 100kHz | 0.00035Ohm | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.19 µH | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UP2-470 Cooper Bussmann | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 20% | yes | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 0.1MHz | 0.1461Ohm | - | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 3554 | - | 1.9A | 47 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SC24-4R7-R Cooper Bussmann | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | - | - | - | 35MHz | - | - | Tape & Reel (TR) | 2004 | - | 20% | - | - | - | - | - | - | - | - | - | Shielded | - | 600mA | - | - | - | 4.7 μH | 10kHz | - | - | - | - | - | - | 600mA | - | 110mOhm | - | - | - | - | - | 2.3876mm | - | 3.5052mm | 3.5052mm | - | RoHS Compliant | Lead Free | ||
![]() CTX100-5-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 98 μH | - | - | 1.41A | - | - | - | - | - | - | 658mOhm | - | - | 100 μH | 1.6 mH | 2 | 8.255mm | - | 17.018mm | 17.018mm | - | RoHS Compliant | Lead Free |