- Packaging
- Series
- Tolerance
- Inductance
- Shielding
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Packaging | Published | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD20C-820-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2006 | 20% | - | - | - | - | - | - | - | - | - | - | Shielded | - | 576mA | 82 μH | 100kHz | - | - | - | - | 308mA | 778.5mOhm | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | RoHS Compliant | Lead Free | ||
![]() RL0607-821-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2MHz | Ferrite | - | 2014 | 10% | - | - | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 219mA | 820 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 170mA | 4.13Ohm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() UP4T-1R5-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2001 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 13.4A | 1.5 μH | 100kHz | - | - | - | - | 28.9A | 4.9mOhm | - | 17mm | 13.1572mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RL0607-330-R Cooper Bussmann | In Stock | - | - | 16 Weeks | Through Hole | Radial | - | - | - | 11MHz | Ferrite | - | - | 10% | - | Active | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 1.08A | 33 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 840mA | 171mOhm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() HCP0703-R82-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | - | WRAPAROUND | 1.360777g | RECTANGULAR PACKAGE | - | Ferrite | - | 2006 | 20% | yes | - | 2 | SMD/SMT | EAR99 | 6.8mOhm | 125°C | -55°C | - | 8504.50.80.00 | Unshielded | 1 | 13A | 820 nH | 100kHz | 24A | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 24A | 8mOhm | 0.82 µH | - | 2.9972mm | - | 7.3mm | 7mm | RoHS Compliant | Lead Free | ||
![]() UP2T-152-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2012 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 1.5 mH | 100kHz | - | - | - | - | - | - | - | - | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC5-R60-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2006 | 20% | - | - | - | - | - | - | 125°C | -25°C | - | - | Shielded | - | 24A | 600 nH | 100kHz | - | - | - | - | 34A | 2mOhm | - | - | 5.2832mm | - | 12.4968mm | 12.4968mm | RoHS Compliant | Lead Free | ||
![]() RL0607-6R8-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 26MHz | Ferrite | - | - | 20% | - | Active | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 2.23A | 6.8 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 1.82A | 38mOhm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() RL0607-221-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 3MHz | Ferrite | - | - | 10% | - | Active | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 423mA | 220 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 320mA | 1.1Ohm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() SD20C-8R2-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2006 | 20% | - | - | - | - | - | - | - | - | - | - | Shielded | - | 1.61A | 8.2 μH | 100kHz | - | - | - | - | 966mA | 100mOhm | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | RoHS Compliant | Lead Free | ||
![]() UP4T-100-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2001 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 6.8A | 10 μH | 100kHz | - | - | - | - | 11.5A | 18mOhm | - | 17mm | 13.1572mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UP4T-330-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2012 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 3.7A | 33 μH | 100kHz | - | - | - | - | 6.1A | 52mOhm | - | 17mm | 13.1572mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SD20C-6R2-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2006 | 20% | - | - | - | - | - | - | - | - | - | - | Shielded | - | 1.89A | 6.2 μH | 100kHz | - | - | - | - | 1.12A | 72mOhm | - | - | 1.9812mm | - | 5.1816mm | 5.1816mm | RoHS Compliant | Lead Free | ||
![]() CTX03-12062 Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL0607-820-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 6MHz | Ferrite | - | 2014 | 10% | - | - | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 686mA | 82 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 530mA | 426mOhm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() HC5-2R2-R Cooper Bussmann | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2006 | 20% | - | - | - | - | - | - | 125°C | -25°C | - | - | Shielded | - | 14A | 2.2 μH | 100kHz | - | - | - | - | 16A | 5.6mOhm | - | - | 5.2832mm | - | 12.4968mm | 12.4968mm | RoHS Compliant | Lead Free | ||
![]() UP2T-1R0-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2001 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 9.3A | 1 μH | 100kHz | - | - | - | - | 9.9A | 7.4mOhm | - | 11mm | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RL0607-152-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 1MHz | Ferrite | - | 2014 | 10% | - | - | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 166mA | 1.5 mH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 120mA | 7.2Ohm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() RL0607-151-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | 4MHz | Ferrite | - | 2014 | 10% | - | - | - | - | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | - | 520mA | 150 μH | 10kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 390mA | 730mOhm | - | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() UP2T-100-R Cooper Bussmann | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | 2001 | 20% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 4.3A | 10 μH | 100kHz | - | - | - | - | 3.3A | 28mOhm | - | 11mm | 9.906mm | - | - | - | RoHS Compliant | Lead Free |