- Packaging
- Series
- Tolerance
- Inductance
- Shielding
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Cooper Bussmann Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Frequency-Self-Resonant | Material-Core | Packaging | Published | Tolerance | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Current Rating | Inductance | Test Frequency | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP3T-6R8-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | Bulk | 2001 | 20% | - | - | - | - | - | Unshielded | 5.8A | 6.8 μH | 100kHz | - | 6.2A | 18.9mOhm | 14.1mm | 9.7028mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UP4T-R47-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | Bulk | 2001 | 20% | - | - | - | - | - | Unshielded | 19.2A | 470 nH | 100kHz | - | 51.7A | 2.3mOhm | 17mm | 13.1572mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SC24-471-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | 3.5MHz | - | Tape & Reel (TR) | 2004 | 10% | - | - | - | - | - | Shielded | 50mA | 470 μH | 10kHz | - | 75mA | 9.52Ohm | - | 2.3876mm | - | 3.5052mm | 3.5052mm | RoHS Compliant | Lead Free | ||
![]() UP4T-471-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | Bulk | 2001 | 20% | - | - | - | - | - | Unshielded | 914mA | 470 μH | 100kHz | - | 1.7A | 833mOhm | - | 13.1572mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RL0607-820-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | 6MHz | Ferrite | - | 2014 | 10% | EAR99 | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | 686mA | 82 μH | 10kHz | GENERAL PURPOSE INDUCTOR | 530mA | 426mOhm | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() HC5-2R2-R Cooper Bussmann | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | 2006 | 20% | - | 125°C | -25°C | - | - | Shielded | 14A | 2.2 μH | 100kHz | - | 16A | 5.6mOhm | - | 5.2832mm | - | 12.4968mm | 12.4968mm | RoHS Compliant | Lead Free | ||
![]() UP3T-2R2-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | - | - | Bulk | 2001 | 20% | - | - | - | - | - | Unshielded | 9.2A | 2.2 μH | 100kHz | - | 10.2A | 8.1mOhm | 14.1mm | 9.7028mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RL0607-100-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | 21MHz | Ferrite | - | 2014 | 10% | EAR99 | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | 1.82A | 10 μH | 10kHz | GENERAL PURPOSE INDUCTOR | 1.51A | 58mOhm | - | - | 7.2898mm | - | - | RoHS Compliant | - | ||
![]() RL0607-470-R Cooper Bussmann | In Stock | - | - | Through Hole | Radial | 8MHz | Ferrite | - | 2014 | 10% | EAR99 | 125°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | 953mA | 47 μH | 10kHz | GENERAL PURPOSE INDUCTOR | 690mA | 217mOhm | - | - | 7.2898mm | - | - | RoHS Compliant | - |