- Max Operating Temperature
- Min Operating Temperature
- Orientation
- RoHS
- Termination
- Capacitance
- Lead Diameter
- Manufacturer
- Mount
- Packaging
- Tolerance
- Voltage Rating (DC)
Attribute column
Manufacturer
Cooper Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Orientation | Depth | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Diameter | Voltage | Max Current Rating | Life (Hours) | Connection Type | Operating Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1030-2R5155-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA-5R0H474-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1212NK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E0404NK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E0606NK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A100602-22 Cooper | In Stock | - | - | - | - | - | CSA, UL | Thermoplastic Elastomer (TPE) | Neer | A100602-22-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cap | - | - | - | - | - | - | - | - | - | ||
![]() E0606GNK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5352 Cooper | In Stock | - | - | Panel | - | - | - | - | Hubbell | - | - | Non-Compliant | - | - | - | - | Screw | 75 °C | -40 °C | - | Straight | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A100601-1 Cooper | In Stock | - | - | - | - | - | CSA | Thermoplastic Elastomer (TPE) | Stearns | 108775103 NG | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cap | 575 VAC | - | - | - | - | - | - | - | - | ||
![]() E0404 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E0808NK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E0606 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA-5R0V224-R Cooper Industries | In Stock | - | - | Through Hole | 2 | 3.628739 g | - | - | - | - | - | Compliant | 5 V | 5 V | Bulk | 80 % | Radial | 70 °C | -25 °C | 220 mF | Vertical | 9 mm | 11.8 mm | 300 mΩ | 500 µm | 5 V | - | 1000 hours | - | - | 16.8 mm | 9 mm | 21.9964 mm | 17.2974 mm | 8.9916 mm | No | No SVHC | Lead Free | ||
![]() B1325-2R5106-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1030-2R5685-R Cooper Industries | In Stock | - | - | Through Hole | 2 | 3.628739 g | - | - | - | - | - | Compliant | 2.5 V | 2.5 V | Bulk | 80 % | Through Hole | 70 °C | -25 °C | 6.8 F | Vertical | - | 5 mm | 100 mΩ | 600 µm | - | - | 1000 hours | - | - | 10 mm | - | 31.496 mm | 30 mm | - | - | - | Lead Free | ||
![]() A0820-2R5474 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM-10R0H504-1 Cooper Industries | In Stock | - | - | - | - | 680.388555 g | - | - | - | - | - | Compliant | 10 V | 10 V | Bulk | 80 % | Radial | 60 °C | -40 °C | 500 mF | Horizontal | - | - | - | 500 µm | - | - | - | - | - | - | - | - | - | - | - | - | - |