- Tolerance
- Automotive
- Capacitance Value
- ESR (Ohm)
- EU RoHS
- Equivalent Series Resistance Type
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
- PPAP
- Packaging
Attribute column
Manufacturer
Cooper Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HB1840-2R5606-R Cooper Industries | In Stock | - | - | 2 | 13.8 | No | 60F | EAR99 | Ultra Low | 0.025 | Compliant | 47 | - | 0.8 | - | - | 70 | -25 | Through Hole | No | - | 18.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 18.5 X 42 | - | 42 | ||
![]() HB1625-2R5256-R Cooper Industries | In Stock | - | - | 2 | 8.2 | No | 25F | EAR99 | Ultra Low | 0.04 | Compliant | 28 | - | 0.8 | - | - | 70 | -25 | Through Hole | No | - | 16.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 16.5 X 28.4 | - | 28.4 | ||
![]() PM-5R0V155-R Cooper Industries | In Stock | - | - | 2 | 5.4 | No | 1.5F | EAR99 | Low | 0.1 | Compliant with Exemption | 15 | - | 0.6 | 1000 | - | 60 | -40 | Through Hole | No | 10.5 | - | - | 5.3 | Bulk | -20% to 80% | Active | Aluminum Oval Can | Radial | Polar | 5VDC | 20.8 X 10.5 X 22.5 | 20.8 | 22.5 | ||
![]() B0820-2R5225-R Cooper Industries | In Stock | - | - | 2 | 1.5 | No | 2.2F | EAR99 | Very Low | 0.2 | Compliant | - | - | 0.5 | - | 1000 | 70 | -25 | Through Hole | No | - | 8.5(Max) | - | 3.5 | Bulk | -20% to 80% | Active | - | Radial | - | 2.5VDC | 8.5 X 21 | - | 21(Max) | ||
![]() HB0820-2R5305-R Cooper Industries | In Stock | - | - | 2 | 1.5 | No | 3F | EAR99 | Ultra Low | 0.16 | Compliant | 7 | - | 0.5 | - | - | 70 | -25 | Through Hole | No | - | 8.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 8.5 X 21 | - | 21 | ||
![]() B0510-2R5224-R Cooper Industries | In Stock | - | - | 2 | 0.54 | No | 0.22F | EAR99 | Very Low | 2 | Compliant | - | - | 0.5 | 1000 | - | 70 | -25 | Through Hole | No | - | 5.5(Max) | - | 2 | Bulk | -20% to 80% | Active | - | Radial | Polar | 2.5VDC | 5.5 X 12 | - | 12(Max) | ||
![]() B1020-2R5335-R Cooper Industries | In Stock | - | - | 2 | 2.8 | No | 3.3F | - | Very Low | 0.15 | Compliant | - | - | 0.6 | 1000 | - | 70 | -25 | Through Hole | No | - | 10.5(Max) | - | 5 | Bulk | -20% to 80% | Obsolete | Aluminum Cylindrical Can | Radial | Polar | 2.5VDC | 10.5 X 22.3 | - | 22.3(Max) | ||
![]() KR-5R5C104-R Cooper Industries | In Stock | - | - | 2 | 3.3 | No | 0.1F | EAR99 | Standard | 75 | Compliant | - | - | 0.8 | 1000 | - | 70 | -25 | Through Hole | No | - | 13.5(Max) | - | 5 | Bag | -20% to 80% | Active | Stacked Coin | Radial | Polar | 5.5VDC | 13.5 X 6.5 | - | 6.5(Max) | ||
![]() PB-5R0H474-R Cooper Industries | In Stock | - | - | 2 | 2.4 | No | 0.47F | EAR99 | Low | 1 | Compliant with Exemption | 7 | - | 0.5 | - | 1000 | 70 | -25 | Through Hole | No | 17.3(Max) | - | - | 11.8 | Bulk | -20% to 80% | Active | - | Radial | Polar | 5VDC | 14.5 X 17.3 X 9 | 14.5(Max) | 9(Max) | ||
![]() KR-5R5H224-R Cooper Industries | 5 | - | - | 2 | 1.4 | No | 0.22F | EAR99 | Standard | 75 | Compliant | - | - | 0.8 | 1000 | - | 70 | -25 | Through Hole | No | - | 11.5 | 5.2(Max) | 10 | Bag | -20% to 80% | Active | Stacked Coin | Radial | Polar | 5.5VDC | 11.5 X 5.2 | - | 5.2(Max) | ||
![]() B1860-2R5107-R Cooper Industries | In Stock | - | - | 2 | 22 | No | 100F | - | Very Low | 0.02 | Compliant | - | - | 0.8 | 1000 | - | 70 | -25 | Through Hole | No | - | 18.5(Max) | - | 7.5 | Bulk | -20% to 80% | Obsolete | Aluminum Cylindrical Can | Radial | Polar | 2.5VDC | 18.5 X 60 | - | 60(Max) | ||
![]() HB1325-2R5156-R Cooper Industries | In Stock | - | - | 2 | 4.8 | No | 15F | EAR99 | Ultra Low | 0.05 | Compliant | 22 | - | 0.6 | - | - | 70 | -25 | Through Hole | No | - | 13.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 13.5 X 28.4 | - | 28.4 | ||
![]() XLM-62R1137A-R Cooper Industries | In Stock | - | - | 2 | 16000 | No | 130F | EAR99 | Very Low | 0.0067 | Compliant with Exemption | - | - | - | 1500 | - | 65 | -40 | Screw Mount | No | 176 | - | - | - | Box | 0% to 20% | Active | - | - | Polar | 62.1VDC | 635 X 176 X 173 | 635 | 173 | ||
![]() KR-5R5V224-R Cooper Industries | In Stock | - | - | 2 | 1.4 | No | 0.22F | EAR99 | Standard | 75 | Compliant | - | - | 0.8 | 1000 | - | 70 | -25 | Through Hole | No | 4.3 | 11.5 | 12.7(Max) | 5 | Bag | -20% to 80% | Active | Stacked Coin | Radial | Polar | 5.5VDC | 11.5 X 4.3 | - | - | ||
![]() HV1625-2R7256-R Cooper Industries | In Stock | - | - | 2 | 7.3 | No | 25F | EAR99 | Ultra Low | 0.027 | Compliant | 45 | - | 0.8 | - | 1000 | 65 | -40 | Through Hole | No | - | 16.5(Max) | - | 7.5 | Bulk | -10% to 30% | Active | Aluminum Cylindrical Can | Radial | Polar | 2.7VDC | 16.5 X 28.4 | - | 28.4(Max) | ||
![]() TV1635-3R0356-R Cooper Industries | In Stock | - | - | 2 | 9.3 | No | 35F | EAR99 | Ultra Low | 0.015 | Compliant | 90 | 5100 | 0.8 | - | - | 65 | -40 | Through Hole | No | - | 16.5(Max) | - | 7.5 | Bulk | -10% to 30% | Active | Aluminum Cylindrical Can | Radial | Polar | 3VDC | 16.5 X 38 | - | 38(Max) | ||
![]() HB1020-2R5505-R Cooper Industries | In Stock | - | - | 2 | 2.4 | No | 5F | EAR99 | Ultra Low | 0.1 | Compliant | 11 | - | 0.6 | - | - | 70 | -25 | Through Hole | No | - | 10.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 10.5 X 22.3 | - | 22.3 | ||
![]() HB1635-2R5356-R Cooper Industries | In Stock | - | - | 2 | 9.8 | No | 35F | EAR99 | Ultra Low | 0.03 | Compliant | 32 | - | 0.8 | - | - | 70 | -25 | Through Hole | No | - | 16.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 16.5 X 38 | - | 38 | ||
![]() HB1860-2R5117-R Cooper Industries | In Stock | - | - | 2 | 22 | No | 110F | EAR99 | Ultra Low | 0.02 | Compliant | 180 | - | 0.8 | - | - | 70 | -25 | Through Hole | No | - | 18.5 | - | 5.08 | Bulk | -10% to 30% | Active | Cylindrical | Radial | Polar | 2.5VDC | 18.5 X 60.5 | - | 60.5 | ||
![]() PA-5R0V474-R Cooper Industries | In Stock | - | - | 2 | 5.4 | No | 0.47F | EAR99 | Ultra Low | 0.2 | Compliant with Exemption | - | - | 0.6 | 1000 | - | 70 | -25 | Through Hole | No | 11(Max) | - | - | 5.3 | Bulk | -20% to 80% | Obsolete | - | Radial | Polar | 5VDC | 21.3 X 11 X 23 | 21.3(Max) | 23(Max) |