- Tolerance
- Automotive
- Capacitance Value
- ESR (Ohm)
- EU RoHS
- Equivalent Series Resistance Type
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
- PPAP
- Packaging
Attribute column
Manufacturer
Cooper Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA-5R0V474-R Cooper Industries | In Stock | - | - | 2 | 5.4 | No | 0.47F | EAR99 | Ultra Low | 0.2 | Compliant with Exemption | - | 0.6 | 1000 | - | 70 | -25 | Through Hole | No | 11(Max) | - | 5.3 | Bulk | -20% to 80% | Obsolete | - | Radial | Polar | 5VDC | 21.3 X 11 X 23 | 21.3(Max) | 23(Max) | ||
![]() PM-5R0V305-R Cooper Industries | In Stock | - | - | 2 | 7.8 | No | 3F | EAR99 | Low | 0.07 | Compliant with Exemption | 20 | 0.6 | 1000 | - | 60 | -40 | Through Hole | No | 10.5 | - | 5.3 | Bulk | -20% to 80% | Active | Aluminum Oval Can | Radial | Polar | 5VDC | 20.8 X 10.5 X 32 | 20.8 | 32 | ||
![]() B1010-2R5155-R Cooper Industries | In Stock | - | - | 2 | 1.9 | No | 1.5F | EAR99 | Very Low | 0.3 | Compliant | - | 0.6 | 1000 | - | 70 | -25 | Through Hole | No | - | 10.5(Max) | 5 | Bulk | -20% to 80% | Active | - | Radial | Polar | 2.5VDC | 10.5 X 14.8 | - | 14.8(Max) | ||
![]() PB-5R0H105-R Cooper Industries | In Stock | - | - | 2 | 3.5 | No | 1F | EAR99 | Low | 0.5 | Compliant with Exemption | 12 | 0.5 | - | 1000 | 70 | -25 | Through Hole | No | 17.3(Max) | - | 11.8 | Bulk | -20% to 80% | Active | - | Radial | Polar | 5VDC | 22 X 17.3 X 9 | 22(Max) | 9(Max) |