- Part Status
- Automotive
- ECCN (US)
- PPAP
- EU RoHS
- Number of Terminals
- Current Rating (A)
- Mounting
- Voltage Rating (V)
- Fuse Size (mm)
- Type
- Termination Style
Attribute column
Manufacturer
Cooper Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Acting | Automotive | Breaking Capacity @ Rated Voltage (A) | Current Rating (A) | ECCN (US) | EU RoHS | Fuse Material | Fuse Size (mm) | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (W) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Typical Cold Resistance (Ohm) | Typical Melting I2t (A2S) | Voltage Rating (V) | Packaging | Part Status | Type | Applications | Termination Style | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BK/S506-2.5-R Cooper Industries | In Stock | - | - | - | 2 | Slow Blow | No | - | 2.5 | EAR99 | Compliant | Glass | 5 X 20 | 250 | - | - | - | - | Holder | No | - | 5.2 | - | - | - | - | 0.0255 | 59.4 | 250 | Carton | Active | Cartridge | Electronic Circuit | Cartridge | 20 | - | ||
![]() SR-5F-3.15A-BK Cooper Industries | In Stock | - | - | - | 2 | Fast | No | 50@250VAC | 3.15 | EAR99 | Compliant | - | 8.5 X 7.6 | 250 | - | 125 | 1.04 | -40 | Through Hole | No | - | 8.5 | 8.1 | - | - | 5.08 | 0.037 | 23.2 | 250 | Bag | Active | Subminiature | - | Radial | - | 7.6 | ||
![]() WER-2 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 2 | EAR99 | Not Compliant | - | - | - | 32 | - | - | - | - | No | - | - | - | - | - | - | - | - | 32 | Standard | Active | - | - | - | - | - | ||
![]() FWS-6A20F Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 6 | EAR99 | Compliant | - | 20 X 127 | 2100 | 1000 | - | 6.7 | - | Holder | No | - | 20.5 | - | - | - | - | - | 27(Min) | 2100 | Carton | Active | Class CC | Motor Circuit | Cartridge | 127 | - | ||
![]() SS-5-3.15A-BK Cooper Industries | In Stock | - | - | - | 2 | Slow Blow | No | - | 3.15 | EAR99 | Compliant | - | 8.5 X 4.3 X 8.35 | 250 | - | 125 | - | -40 | Through Hole | No | 4.3 | - | 7.85 | - | - | 5.08 | 0.01675 | 67 | 250 | Bag | Active | Subminiature | Motor Circuit | Radial | 8.5 | 7.85 | ||
![]() 170M5698 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 800 | EAR99 | Compliant | - | 61 X 77 | 1100 | - | - | - | - | Bolt | No | 61 | - | - | - | - | - | - | 245000 | 1100 | - | Active | Square Body | Motor Circuit | Flat | - | 77 | ||
![]() 170M1319 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 160 | EAR99 | Compliant | - | 54 X 21 | 700@UL|690@CE | - | - | 32 | - | Stud Mount | No | 21 | - | - | - | - | - | - | 2300 | 700@UL|690@CE | - | Active | Square Body | Motor Circuit | Screw | 54 | - | ||
![]() 224NHG02B Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 224 | EAR99 | Compliant | - | 75 X 52 X 66 | 500 | 250 | - | 20 | - | Holder | No | 52(Max) | - | - | - | - | - | - | 124000(Min) | 500 | - | Active | NH | Motor Circuit | Screw | 75(Max) | 66(Max) | ||
![]() 355NHG03B Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 355 | EAR99 | Compliant | - | 75 X 60 X 74 | 500 | 250 | - | 30 | - | Holder | No | 60(Max) | - | - | - | - | - | - | 446500(Min) | 500 | - | Active | NH | Motor Circuit | Screw | 75(Max) | 74(Max) | ||
![]() GBB-V-6-R Cooper Industries | In Stock | - | - | - | 2 | Very Fast | No | - | 6 | EAR99 | Compliant | Ceramic | 6.76 X 32.82 | 250 | 125 | - | - | - | Through Hole | No | - | 6.76 | - | - | - | - | 0.018 | - | 250 | - | Active | Cartridge | - | Axial | 32.82 | - | ||
![]() 40NHG02B Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 40 | EAR99 | Compliant | - | 75 X 52 X 66 | 500 | 250 | - | 5.2 | - | Holder | No | 52(Max) | - | - | - | - | - | - | 3300(Min) | 500 | - | Active | NH | Motor Circuit | Screw | 75(Max) | 66(Max) | ||
![]() F02B125V5AS Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 5 | EAR99 | Not Compliant | - | 6.35 X 31.75 | 125 | - | - | - | - | Holder | No | - | 6.35 | - | - | - | - | - | - | 125 | - | Obsolete | Cartridge | Instrument|Telephone | Cartridge | 31.75 | - | ||
![]() 170M6464 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 1000 | EAR99 | Compliant | - | 92 X 51 X 76 | 700 | - | - | - | - | Bolt | No | 51 | - | - | - | - | - | - | 140000 | 700 | Carton | Active | Square Body | - | Flat | 92 | 76 | ||
![]() TPA-25 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 25 | EAR99 | Compliant with Exemption | Glass Melamine | 14.61 X 38.1 | - | 170 | - | - | - | Holder | No | - | 14.61 | - | Yes | Yes | - | - | - | - | - | Active | - | Motor Circuit | Cartridge | 38.1 | - | ||
![]() FWA-700A Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 700 | EAR99 | Compliant | - | 88.9 X 38.1 | 150 | - | - | - | - | Bolt | No | - | 38.1 | - | - | - | - | - | - | 150 | - | Active | - | Motor Circuit | Tap | 88.29 | - | ||
![]() KAX-10 Cooper Industries | In Stock | - | - | Melf | 2 | - | No | - | - | EAR99 | - | - | 14.22 X 50.8 | - | 1500 | - | - | - | Holder | No | - | 14.22 | - | - | - | - | - | - | 1500 | Standard | Active | - | - | Cartridge | 50.8 | - | ||
![]() S506-15-R Cooper Industries | In Stock | - | - | - | 2 | Slow Blow | No | - | 15 | EAR99 | Compliant | Glass | 5 X 20 | 250 | - | - | - | - | Holder | No | - | 5.2 | - | - | - | - | 0.004 | 1091.7 | 250 | - | Active | Cartridge | Electronic Circuit | Cartridge | 20 | - | ||
![]() AGU-20 Cooper Industries | In Stock | - | - | - | 2 | Fast | Unknown | - | 20 | EAR99 | Not Compliant | Glass | 10.32 X 38.1 | 32 | - | - | - | - | Holder | Unknown | - | 10.41 | - | - | - | - | - | - | 32 | - | Obsolete | Midget | Motor Circuit | Cartridge | 38.1 | - | ||
![]() TPC-60 Cooper Industries | In Stock | - | - | - | 2 | - | No | - | 60 | EAR99 | Compliant | - | 46.89 X 13.89 X 46.33 | - | 80 | - | - | - | DIN Rail | No | 13.89 | - | - | - | - | - | - | - | 80 | - | Active | - | Motor Circuit | Wire | 46.89 | 46.34 | ||
![]() BK/MDA-30-R Cooper Industries | In Stock | - | - | - | 2 | Slow Blow | No | - | 30 | EAR99 | Compliant | Ceramic | 6.35 X 31.75 | 250 | 125 | - | - | - | Holder | No | - | 6.35 | - | - | - | - | 0.00243 | 1096.7 | 250 | Carton | Active | Cartridge | - | Cartridge | 31.75 | - |