- Part Status
- Automotive
- ECCN (US)
- PPAP
- EU RoHS
- Number of Terminals
- Current Rating (A)
- Mounting
- Voltage Rating (V)
- Fuse Size (mm)
- Type
- Termination Style
Attribute column
Manufacturer
Cooper Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Approvals | Ihs Manufacturer | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | ECCN Code | Type | Resistance | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Max Voltage Rating (AC) | Current | Rated Current | Circuit Protection Type | Fuse Current | Rated Voltage(DC) | Rated Breaking Capacity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR/3216CP-5A Cooper Industries | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | COOPER INDUSTRIES | Obsolete | - | No | - | - | - | EAR99 | - | - | 8536.10.00.40 | TAPE AND REEL | unknown | - | UL; CSA | - | 3.2 mm | - | 1.6 mm | - | - | 5 A | ELECTRIC FUSE | - | 24 V | 35 A | - | - | - | 0.89 mm | - | - | - | ||
![]() FWA-500B Cooper Industries | In Stock | - | Datasheet | - | - | - | - | - | - | COOPER INDUSTRIES | Transferred | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC06F1A Cooper Industries | In Stock | - | - | Surface Mount | - | - | - | 2 | UL | - | - | Compliant | - | 32 V | 32 V | Tape & Reel (TR) | - | - | 65 mΩ | - | - | - | 1 A | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | 533.4 µm | 1.6002 mm | 812.8 µm | - | - | - | Lead Free | ||
![]() 0603FA5-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 24 V | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | 1.6 mm | - | - | No SVHC | - | ||
![]() GMA-250MABC Cooper Industries | In Stock | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 250 mA | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MDL-6-1-4-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160NH00M Cooper Industries | In Stock | - | - | Holder | - | - | - | 2 | VDE | - | - | Compliant | - | 500 V | 250 V | Bulk | - | Electrical | - | - | - | - | 160 A | - | - | - | - | - | - | 160 A | - | - | - | - | - | 50.0126 mm | 78.5114 mm | 29.9974 mm | - | - | - | - | ||
![]() 25NHC00M Cooper Industries | In Stock | - | - | Holder | - | - | - | 2 | VDE | - | - | Compliant | - | 500 V | 250 V | Bulk | - | Electrical | - | - | - | - | 25 A | - | - | - | - | - | - | 25 A | - | - | - | - | - | 50.0126 mm | 54.0004 mm | 29.9974 mm | - | - | - | - | ||
![]() FNQ-20BC Cooper Industries | In Stock | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 20 A | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | No | - | - |