- Automotive
- ECCN (US)
- EU RoHS
- Hold Current (A)
- Maximum Current Rating (A)
- Maximum Operating Temperature (°C)
- Maximum Post Trip Resistance (Ohm)
- Maximum Voltage Rating
- Minimum Initial Resistance (Ohm)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
Attribute column
Manufacturer
Cooper PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Hold Current (A) | Lead Diameter (mm) | Maximum Current Rating (A) | Maximum Initial Resistance (Ohm) | Maximum Operating Temperature (°C) | Maximum Post Trip Resistance (Ohm) | Maximum Trip Time (s) | Maximum Voltage Rating | Minimum Initial Resistance (Ohm) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Trip Current (A) | Typical Power Dissipation (W) | Wire Form | Packaging | Part Status | Termination Style | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR030V0800-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 8 | 0.8 | 100 | 0.013 | 85 | 0.02 | 18.8@40A | 30VDC | 0.005 | -40 | Through Hole | Unknown | 3(Max) | - | 29.2(Max) | 10 | 16 | 4 | Straight | Bag | Active | Radial | 21.6 X 3 X 29.2 | 21.6(Max) | 29.2(Max) | ||
![]() PTR016V0400-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 4 | 0.8 | 100 | 0.038 | 85 | 0.06 | 1.7@20A | 16VDC | 0.021 | -40 | Through Hole | No | 3.1(Max) | - | 12.8(Max) | 5 | 6.8 | 2.4 | Straight | Bag | Active | Radial | 8.9 X 3.1 X 12.8 | 8.9(Max) | 12.8(Max) | ||
![]() PTR060V0075-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.75 | 0.5 | 40 | 0.4 | 85 | 0.6 | 6.3@3.75A | 60VDC | 0.25 | -40 | Through Hole | Unknown | 3(Max) | 10.4(Max) | 15.2(Max) | 5 | 1.5 | 0.92 | Straight | Bag | Active | Radial | 10.4 X 3 | - | - | ||
![]() PTR030V0185-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 1.85 | 0.5 | 40 | 0.06 | 85 | 0.09 | 8.7@9.25A | 30VDC | 0.03 | -40 | Through Hole | Unknown | 3(Max) | - | 15.7(Max) | 5 | 3.7 | 1 | Straight | Bag | Active | Radial | 10.2 X 3 X 15.7 | 10.2(Max) | 15.7(Max) | ||
![]() PTR016V0155-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 1.55 | 0.5 | 40 | 0.071 | 85 | 0.1 | 0.6@8A | 16VDC | 0.043 | -40 | Through Hole | No | 3.1(Max) | 6.9(Max) | 11.7(Max) | 5 | 3.1 | 0.7 | Inside Crimp Standoff | Bag | Obsolete | Radial | 6.9 X 3.1 | - | - | ||
![]() PTR060V0025-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.25 | 0.5 | 40 | 1.95 | 85 | 3 | 2.5@1.25A | 60VDC | 1.25 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 12.7(Max) | 5 | 0.5 | 0.45 | Straight | Bag | Active | Radial | 7.4 X 3 | - | - | ||
![]() PTR016V0090-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 0.9 | 0.5 | 40 | 0.12 | 85 | 0.18 | 1.2@8A | 16VDC | 0.07 | -40 | Through Hole | No | 3.1(Max) | - | 12.2(Max) | 5 | 1.8 | 0.6 | Straight | Bag | Active | Radial | 7.4 X 3.1 X 12.2 | 7.4(Max) | 12.2(Max) | ||
![]() PTR060V0040-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.4 | 0.5 | 40 | 0.86 | 85 | 1.29 | 3.8@2A | 60VDC | 0.55 | -40 | Through Hole | Unknown | 3(Max) | 7.6(Max) | 13.5(Max) | 5 | 0.8 | 0.56 | Straight | Bag | Active | Radial | 7.6 X 3 | - | - | ||
![]() PTR030V0900-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 9 | 0.8 | 100 | 0.01 | 85 | 0.02 | 20@45A | 30VDC | 0.005 | -40 | Through Hole | Unknown | 3(Max) | - | 29.7(Max) | 10 | 18 | 4.2 | Straight | Bag | Active | Radial | 24.1 X 3 X 29.7 | 24.1(Max) | 29.7(Max) | ||
![]() PTR060V0040-TR Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.4 | 0.5 | 40 | 0.86 | 85 | 1.29 | 3.8@2A | 60VDC | 0.55 | -40 | Through Hole | Unknown | 3(Max) | 7.6(Max) | 13.5(Max) | 5 | 0.8 | 0.56 | Straight | Tape and Reel | Active | Radial | 7.6 X 3 | - | - | ||
![]() PTS18128V160 Cooper Industries | In Stock | - | - | 1812 | 2 | No | EAR99 | Compliant | 1.6 | - | 100 | - | 85 | 0.1 | - | 8VDC | 0.03 | -40 | Surface Mount | No | 3.41(Max) | - | - | - | 3.2 | 0.8 | - | Tape and Reel | Active | Solder Pad | 4.73 X 3.41 X 0.68 | 4.73(Max) | 0.68(Max) | ||
![]() PTR060V0025-TR Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.25 | 0.5 | 40 | 1.95 | 85 | 3 | 2.5@1.25A | 60VDC | 1.25 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 12.7(Max) | 5 | 0.5 | 0.45 | Straight | Tape and Reel | Active | Radial | 7.4 X 3 | - | - | ||
![]() PTR016V0900-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 9 | 0.8 | 100 | 0.009 | 85 | 0.014 | 5.5@45A | 16VDC | 0.005 | -40 | Through Hole | No | 3.1(Max) | - | 21.9(Max) | 5 | 15.3 | 3.3 | Straight | Bag | Active | Radial | 14 X 3.1 X 21.9 | 14(Max) | 21.9(Max) | ||
![]() PTR060V0375-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 3.75 | 0.8 | 40 | 0.05 | 85 | 0.08 | 24@18.75A | 60VDC | 0.03 | -40 | Through Hole | Unknown | 3(Max) | 28.4(Max) | 33.5(Max) | 10 | 7.5 | 3.2 | Straight | Bag | Active | Radial | 28.4 X 3 | - | - | ||
![]() PTR060V0065-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.65 | 0.5 | 40 | 0.48 | 85 | 0.72 | 5.3@3.25A | 60VDC | 0.31 | -40 | Through Hole | Unknown | 3(Max) | 9.7(Max) | 14.5(Max) | 5 | 1.3 | 0.88 | Straight | Bag | Active | Radial | 9.7 X 3 | - | - | ||
![]() PTR060V0020-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.2 | 0.5 | 40 | 2.75 | 85 | 4.4 | 2.2@1A | 60VDC | 1.83 | -40 | Through Hole | Unknown | 3(Max) | 7.4(Max) | 12.2(Max) | 5 | 0.4 | 0.41 | Straight | Bag | Active | Radial | 7.4 X 3 | - | - | ||
![]() PTR016V0300-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 3 | 0.8 | 100 | 0.065 | 85 | 0.098 | 1@15A | 16VDC | 0.038 | -40 | Through Hole | No | 3.1(Max) | - | 11(Max) | 5 | 5.1 | 2.3 | Straight | Bag | Active | Radial | 7.1 X 3.1 X 11 | 7.1(Max) | 11(Max) | ||
![]() PTR060V0090-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 0.9 | 0.5 | 40 | 0.31 | 85 | 0.47 | 7.2@4.5A | 60VDC | 0.2 | -40 | Through Hole | Unknown | 3(Max) | 11.7(Max) | 15.7(Max) | 5 | 1.8 | 0.99 | Straight | Bag | Active | Radial | 11.7 X 3 | - | - | ||
![]() PTR030V0250-BK Cooper Industries | In Stock | - | - | - | 2 | Unknown | EAR99 | Compliant | 2.5 | 0.5 | 40 | 0.04 | 85 | 0.07 | - | 30VDC | 0.02 | -40 | Through Hole | Unknown | 3(Max) | - | 18.3(Max) | 5 | 5 | 1.2 | Straight | Bag | Active | Radial | 11.4 X 3 X 18.3 | 11.4(Max) | 18.3(Max) | ||
![]() PTR016V0700-BK Cooper Industries | In Stock | - | - | - | 2 | No | EAR99 | Compliant | 7 | 0.8 | 100 | 0.013 | 85 | 0.02 | 3.5@35A | 16VDC | 0.006 | -40 | Through Hole | No | 3.1(Max) | - | 19.7(Max) | 5 | 11.9 | 3 | Straight | Bag | Active | Radial | 11.2 X 3.1 X 19.7 | 11.2(Max) | 19.7(Max) |