- Manufacturer
- Manufacturer Part Number
- Approvals
- Current Rating
- Connection Type
- Number of Poles
- Color
- Phase
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cooper Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Angle | Approvals | Base Product Number | Contact Finish Mating | Current-IEC | Current-UL | Illuminated | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Composition | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Voltage | Load Capacitance | Connector Style | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Frequency Tolerance | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Terminal Type | Capacitance @ Vr, F | Screening Level | USB | Fuse | Fuse Holder, Drawer | Switch Features | Reverse Recovery Time (trr) | Connection Type | Features | Mesh Length | Phase | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Panel Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA420 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | PH9FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RNC (Rigid Non-Metallic Conduit) | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02202006 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02202006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Inches | - | - | - | - | - | - | - | - | ||
![]() 02203010 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02203010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 Inches | - | - | - | - | - | - | - | - | ||
![]() 02207012 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02207012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Inches | - | - | - | - | - | - | - | - | ||
![]() IMB15TI Cooper | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±30ppm | - | - | - | 200 Ohms | - | - | 14pF | - | - | - | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
![]() RF1004PA015 Cooper | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | KPT01 | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | Metal | - | Active | - | - | 600VAC, 850VDC | - | - | - | -55°C ~ 125°C | - | KPT | - | - | Solder Cup | Receptacle, Male Pins | - | 18 | - | Olive Drab | Bayonet Lock | 7.5A | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | - | 14-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() SA3084 Cooper | In Stock | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | SA3084 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBLFRSCEW Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBLFRSCEW | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR15GRYP1 Cooper | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | CSA, UL | - | - | - | - | No | - | Hubbell | CR15GRYP1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | - | - | - | - | - | Gray | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | 125 VAC | - | - | - | Fast Recovery = 200mA (Io) | Avalanche | 5µA @ 1000V | - | - | 1.7V @ 1A | 2 | - | -55°C ~ 150°C | 1000V | 1.5A | - | - | -- | - | No | - | - | - | 75ns | Duplex Receptacle | - | - | 1 | - | - | - | - | - | - | - | ||
![]() NCSS3102 Cooper | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | CSA, ENEC, IMQ, UL | - | - | 10A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | -- | - | - | Bulk | Polysnap® BZV | - | Active | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Rectangular - 34.40mm x 76.50mm | - | - | IEC 320-C14 | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered - Commercial | - | - | - | - | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | -- | - | - | - | - | - | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | - | UL94 V-0 | - | ||
![]() L1520P Cooper | In Stock | - | - | - | - | - | - | - | - | Iron | 90 Degrees | - | - | - | - | - | - | - | Ocal, a T & B Brand | LBH70-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female to Female - Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() USB102W Cooper | In Stock | - | - | - | - | QFN | - | - | - | - | - | cUL | - | - | - | - | - | No | Hubbell | USB102W | - | Surface Mount | -20C to 70C | - | - | 3.2(mm) | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 2.1 Amps | - | - | - | 4 | - | - | - | 5 Volts DC | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | 0.75(mm) | - | - | ||
![]() 022291020 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 022291020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Inches | - | - | - | - | - | - | - | - | ||
![]() 02401005 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02401005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 Inches | - | - | - | - | - | - | - | - | ||
![]() 02401012 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02401012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 Inches | - | - | - | - | - | - | - | - | ||
![]() 02401052 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02401052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Inches | - | - | - | - | - | - | - | - | ||
![]() 02403010 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02403010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 Inches | - | - | - | - | - | - | - | - | ||
![]() 02407002 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02407002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 Inches | - | - | - | - | - | - | - | - | ||
![]() 02417009 Cooper | In Stock | - | - | - | - | QFN | - | - | - | - | - | CSA | - | - | - | - | - | - | Hubbell | 02417009 | - | Surface Mount | -40C to 85C | - | - | 2.5(mm) | - | - | Industrial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | - | - | 10.5 Inches | - | 3.2(mm) | - | - | - | 0.75(mm) | - | - | ||
![]() HBL360CS2WR Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | Hubbell | HBL360CS2WR | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG;5 AWG;4 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Amps | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - |