- Manufacturer
- Manufacturer Part Number
- Approvals
- Current Rating
- Connection Type
- Number of Poles
- Color
- Phase
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cooper Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Body Material | Approvals | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Military Standard | Number of Contacts | Failure Rate | Voltage | Number of Poles | USB | Connection Type | Features | Phase | Diameter | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNAP8200BKSCTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8200BKSCTRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8200BKTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8200BKTRA | - | - | - | 100 V | - | 0.25 % | - | - | 25 ppm/°C | - | 1.02 kΩ | 155 °C | -55 °C | Thin Film | Black | - | 125 mW | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | 650 µm | - | - | - | - | ||
![]() SNAP8200ILTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8200ILTRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ivory | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8200INA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8200INA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ivory | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8200NA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8200NA | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8210BKTR Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8210BKTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8210GYTR Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8210GYTR | - | - | - | 150 V | - | 0.1 % | - | - | 25 ppm/°C | - | 35.2 Ω | 155 °C | -55 °C | Thin Film | Gray | - | 250 mW | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | 650 µm | - | - | - | - | ||
![]() SNAP8262LAS Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8262LAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Almond | - | - | - | - | 15 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8300GYLTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8300GYLTRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8300IL Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8300IL | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Ivory | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8300RSCTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8300RSCTRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8300RTRA Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8300RTRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8310R Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8310R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8310LATR Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8310LATR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Almond | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8310RTR Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8310RTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8310TR Cooper | In Stock | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8310TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8362IS Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8362IS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ivory | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() SNAP8362LAS Cooper | In Stock | - | - | - | - | - | CSA, UL | - | Yes | Hubbell | SNAP8362LAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Almond | - | - | - | - | 20 A | - | - | - | 125 VAC | 2 | No | Duplex Receptacle | - | 1 | - | - | - | - | - | - | ||
![]() USB15AC5 Cooper | In Stock | - | - | Lead, Tin | Through Hole | - | cUL | HUBBELL INC | - | Hubbell | USB15AC5 | Contact Manufacturer | 5.81 | Compliant | - | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | MAINS POWER CONNECTOR | 1.82 kΩ | 150 °C | -65 °C | Metal Film | Brown | - | 500 mW | 500 mW | unknown | 15 A | MIL-PRF-39017 | - | 0.01 % | 125 VAC | 2 | Yes | Duplex Receptacle | Military, Moisture Resistant, Weldable | 1 | 3.51 mm | - | 9.525 mm | 3.51 mm | - | Contains Lead | ||
![]() USB20A5I Cooper | In Stock | - | - | Gold | - | Aluminium | cUL | - | - | Hubbell | USB20A5I | - | - | Compliant | - | - | - | - | Crimp | - | Circular | - | - | - | - | Ivory | Male | - | - | - | 20 A | - | 10 | - | 125 VAC | 2 | Yes | Duplex Receptacle | - | 1 | - | - | - | - | Yes | - |