- Manufacturer
- Manufacturer Part Number
- Approvals
- Number of Poles
- Current Rating
- Connection Type
- Color
- Phase
- Voltage
- Gender
- Illuminated
- RoHS
Attribute column
Manufacturer
Cooper Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Number of Terminals | Package Quantity | Adjustment range undelayed short-circuit release | Angle | Approvals | Body Orientation | Degree of protection (IP) | Device construction | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Product Depth (mm) | Product Diameter (mm) | Rated permanent current Iu | RoHS | Termination Method | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Voltage Rating Max | Wire Size | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Composition | Color | Applications | Gender | Capacitance | Current Rating | Number of Contacts | Lead Spacing | Voltage | Number of Ports | Number of Poles | Terminal Type | Current Rating (Max) | Number of Gangs | Connection Type | Features | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8344NI001014CS Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS3 Cooper | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | UL;CSA | - | - | - | - | Carlo Gavazzi | RN1F12I30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() P1009NBK Cooper | In Stock | - | - | - | - | Nylon | - | - | - | - | - | 90 Degrees | CSA, UL | - | - | - | - | Miscellaneous | 2SK1344 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | ||
![]() BACS16X2A Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8410B Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BACS16X6A Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8210GY Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8432AN Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1620CW Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT-234 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5284N Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8450N Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8344NI001006CS Cooper | In Stock | - | - | - | - | - | - | - | - | - | 8 - 14 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 40 - 80 | - | - | 80 | - | - | Rocker lever | Frame clamp | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG812-S18-W2 Cooper | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Cooper | 78101103576 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrical Box Hanger;Conduit Hanger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL3200PS2WR Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | Hubbell | HBL3200PS2WR | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 AWG;1/0 AWG;2/0 AWG;3/0 AWG;4/0 AWG;250 MCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 Amps | - | - | 600 | - | 2 | Screw | - | - | Plug | - | - | - | - | ||
![]() L1630R Cooper | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Thermoplastic | 4 | - | - | - | - | Straight | - | - | -- | Hubbell | L1630R | Panel | - | - | - | 33.3(mm) | Not Required(mm) | - | - | Screw | - | - | 250V | 480VAC | - | - | -55°C ~ 85°C | Bulk | MKP380 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±10% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | RCP | 0.027µF | - | 3POWER/1GROUND(POS) | 0.197 (5.00mm) | - | 1(Port) | - | - | 30(A) | - | - | Long Life | 0.315 (8.00mm) | 43.3(mm) | -- | ||
![]() 664RTSCNK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31622007L Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0723388 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8344NI003010CS Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |