- Cable Exit Angle
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Contact Gender
- Contact Pattern
- Dielectric Withstanding Voltage
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Insulator Color
Attribute column
Manufacturer
Cooper D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | HTS Code | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Cable Exit Angle | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GFSH624M3H/AA Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1715876 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-20370-1 Cooper Industries | In Stock | - | Datasheet | - | STEEL | - | - | 2.756 inch | - | - | COOPER INDUSTRIES | POLYAMIDE | - | 2 | 125 °C | -55 °C | Transferred | EAR99 | 8536.69.40.30 | GENERAL PURPOSE | 37 | - | unknown | CLEAR CHROMATE/ZINC | UL | - | - | 0.516 inch | MALE | 0.358 inch | 7.5 A | - | - | - | 0.109 inch | RECEPTACLE | - | 500VAC V | - | - | STAGGERED | - | - | 0.112 inch | BLACK | - | - | - | ||
![]() DMRST15RB05CG Cooper Industries | In Stock | - | Datasheet | BOARD | STEEL | #4-40 | THREADED | 1.545 inch | AU ON NI | COPPER ALLOY | COOPER INDUSTRIES | GLASS FILLED POLYETHYLENE | RIGHT ANGLE | 2 | 125 °C | -55 °C | Active | EAR99 | 8536.69.40.30 | GENERAL PURPOSE | 15 | 2.7686 mm | unknown | NICKEL | UL, CSA | 2 | STAGGERED | 0.494 inch | FEMALE | 0.516 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | 2.8448 mm | GOLD | STAGGERED | 2.78 N | .1946 N | 0.112 inch | BLACK | 0.125 inch | - | 10u inch | ||
![]() 17-1589-06 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | ||
![]() 17-1587-06 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | ||
![]() 17-1588-06 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - |