- RoHS
- Approvals
- Color
- Composition
- Connection Type
- Contact Plating
- Current Rating
- Diameter
- Features
- Illuminated
- Lead Free
- Length
Attribute column
Manufacturer
Cooper Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Voltage | Number of Poles | USB | Connection Type | Features | Phase | Diameter | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8300 Cooper | In Stock | - | - | Lead, Tin | Through Hole | CSA, UL | No | Hubbell | 8300 | Compliant | Tape & Reel (TR) | 1 % | 2 | 100 ppm/°C | 3.3 Ω | 175 °C | -65 °C | Metal Film | Brown | 250 mW | 250 mW | 20 A | MIL-R-10509 | 125 VAC | 2 | No | Duplex Receptacle | Flame Retardant Coating, Military, Moisture Resistant | 1 | 3.68 mm | 8.7376 mm | 3.68 mm | Contains Lead | ||
![]() FCLCSM Cooper | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |