- Manufacturer
- Color
- Approvals
- Manufacturer Part Number
- Composition
- Number of Gangs
- Material
- Series
- Part Status
- Lead Free Status / RoHS Status
- RoHS
- Mounting Type
Attribute column
Manufacturer
Cooper Keystone - Faceplates, Frames
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material - Insulation | Approvals | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Shielding | Contact Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Manufacturer Size Code | Usage | 1st Connector | 2nd Connector | Number of Gangs | Features | Height Seated (Max) | Length | Contact Finish Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBP4 Cooper | In Stock | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SBP4 | - | - | - | - | MDM | - | - | Active | - | - | D-Type, Micro-D | 31 | Metallic | Multiple, Individual | - | - | - | - | - | -- | Gold | - | - | - | - | - | - | - | - | -- | Receptacle, Female Sockets | Individual Wire Leads | 4 | - | - | 0.667 (203.20mm, 8.00) | -- | - | ||
![]() SCH12 Cooper | In Stock | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SCH12 | - | - | - | - | * | - | - | Active | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() SS5C Cooper | In Stock | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SS5C | - | - | - | - | * | - | - | Active | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() SS740 Cooper | In Stock | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SS740 | - | - | - | - | * | - | - | Active | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() NS612GY Cooper | In Stock | - | - | - | - | Molded ABS | - | UL | - | -- | - | Hubbell | NS612GY | - | - | - | - | MDM | - | - | Active | - | - | D-Type, Micro-D | 37 | Non-Metallic | Multiple, Individual | - | - | - | - | - | -- | Gold | - | - | - | - | - | - | - | - | -- | Plug, Male Pins | Individual Wire Leads | 1 | - | - | 0.833 (254.00mm, 10.00) | -- | - | ||
![]() Q106O Cooper | In Stock | - | - | Through Hole | Axial | Molded ABS | - | UL;CSA | - | -- | -- | Hubbell | Q106O | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | Hermetically Sealed | - | Non-Metallic | Office White | - | - | 5.6µF | - | - | - | - | -- | B (0.1%) | -- | - | - | - | - | C | - | - | - | 1 | Military | -- | - | - | - | ||
![]() RW57900 Cooper | In Stock | - | - | Through Hole | Axial | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57900 | - | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/21, CLR69 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±10% | Obsolete | -- | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 270µF | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | T3 | - | - | - | 2 | Military | -- | - | - | - | ||
![]() S1R6FFCVRBRS Cooper | In Stock | - | - | - | - | Aluminum | - | cULus | - | -- | - | Hubbell | S1R6FFCVRBRS | - | - | - | - | * | - | - | Active | - | - | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() HBLALUE Cooper | In Stock | - | - | - | - | Aluminum | - | UL;CSA | - | - | - | Hubbell | HBLALUE | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() HI124PY Cooper | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | - | Hubbell | HI124PY | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() IMF1BK Cooper | In Stock | - | - | - | - | Molded ABS | - | UL;CSA | - | - | - | Hubbell | IMF1BK | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() KP1 Cooper | In Stock | - | - | - | - | Plastic | - | UL;CSA | - | - | - | Hubbell | KP1 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Office White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() NSP12I Cooper | In Stock | - | - | - | - | Molded ABS | - | - | - | -- | - | Hubbell | NSP12I | - | - | - | - | MDM | - | - | Active | - | - | D-Type, Micro-D | 100 | Non-Metallic | Yellow, Individual | - | - | - | - | - | Unshielded | Gold | - | - | - | - | - | - | - | - | -- | Plug, Male Pins | Individual Wire Leads | 1 | - | - | 1.00 (304.80mm) | -- | - | ||
![]() AFP14I Cooper | In Stock | - | - | - | - | Thermoplastic | - | UL;cUL | - | -- | - | Hubbell | AFP14I | Yes | - | - | - | * | - | - | Active | - | - | - | - | Non-Metallic | Light Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() IFP212BK Cooper | In Stock | - | - | - | - | Molded ABS | - | UL;CSA | - | -- | - | Hubbell | IFP212BK | - | - | - | - | * | - | - | Active | - | - | - | - | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() S811CA Cooper | In Stock | - | - | - | - | Steel | - | UL | - | -- | - | Hubbell | S811CA | - | - | - | - | * | - | - | Active | - | - | - | - | Metallic | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() IFP29EI Cooper | In Stock | - | - | - | - | Molded ABS | - | UL;CSA | - | -- | - | Hubbell | IFP29EI | - | - | - | - | * | - | - | Active | - | - | - | - | Non-Metallic | Electric Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() NPS2LA Cooper | In Stock | - | - | -- | - | Nylon | Diallyl Phthalate (DAP), Glass Filled | UL;CSA | Copper Alloy | -- | - | Hubbell | NPS2LA | - | - | -- | Bulk | MEB | - | - | Active | - | -- | - | 184 | Non-Metallic | -- | 2 | Female | - | -- | 0.020 (0.50mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | -- | -- | - | - | - | - | 2 | -- | - | - | 50.0µin (1.27µm) | 0.093 (2.36mm) | ||
![]() NPS3LA Cooper | In Stock | - | - | Through Hole | Axial | Nylon | - | UL;CSA | - | -- | -- | Hubbell | NPS3LA | - | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/31, CLR91 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±20% | Active | -- | - | Hermetically Sealed | - | Non-Metallic | Light Almond | - | - | 470µF | - | - | - | - | 910 mOhm | R (0.01%) | -- | - | - | - | - | T3 | - | - | - | 3 | Military | -- | - | - | - | ||
![]() RF406GY Cooper | In Stock | - | - | Through Hole | Axial | Thermoplastic | - | UL | - | -- | -- | Hubbell | RF406GY | - | 35V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 33µF | - | - | - | - | 130 mOhm | D (0.001%) | -- | - | - | - | - | D | - | - | - | 1 | Military | -- | - | - | - |