- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Connector Type
- Contact Design
- Contact Finish Mating
- Contact Materials
- Contact Pattern
- Contact Resistance
- Contact Style
- Dielectric Withstanding Voltage
Attribute column
Manufacturer
Cooper Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Wire Size-Max | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Reach Compliance Code | Reference Standard | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3506896 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KH15/9JN5 Cooper Industries | In Stock | - | Datasheet | PANEL | HOLE .125-.137 | 2.375 inch | AU ON NI | COPPER ALLOY | COOPER INDUSTRIES | GLASS FILLED PHENOLIC | ONE | 2 | 125 °C | -65 °C | Active | 26 AWG | EAR99 | CARD EDGE CONNECTOR | NONE | 8536.69.40.40 | YES | NO | NO | 30 | unknown | UL, CSA | 0.33 inch | 0.437 inch | 3 A | BELLOWED TYPE | 10 mΩ | 5000000000 Ω | 0.1 inch | SOLDER LUG | 650VAC V | RECTANGULAR | 4.448 N | .278 N | BLACK | PREASSEM CONN | 0.25 inch | 10u inch |