- Series
- JESD-609 Code
- Manufacturer
- Manufacturer Series
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Shape
- Package Style
- Packing Method
- RoHS
Attribute column
Manufacturer
Cooper Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Approvals | Cable entry | Degree of protection (IP), front side | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Width | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Series | Tolerance | JESD-609 Code | Part Status | Temperature Coefficient | Resistance | Terminal Finish | Composition | Color | Capacitance | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Rated Power Dissipation (P) | Capacitor Type | Working Voltage | Temperature Characteristics Code | Multilayer | Size Code | Rated Temperature | Positive Tolerance | Negative Tolerance | Element Power Dissipation | Network Type | Number of Gangs | First Element Resistance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5242-1 Cooper | In Stock | - | - | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 400 | Non-Compliant | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8266 Cooper | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | RAC | 1 | 125 | -55 | 0.5 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | - | - | - | RAC | 5 | e3 | - | 200 | 2700 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.25 | - | 50 | - | - | 612 | 70 | - | - | 0.063 | ISOLATED | - | 2700 | - | - | - | ||
![]() 322001 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | B.C. COMPONENTS | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8269 Cooper | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | 1206 | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | - | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 220pF | TR, PAPER, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1206 | - | 2 | 2 | - | - | - | - | 0.8 | 3.2 | 1.6 | ||
![]() SS326 Cooper | In Stock | - | - | - | - | Steel | - | - | UL;CSA | - | - | -- | Hubbell | SS326 | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - |