- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Primary Material | Product Status | RoHS | Side 1 Gender | Side 2 Gender | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Failure Rate | Shell Size, MIL | Cable Opening | Features | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HBL8300GYWR Cooper | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RK73H2B | - | - | - | Hubbell | HBL8300GYWR | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | 23.2 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() HBL5100C6WP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL5100C6WP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A200640-3 Cooper | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | - | Gold | Brass | Joy Cooper Interconnect | A200640-3-COH | - | LEMO | Bulk | Metal | Active | - | - | - | - | -55°C ~ 250°C | 0B | - | - | - | Solder Cup | - | Plug, Male Pins | - | 4 | - | Silver | - | - | Push-Pull | 7A | G | Shielded | IP50 - Dust Protected | - | Chrome | 304 | - | - | 0.165 ~ 0.205 (4.20mm ~ 5.20mm) | Backshell | - | - | - | - | UL94 V-0 | - | ||
![]() L730C Cooper | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | PVC | - | - | Murrelektronik | 7000-PS505-8690500 | 630 VAC/630 VDC | - | - | - | - | - | Female | Flying Leads | - | - | - | - | - | - | - | - | Female to Flying Leads, 4-pole, M23 | - | - | - | - | - | - | - | - | - | - | - | 15 Amps | - | - | - | - | - | - | IP65/IP67 | - | 5 Meters | - | - | - | ||
![]() 091041002 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | 091041002 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YOKK-9484-2 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8418-12FBK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205148244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20509004 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | 20509004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U121317 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205147080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U121814 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205149000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U1M1R7MS43 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205131984 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U1M1RP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205143090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9000EEL Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205107201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBB-3 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U204FMSCD Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205156047 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U204MS73 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205156070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U207F Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205156170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U214MTBHMS15 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205159200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U214MTBHMS45 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205145108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U214MTBP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205148080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |