- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Base/Housing Material | Capacitance Tolerance | Category | For Use With | Manufacturer | Manufacturer Part Number | Maximum Collector Current | Maximum Collector Emitter Voltage | Maximum Input Frequency | Maximum Propagation Delay Time @ Maximum CL | Minimum Input Frequency | Mounting | Number of Elements per Chip | Output Frequency Range | Qualification | Supplier Package | Usage Level | Voltage, Rating | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Pin Count | Output Type | Operating Supply Voltage | Lead Spacing | ESR | RMS Current (Irms) | Screening Level | Channel Type | Input Current | Translation | Product Length | Product Width | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1R10PTZGRY Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10PTZGRY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10PSPZ25C Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10PSPZ25C | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | - | ||
![]() S1R10PTALU Cooper | In Stock | - | - | - | - | - | I2C Bus and SMBus Low Power I/O Port | - | Hubbell | S1R10PTALU | - | - | - | - | - | Surface Mount | - | - | - | HVQFN EP | - | - | -40 to 85 °C | - | - | - | I2C Bus and SMBus Low Power I/O Port | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CBF100 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10CBF100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC5ER03 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | NSC5ER03 | 80 mA | 35 V | - | - | - | Surface Mount | - | - | - | PDIP SMD | - | - | -30 to 100 °C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | N | 150 mA | - | - | - | - | ||
![]() S1R10PTGRY Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10PTGRY | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | 4.07 mm | 2.29 x 4.07 | - | ||
![]() S1R10PTZALU Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10PTZALU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10PTZBLK Cooper | In Stock | - | - | - | - | 5% | - | - | Hubbell | S1R10PTZBLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | 52.5 mm | 10 mOhm | 6 A | - | - | - | - | 57.5 mm | 57.5 x 33 x 15 mm | - | ||
![]() S1R10CVRGRY Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10CVRGRY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CSPR Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10CSPR | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | - | ||
![]() S1R10CSPC Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10CSPC | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | - | 12.19 mm | 12.19 x 3.56 x 12.19 | - | ||
![]() NSC5ER05 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | NSC5ER05 | - | - | - | 1.5@2.5V@3.3V ns | - | Surface Mount | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | Open Drain | 1.8, 2.5, 3.3, 5 V | - | - | - | - | - | - | GTL/GTL+ to LVTTL/TTL | - | - | - | ||
![]() S1R10PBF075 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | S1R10PBF075 | - | - | 576 MHz | - | 35 MHz | Surface Mount | 1 | 9030, 9220 MHz | - | HVQFN | Industrial grade | - | -40 to 85 °C | - | - | - | PLL Frequency Generator | - | - | - | - | - | - | - | 24 | - | 3.3 V | - | - | - | Industrial | - | - | - | - | - | - | ||
![]() S1R10CBFPT Cooper | In Stock | - | - | Fluoroelastomer | - | - | - | Cables | Hubbell | S1R10CBFPT | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | Heat Shrinkable Tubing | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CSP2X Cooper | In Stock | - | - | - | Metal | - | AC Fan | - | Hubbell | S1R10CSP2X | - | - | - | - | - | - | - | - | - | - | - | 115, 230 V | - | - | Terminals | - | - | - | - | - | - | - | - | 11.0000 W | - | - | - | - | - | - | - | - | - | - | 79.5 mm | - | - | ||
![]() FRFICNA Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | FRFICNA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFHW530 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | GFHW530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL8384R Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | HBL8384R | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 229 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() FP200BK Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | FP200BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFHW23025 Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | GFHW23025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |