- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Actuator Material | Approvals | Base Product Number | Contact Materials | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Package | Product Status | RoHS | Torque-Screw | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Number of Positions | Color | Pitch | Voltage - Supply | Orientation | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Circuit | Wire Gauge | Current - Supply (Disable) (Max) | Contact Tail Length | Max Voltage Rating (AC) | Number of Levels | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Termination | Positions Per Level | Plug Wire Entry | Header Orientation | Nominal Input Voltage | Wire Gauge or Range - mm² | Wire Strip Length | Voltage - Load | Screw Size | Cord Length | Pin or Socket | Absolute Pull Range (APR) | Load Current | Features | Height Seated (Max) | Contact Finish Thickness | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKP10094 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205140751 | KYOCERA AVX | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532R6W Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1SPORT Cooper | In Stock | - | - | - | Through Hole | - | - | - | Thermoplastic | - | - | K345 | Copper | - | 5.5 A | Hubbell | S1SPORT | Amphenol Anytek | - | Bulk | Active | - | - | - | 160 V | - | -40°C ~ 115°C | - | K3 | - | - | - | Header, Male Pins, Shrouded (4 Side) | 45 | Green | 0.138 (3.50mm) | - | - | - | 0.661 (16.80mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | 3 | - | - | - | - | Tin | - | - | 15 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 530P9W Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WHTPETG-288-3M Cooper | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCBM-1GC Cooper | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 12.8832 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() L720C Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | L720C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLP06B Cooper | In Stock | - | - | Brackets | - | - | - | - | - | Brass | - | - | - | - | - | Hubbell | HLP06B | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.41 mm | - | - | ||
![]() HBL6MG1520 Cooper | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | Hubbell | HBL6MG1520 | - | 6 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Surge Protector | - | - | - | - | - | - | - | 20 A | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572 m | - | - | - | - | - | - | - | - | - | 125 VAC | - | - | - | - | 15 ft | - | - | - | - | - | - | - | - | - | ||
![]() SIMBA-DKL Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 863.5-4QT Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 78205188166 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC1303SA Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Eco/mate™ | - | Active | - | Machined | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 10-12 AWG | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() ZN109ZP Cooper | In Stock | - | - | - | Chassis Mount | Hockey Puck | -- | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | 8 ~ 32VDC | - | - | - | Bulk | MCBC | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 140V | - | - | - | - | 25A | - | - | - | - | - | - | ||
![]() 3336200-12 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 3336200-12-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS111ZP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS203ZP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS415ZP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS515ZP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBLI45123R20 Cooper | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | Hubbell | HBLI45123R20 | - | - | - | - | - | - | - | - | 125 VAC;125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Amps | - | - | - | - | - | - | - | - | - | - | 12/3 AWG | - | - | - | - | 45 Feet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() x8653-334 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Joy Cooper Interconnect | x8653-334 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |