- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Supplier Device Package | Dielectric Material | Surface Mount Land Size | CCT(K) | Contact Finish Mating | Contact Length-Mating | Contact Materials | Impedance (Max) (Zzt) | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | RoHS | Temperature-Test | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Overall Contact Length | Configuration | Polarization | Impedance | Current - Reverse Leakage @ Vr | Cable Length | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Viewing Angle | Power - Max | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Voltage - Zener (Nom) (Vz) | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Contact Rating @ Voltage | Delay Time | Trip Range | Trip Status | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB5962315SFB Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 11723988 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 355.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB596S19103ATG Cooper | In Stock | - | - | Surface Mount | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903803036 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() SB596S19153AAL Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903817303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB596S19153STG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 11724062 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB596S19156SSL Cooper | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | - | 80 Ohms | - | - | - | Cooper | 11724116 | - | - | - | - | - | - | - | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±1% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 20V | - | - | 1.5V @ 200mA | - | - | 500mW | - | - | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB596S23106SSL Cooper | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | -- | - | Cooper | 11724143 | - | - | - | - | 100V | 160V | - | -55°C ~ 105°C | Bulk | MKP479 | 1.181 L x 0.531 W (30.00mm x 13.50mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | High Pulse, DV/DT | - | - | 3.6µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | 1.043 (26.50mm) | - | - | - | - | -- | ||
![]() SB596V19103AAL Cooper | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | -- | - | Cooper | 79903817310 | - | - | - | - | 63V | 250V | - | -55°C ~ 105°C | Bulk | MKT373M | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | 0.394 (10.00mm) | - | - | - | - | -- | ||
![]() SB596V19103SSL Cooper | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | -- | - | Cooper | 11701726 | - | - | - | - | 220V | 630V | - | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | Automotive | - | - | 8200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | 0.315 (8.00mm) | - | - | - | - | AEC-Q200 | ||
![]() SB596V19153ATG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | 5000K 4-Step MacAdam Ellipse | - | - | - | - | - | -- | - | Cooper | 79903817318 | - | - | 85°C | - | - | - | - | - | Tube | Gen 7 V13 Array | 19.00mm L x 19.00mm W | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | 33.9V | -- | - | 450mA | 130 lm/W | 90 | - | 900mA | Flat | 1986 lm (Typ) | 14.00mm Diameter | -- | - | - | - | - | -- | 1.70mm | - | - | - | - | - | - | ||
![]() SB596V19153STG Cooper | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | -- | - | - | - | - | - | - | -- | 3000 Hrs @ 105°C | Cooper | 11724245 | - | - | - | 400V | - | - | - | -40°C ~ 105°C | Bulk | B43504 | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 270µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 410 mOhms | - | - | 1.3A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | - | - | - | -- | ||
![]() SB596V19156AAL Cooper | In Stock | - | - | - | Through Hole | - | - | Square | - | - | - | - | Gold | 0.318 (8.08mm) | Copper Alloy | - | Thermoplastic | - | - | Cooper | 79903829937 | -- | - | - | - | - | - | -- | -65°C ~ 105°C | Bulk | AMPMODU Mod II | - | - | Active | - | - | Solder | - | Header, Breakaway | - | - | 20 | - | - | - | - | -- | 1 | - | - | Push-Pull | Male Pin | - | -- | 0.090 (2.29mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | -- | 0.125 (3.18mm) | Unshrouded | Tin-Lead | - | - | - | - | - | 0.533 (13.55mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 15.0µin (0.38µm) | 100.0µin (2.54µm) | UL94 V-0 | - | - | ||
![]() SB596V23103AFB Cooper | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903817316 | - | - | - | - | - | - | - | -30°C ~ 60°C | - | CR4395 | - | - | Active | - | - | - | - | - | Current Sensing AC | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | Relay | - | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A @ 240VAC | 0.5 Sec ~ 6 Sec | 6.0 ~ 60A AC | Energized Low | - | - | - | - | - | - | - | - | ||
![]() SB596V23153AAL Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 78205113591 | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 22 kOhms | - | - | - | Metal Film | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() SB596V23153AFB Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 79903817323 | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 3.3 MOhms | - | - | - | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() SB596V23153SFB Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 11701729 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 12.6 kOhms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() SB596V23156ATG Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 79903832579 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | - | 90.9 kOhms | - | - | - | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() SB596V23153STG Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 11724261 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 174 kOhms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() RFGBK100 Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Hubbell | RFGBK100 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 33 Ohms | - | - | - | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() 33FLIN Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper | 78205130160 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | - | 2 | - | ±50ppm/°C | - | - | 898 Ohms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() SB59919AL Cooper | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903820578 | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 40.2 Ohms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - |