- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Shielding | Current Rating | Function | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Utilized IC / Part | Supplied Contents | Primary Attributes | Embedded | Secondary Attributes | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2218ASPCYZ Cooper | In Stock | - | - | - | - | - | - | - | Cooper | 79903802019 | - | - | - | - | -- | - | - | Obsolete | -- | - | - | -- | - | - | - | - | -- | Board(s) | -- | -- | -- | - | - | - | ||
![]() HBL15NCW Cooper | In Stock | - | - | Through Hole | Axial | Axial | 13MHz | 2.5MHz | Hubbell | HBL15NCW | Ferrite | - | -55°C ~ 105°C | -- | IRF | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±5% | Obsolete | -- | Unshielded | 165mA | - | 100µH | 3.5 Ohm Max | 60 @ 2.5MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2260410TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 9.5MHz | 2.5MHz | Cooper | 79903818588 | Iron | - | -55°C ~ 105°C | -- | IR | 0.180 Dia x 0.385 L (4.57mm x 9.78mm) | ±10% | Obsolete | -- | Unshielded | 133mA | - | 100µH | 4.5 Ohm Max | 50 @ 2.5MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2260412TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 5.1MHz | 790kHz | Cooper | 79903818590 | Iron | - | -55°C ~ 125°C | -- | IR | 0.180 Dia x 0.385 L (4.57mm x 9.78mm) | ±5% | Obsolete | -- | Unshielded | 123mA | - | 330µH | 12 Ohm Max | 65 @ 790kHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() HBL17CM85 Cooper | In Stock | - | - | Through Hole | Axial | Axial | 50MHz | 7.9MHz | Hubbell | HBL17CM85 | Iron | - | -55°C ~ 105°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | -- | Unshielded | 130mA | - | 10µH | 3.7 Ohm Max | 55 @ 7.9MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() HBL18224WCN Cooper | In Stock | - | - | Through Hole | Axial | Axial | 20MHz | 2.5MHz | Hubbell | HBL18224WCN | Iron | - | -55°C ~ 105°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±5% | Obsolete | -- | Unshielded | 135mA | - | 27µH | 3.5 Ohm Max | 50 @ 2.5MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2260910YZ Cooper | In Stock | - | - | Through Hole | Axial | Axial | 10MHz | 790kHz | Cooper | 79903818620 | Ferrite | - | -55°C ~ 125°C | -- | IMS-5WD-40 | 0.164 Dia x 0.450 L (4.17mm x 11.43mm) | ±10% | Obsolete | -- | Shielded | 315mA | - | 150µH | 3.3 Ohm Max | 63 @ 790kHz | 126mA | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261202FB Cooper | In Stock | - | - | Through Hole | Axial | Axial | 38MHz | 2.5MHz | Cooper | 79903821914 | Ferrite | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | Molded | Shielded | 260mA | - | 27µH | 1.19 Ohm Max | 45 @ 2.5MHz | 200mA | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261204YZ Cooper | In Stock | - | - | Through Hole | Axial | Axial | 800kHz | 250kHz | Cooper | 79903818625 | Ferrite | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | Molded | Shielded | 35mA | - | 3.9mH | 73.8 Ohm Max | 45 @ 250kHz | 20mA | - | - | - | - | - | -- | -- | -- | ||
![]() VM1L4030S5R1G Cooper | In Stock | - | - | Through Hole | Axial | Axial | 2.7MHz | 250kHz | Killark-Hubbell Electrical Products | - | Iron | - | -55°C ~ 105°C | -- | IM | 0.215 Dia x 0.561 L (5.47mm x 14.24mm) | ±5% | Obsolete | Molded | Unshielded | 76mA | - | 1.2mH | 22 Ohm Max | 60 @ 250kHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261210TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 18MHz | 2.5MHz | Cooper | 79903818629 | Iron | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±5% | Obsolete | Molded | Unshielded | 275mA | - | 47µH | 4 Ohm Max | 80 @ 2.5MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() VM1L5030S5R1G Cooper | In Stock | - | - | Through Hole | Axial | Axial | 40MHz | 2.5MHz | Killark-Hubbell Electrical Products | - | Iron | - | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±10% | Obsolete | Molded | Unshielded | 240mA | - | 15µH | 1.4 Ohm Max | 65 @ 2.5MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261506YZ Cooper | In Stock | - | - | Through Hole | Axial | Axial | 135MHz | 7.9MHz | Cooper | 79903818574 | Phenolic | - | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±10% | Obsolete | Molded | Unshielded | 435mA | - | 2.2µH | 950 mOhm Max | 33 @ 7.9MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261508TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 50MHz | 7.9MHz | Cooper | 79903818638 | Iron | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | Molded | Unshielded | 130mA | - | 10µH | 3.7 Ohm Max | 55 @ 7.9MHz | -- | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261508YZ Cooper | In Stock | - | - | Through Hole | Axial | Axial | -- | 7.9MHz | Cooper | 79903818637 | Iron | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | Molded | Unshielded | - | - | 2µH | -- | -- | -- | - | - | - | - | - | -- | -- | -- | ||
![]() HBL2182ILR Cooper | In Stock | - | - | Through Hole | Radial | -- | -- | 1kHz | Hubbell | HBL2182ILR | -- | Non-Compliant | -55°C ~ 130°C | -- | IHB | 1.600 Dia (40.64mm) | ±10% | Active | Wirewound | Unshielded | 15.1A | - | 27µH | 10 mOhm Max | -- | -- | - | - | - | - | - | -- | 1.030 (26.16mm) | -- | ||
![]() VM2LB730 Cooper | In Stock | - | - | Through Hole | Axial | Axial | -- | 1kHz | Killark-Hubbell Electrical Products | - | Ferrite | - | -55°C ~ 125°C | -- | IHD | 0.270 Dia x 0.700 L (6.85mm x 17.78mm) | ±15% | Active | Wirewound | Unshielded | 670mA | - | 270µH | 557 mOhm Max | -- | 450mA | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261806FB Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | -- | 1kHz | Cooper | 79903831924 | Ferrite | - | -55°C ~ 125°C | Bulk | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | -- | Unshielded | 220mA | - | 470µH | 7.67 Ohm Max | -- | 190mA | - | - | - | - | - | - | 0.225 (5.72mm) | -- | ||
![]() VM2LB7IE230 Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | -- | 1kHz | Killark-Hubbell Electrical Products | - | Ferrite | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | -- | Unshielded | 160mA | - | 10mH | 24.6 Ohm Max | -- | 70mA | - | - | - | - | - | - | 0.285 (7.24mm) | -- | ||
![]() VM2LB930 Cooper | In Stock | - | - | Through Hole | Axial | Axial | 88MHz | 10MHz | Killark-Hubbell Electrical Products | - | Iron | - | -55°C ~ 125°C | -- | IM-10RFCM-13 | 0.250 Dia x 0.600 L (6.35mm x 15.24mm) | ±10% | Active | Molded | Unshielded | 2.5A | - | 2.2µH | 50 mOhm Max | 95 @ 10MHz | -- | - | - | - | - | - | -- | -- | -- |