- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Output | Termination Style | Output Type | Circuit | Failure Rate | Lead Spacing | Lead Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Load | On-State Resistance (Max) | Maximum Pressure | Load Current | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVSCTW Cooper | In Stock | - | - | - | Module Cube | -- | - | - | Hubbell | HVSCTW | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | - | - | - | - | ±0.05% | 50 PSI (344.74 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | 150 PSI (1034.21 kPa) | - | -- | - | - | - | ||
![]() HBL2132M Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBL2132M | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | 18 Integral Harness | Analog Current | - | - | - | - | ±0.5% | 2000 PSI (13789.51 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | 6000 PSI (41368.54 kPa) | - | -- | - | - | - | ||
![]() 88-12LTSC Cooper | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | Cooper B-Line | 78205100555 | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | ±100ppm/°C | 7.5 MOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() HBLSCCUBW Cooper | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | - | Hubbell | HBLSCCUBW | - | - | - | - | - | Tape & Reel (TR) | LCA, OptoMOS® | - | - | Active | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V ~ 60V | 150 mOhms | - | 2.2A | - | - | - | - | ||
![]() SNAP2152BLNA Cooper | In Stock | - | - | - | - | - | - | -- | Hubbell | SNAP2152BLNA | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HXB-12 Cooper | In Stock | - | - | - | - | - | - | - | Miscellaneous | HXB-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL328DCPW Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBL328DCPW | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | - | - | - | - | ±0.5% | 75 PSI (517.11 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HBL5969VYB Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBL5969VYB | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | - | - | ±0.5% | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HBT0636BK Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBT0636BK | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | - | - | - | - | ±0.5% | 750 PSI (5171.07 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() H660A Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | H660A | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | - | - | ±1% | 15 PSI (103.42 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HBTRED021206 Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBTRED021206 | - | - | - | - | -20°C ~ 85°C | - | PA-960 | - | - | Active | - | - | - | - | - | - | - | - | 10.8 V ~ 30 V | 1 V ~ 5 V | -- | Analog Voltage | - | - | - | - | -- | 2900.75 PSI (20000 kPa) | Gauge | Threaded | -- | - | - | 5801.51 PSI (40000 kPa) | - | Temperature Compensated | - | - | - | ||
![]() HBL2182LC1BK Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBL2182LC1BK | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | - | - | ±0.5% | 1000 PSI (6894.76 kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HBL5100R7WP Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBL5100R7WP | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | MD, 4 Pin | Analog Voltage | - | - | - | - | ±0.5% | 750 PSI (5171.07 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HBLRFKIT3BL Cooper | In Stock | - | - | - | Cylinder | -- | - | - | Hubbell | HBLRFKIT3BL | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | - | - | - | - | ±0.5% | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() 07406066 Cooper | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | RK73B2E | - | Hubbell | 07406066 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | RK73-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | - | - | 2 | ±200ppm/°C | 220 kOhms | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 07402046 Cooper | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | - | Hubbell | 07402046 | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 100V | -55°C ~ 150°C | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | 0.057 (1.45mm) | - | ||
![]() 024091525 Cooper | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | Hubbell | 024091525 | Vishay Vitramon | Tape & Reel (TR) | Active | 16V | -55°C ~ 150°C | - | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | X7R | - | - | Automotive | - | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | AEC-Q200 | ||
![]() HBL18221LCN Cooper | In Stock | - | - | - | - | - | - | - | Hubbell | HBL18221LCN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1016-1602S45K Cooper | In Stock | - | - | - | - | - | - | - | Joy Cooper Interconnect | E1016-1602S45K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3057-4AB Cooper | In Stock | - | - | - | - | - | - | - | Cooper | C3057-4AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |