- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Manufacturer | Manufacturer Part Number | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Current Rating | Pitch - Mating | Contact Finish - Post | Contact Resistance | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMT-6YZN Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 78101119994 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5/16LWZN Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 78101142313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5/16X11/4HHCSZN Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 78101141527 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5/16X1SHHMSZN Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 78101141728 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5/8HNYZN Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 79903820896 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP-12-A6 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 78101119340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL108SA Cooper | In Stock | - | - | - | - | - | - | - | - | Joy Cooper Interconnect | LL108SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000109-19 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000109-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000109-4033 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000109-4033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000109-4273 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000109-4273 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000109-63 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000109-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000109580E Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000109580E-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000111-357 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper | 5000111-357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP86 Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper B-Line | 78205142976 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPS8 Cooper | In Stock | - | - | - | - | - | - | - | - | Hubbell | NPS8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66 EGV NK Cooper | In Stock | - | - | Through Hole, Right Angle, Vertical | Polyamide (PA46), Nylon 4/6 | 12 (2 x 6) | Phosphor Bronze | Phosphor Bronze | Tin | Cooper | 78205100649 | -- | Bulk | Vertisockets™ 800 | Active | Solder | DIP, 0.6 (15.24mm) Row Spacing | 1.5A | 0.100 (2.54mm) | Tin | -- | 0.145 (3.68mm) | 0.100 (2.54mm) | Closed Frame | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
![]() S1R10FFCVRGRY Cooper | In Stock | - | - | - | - | - | - | - | - | Hubbell | S1R10FFCVRGRY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L720C Cooper | In Stock | - | - | - | - | - | - | - | - | Hubbell | L720C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8896GRTGVNK Cooper | In Stock | - | - | - | - | - | - | - | - | Cooper B-Line | 78205100998 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SECM32G Cooper | In Stock | - | - | - | - | - | - | - | - | Hubbell | SECM32G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |