- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Insert Arrangement | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mounting | Qualification | RoHS | Tab Size | Termination Method | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Gender | Capacitance | Pitch | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Contact Gender | Housing Color | Current - Supply (Disable) (Max) | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Data Bus Width | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Cable Pitch | Reverse Recovery Time (trr) | Strain Relief | Product Length | Product Width | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2125TG Cooper | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Cooper | 79903820983 | - | - | - | - | - | - | - | 0°C ~ 70°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | Obsolete | TCXO | - | - | - | - | 3.3V | 150MHz | ±1ppm | HCMOS | Enable/Disable | Crystal | 63mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | -- | ||
![]() SB212706AYZ Cooper | In Stock | - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | - | - | - | - | Cooper | 79903801804 | - | - | - | - | - | - | - | - | Tube | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 50V | - | 975mV @ 16A | - | -65°C ~ 150°C | 50V | 16A | -- | - | 35ns | - | - | - | - | - | ||
![]() SB21042FB Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903822875 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C520P6S Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBTFRMINS0404BK Cooper | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | Hubbell | SWZ60-300NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL2182LC2LA Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL2182LC2LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL2341S Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL2341S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL360C6WP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL360C6WP | 150 V | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.44 m | - | - | - | - | - | - | 0.64 mm | - | - | - | - | - | - | ||
![]() NSC6R10 Cooper | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | Copper Alloy | 14-7 | Hubbell | NSC6R10 | - | Jam Nut | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | PIN | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | 34.92 mm | - | - | - | ||
![]() S1R10PSPB Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10PSPB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CSP2H Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10CSP2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CSPD Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10CSPD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10FFCVRBRS Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10FFCVRBRS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10CBF050 Cooper | In Stock | - | - | Tin-Lead | - | - | - | - | - | Nylon | Right Angle | - | Copper Alloy | - | Hubbell | S1R10CBF050 | - | Cable Mount | - | - | - | IDT | - | -55 to 105 °C | - | - | - | - | - | - | Receptacle | - | 3.9600 mm | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.81 mm | - | - | - | ||
![]() HBL560R6WP Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | 5% | - | - | Hubbell | HBL560R6WP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 10.5 x 7.6 x 5.6 mm | - | - | ||
![]() S1R10PTBLK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10PTBLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC6R07 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | NSC6R07 | - | - | - | - | - | - | - | - | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 mm | - | - | - | ||
![]() S1R10CSPP Cooper | In Stock | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | Hubbell | S1R10CSPP | - | - | - | - | 5.16 mm² | - | 13.5, 17 AWG | - | - | - | - | - | PIDG Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | - | - | - | ||
![]() S1R10CENTERDIV Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10CENTERDIV | - | - | MIL-PRF-55681/11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.0068 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.5 | - | - | ||
![]() S1R10FFCVRNKL Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10FFCVRNKL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |