- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | CoilResistance | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Power Dissipation (Max) | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Capacitance | Technology | Shielding | Current Rating | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Inductance | DC Resistance (DCR) | Manufacturer Size Code | Q @ Freq | Contact Form | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | FET Feature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2261510TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | 35MHz | 2.5MHz | - | Cooper | 79903818640 | Iron | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | Molded | - | - | Unshielded | 150mA | - | - | - | - | 15µH | 2.8 Ohm Max | - | 40 @ 2.5MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261512TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | 47MHz | 7.9MHz | - | Cooper | 79903818642 | Iron | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.078 Dia x 0.200 L (1.98mm x 5.08mm) | ±10% | Obsolete | Molded | - | - | Unshielded | 95mA | - | - | - | - | 10µH | 5.2 Ohm Max | - | 45 @ 7.9MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() SB2261802TG Cooper | In Stock | - | - | Through Hole | Radial | -- | - | - | - | - | -- | 1kHz | - | Cooper | 79903818644 | -- | - | - | - | - | - | -55°C ~ 130°C | -- | IHB | 1.600 Dia (40.64mm) | ±10% | Active | Wirewound | - | - | Unshielded | 7.3A | - | - | - | - | 330µH | 49 mOhm Max | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 1.450 (36.83mm) | -- | ||
![]() VM2LB6IE230 Cooper | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | 2.8MHz | 800kHz | - | Killark-Hubbell Electrical Products | VM2LB6IE230 | Iron | - | - | - | - | - | -55°C ~ 125°C | -- | IM-10RFCM-13 | 0.250 Dia x 0.600 L (6.35mm x 15.24mm) | ±5% | Active | Molded | - | - | Unshielded | 150mA | - | - | - | - | 470µH | 14 Ohm Max | - | 75 @ 800kHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() VM2LB9IE230 Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 1kHz | - | Killark-Hubbell Electrical Products | - | Ferrite | - | - | - | - | - | -55°C ~ 125°C | Bulk | IHSM-4825 | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±10% | Active | -- | - | - | Unshielded | 4A | - | - | - | - | 4.7µH | 47 mOhm Max | - | -- | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 (5.72mm) | -- | ||
![]() SB2261808YZ Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 1kHz | - | Cooper | 79903818646 | Ferrite | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | -- | - | - | Unshielded | 1.29A | - | - | - | - | 15µH | 228 mOhm Max | - | -- | - | - | - | - | 1.11A | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 (5.72mm) | -- | ||
![]() HBL2182LC2GN Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 1kHz | - | Hubbell | HBL2182LC2GN | Ferrite | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IHSM-3825 | 0.440 L x 0.250 W (11.18mm x 6.35mm) | ±15% | Active | -- | - | - | Unshielded | 1.83A | - | - | - | - | 8.2µH | 118 mOhm Max | - | -- | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 (5.72mm) | -- | ||
![]() SB2261810YZ Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 100kHz | - | Cooper | 79903818647 | Ferrite | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IDCS-5020 | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | Active | Wirewound | - | - | Shielded | 800mA | - | - | - | - | 47µH | 472 mOhm Max | - | -- | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | -- | ||
![]() SB2262006TG Cooper | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 1kHz | - | Cooper | 79903828902 | Ferrite | - | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-3722 | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | Active | Wirewound | - | - | Unshielded | 970mA | - | - | - | - | 100µH | 350 mOhm Max | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 (5.40mm) | -- | ||
![]() SB2262004TG Cooper | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | - | 30MHz | 7.96MHz | - | Cooper | 79903828901 | Iron Powder | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | - | - | Shielded | 292mA | - | - | - | - | 8.2µH | 820 mOhm Max | - | 30 @ 7.96MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() VM4LB1430 Cooper | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | - | 220MHz | 25.2MHz | - | Killark-Hubbell Electrical Products | VM4LB1430 | Iron Powder | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | - | - | Shielded | 460mA | - | - | - | - | 470nH | 440 mOhm Max | - | 40 @ 25.2MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() SB2262402YZ Cooper | In Stock | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | - | - | - | - | 3.2MHz | 796kHz | - | Cooper | 79903818650 | -- | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | -- | - | - | Unshielded | 140mA | - | - | - | - | 330µH | 4.9 Ohm Max | - | 20 @ 796kHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | -- | ||
![]() VM4LB930 Cooper | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | - | - | - | - | 6GHz | 250MHz | - | Killark-Hubbell Electrical Products | - | -- | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-0402-01 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.2nH | Active | Wirewound | - | - | Unshielded | 640mA | - | - | - | - | 2.7nH | 120 mOhm Max | - | 16 @ 250MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | -- | ||
![]() SB2262408TG Cooper | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | - | 190MHz | 25MHz | - | Cooper | 79903818657 | Ferrite | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ILSB-0603 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Active | Multilayer | - | - | Shielded | 50mA | - | - | - | - | 180nH | 600 mOhm Max | - | 15 @ 25MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | -- | ||
![]() SB227R3FB Cooper | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | TO-220-3 | - | - | 4.9A (Tc) | 10V | - | - | - | Cooper | 11809337 | - | - | - | 40W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 630 mOhm @ 2.9A, 10V | 4V @ 250µA | - | 1400pF @ 25V | 80nC @ 10V | 450V | ±20V | - | - | - | - | - | - | -- | - | - | - | ||
![]() SB2304ATG Cooper | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | - | - | 4.7A (Tc) | 10V | - | - | - | Cooper B-Line | 79903802077 | - | - | - | 150W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.5 Ohm @ 2.8A, 10V | 4V @ 250µA | - | 1600pF @ 25V | 120nC @ 10V | 900V | ±20V | - | - | - | - | - | - | -- | - | - | - | ||
![]() SB556036XUAL Cooper | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cooper | 79903803880 | - | Cal-Chip Electronics, Inc. | Tape & Reel (TR) | - | Active | 16 V | -55°C ~ 125°C | - | TC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Molded | 1.5 µF | - | - | - | - | 8Ohm | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.071 (1.80mm) | - | ||
![]() SB556096XUFB Cooper | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Cooper | 79903816874 | - | Siemens | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | - | - | - | - | - | - | - | 480VAC | 600VAC - Max | 408 VAC | 60 A | 600VA | - | - | Auxiliary Contacts | - | - | ||
![]() SB556108XUTG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903834650 | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CH Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205107784 | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |